Products/Services for Steel Shoring Columns
-
Columns - (121 companies)Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
-
GC Columns - (83 companies)...style. Packed GC columns are typically of glass or stainless steel coil construction. They are generally one to five meters in total length with an inner diameter of five millimeters. These devices are filled with a stationary phase, or packing coated... -
Crane and Rigging Services - (115 companies)Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities. Industrial cranes are used to lift heavy materials or items...
-
HPLC Columns - (164 companies)High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture. High performance liquid chromatography (HPLC) is a separation technique that uses liquid mobile phase to separate the components... -
Formwork - (152 companies)...forms are heat-treated, plated, and held in place with steel rivets. The rivets remain flush with the side rail to reduce the accumulation of concrete and make cleaning easier. Crowned bushings permit the release of wedges, and do not weaken...
-
Trench Shoring Equipment - (38 companies)Depth is given as the depth of the trench or the rail length. Width is specified as the operating range, the width of the trench, or the width of the plate. Materials of construction for trench shoring equipment include aluminum, steel...
-
Tooling Plates and Columns - (116 companies)Aluminum. Cast Iron. Granite. Stainless Steel. Steel. In order to provide a flat, stable surface, the tooling plates and columns are typically stress relieved, machined, and ground or polished flat. Holes, slots or T-slots may be machined...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
-
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
-
Lifting Columns - (27 companies)Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
Product News
-
Jergens, Inc.
NEW Tooling Column Buying Guide! Jergens NEW Tooling Column Buying Guide!. Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to accessories, explore the wide variety of options to customize your setup. Plus, with technical specs and expert tips, choosing has never been easier!. Jergens Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens, Inc.
American-made cast iron tooling column additions Jergens inc. launches american-made cast iron tooling column additions. Jergens Cast Iron Tooling Columns now with Ball Lock (R) and QLS top tool mounting systems for even greater possibilities for a wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Isotech, Inc.
CustomTelescopic Lifting Columns Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology - motor, linear drive and electronics - is self-contained within a set of rectangular columns that provide both stability as well as a platform for lifting. Consider the following when choosing a telescopic lifting column: Stability. Speed. Load. Stroke Length. Noise. Isotech 's line of telescopic lifting columns... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
MSA Safety
Keeping LNG Safe from Ship to Shore As LNG demand grows, so does the need for strong safeguards. Advanced detection solutions help operators stay alert, respond quickly, and keep LNG operations running safely across the supply chain. Liquefied natural gas (LNG) continues to play a growing role in the world 's energy mix, offering a cleaner-burning fuel alternative for power generation, shipping, and industrial use. As LNG moves through an increasingly complex global supply chain --from carriers at sea to storage terminals and... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Plast-O-Matic Valves, Inc.
What, how, where and why of calibration columns What, how, where and why of calibration columns. Calibration columns are a convenient way to verify pump flow rates, chemical dosing accuracy or chemical feed accuracy. Click for a quick primer on how to use these helpful devices. Follow us on: YouTube. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide... (read more)Browse Liquid Flow Meters Datasheets for Plast-O-Matic Valves, Inc. -
BRIM Electronics, Inc.
STAINLESS STEEL TUBULAR BRAID STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required. STD. P-U: 100 feet. CONSTRUCTIONS INCLUDING MAGNETIC TYPE 430 STAINLESS STEEL ARE AVAILABLE TO. ORDER. In Stock for immediate shipping (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX®
-
CR4 - Thread: Working Stress Analysis Procedure for Fully-Encased Concrete WF Beams
I have preliminarily recommended that permanent structural steel shoring columns be installed at the underside of the existing girder at it's 1/3 span locations in order to pick-up the reactions from the floor Junior Beams.
-
The construction of shells for roof support structures of reinforced concrete in the East of Germany (1945‐1985)
Five Hyparflächen are articulately mounted at front low points on steel bearing and supported in the back center through a round reinforced concrete column .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
These in turn are supported by adjustable-length steel columns called shores , or wood .
-
Effects of temperature variations on safety of reinforced concrete structures during construction
… than the surface thermal re- sistance, the temperature distribution inside a concrete column is uniform, and the lumped parameter method can be adopted to quickly and easily determine the tem- perature difference between steel shores and concrete columns caused by the temperature …
-
Reactor safety for power nuclear power stations
The equator of the SB lay 1,4 m above the level of the ground; it was supported by twenty 12,8 m long columns of steel sheet that was anchored in the foundation of the annular wall (Abb. 6.44).
-
Seismic Risk Assessment and Retrofitting
Fig. 16.3 Steel column “pre- shoring ” examples from Stanford University and University of California, Berkeley (See also Plate 21 in Color Plate Section on page 468 .
-
Structural Investigation of Historic Buildings: A Case Study Guide to Preservation Technology for Buildings, Bridges, Towers and Mills
Brace the steel columns and apply additional shoring and bracing to the formwork and original structure as needed.
-
Engineering of procedural installations
Fire protection jackets of carrying steel frame supports or carriers, column or container foot frames 7 .
-
Emphasizing day 2004
Reinforced concrete walls and to support , columns , joist and ceilings in reinforced concrete form the building structure.
Indicates content that may require registration and/or purchase.