-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Drive Type: Micrometer
- Features: Self-locking
-
Supplier: Newport MKS
Description: The TRB6PP Compact Stepper Actuator provides 6 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.01181102362204725 in/sec
-
Supplier: Newport MKS
Description: The TRB12PP Compact Stepper Actuator provides 12 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.01181102362204725 in/sec
-
-
Supplier: Newport MKS
Description: The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.01181102362204725 in/sec
-
Supplier: Newport MKS
Description: The TRA25PPD Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Zaber Technologies, Inc.
Description: built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motors Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode. PIShift piezo motors Compact, inexpensive inertia drive (stick-slip). At rest, the drive is
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Rated Force: 4.9456 lbs
- Drive Type: Micrometer
-
Supplier: PI (Physik Instrumente) L.P.
Description: Stable platform for P-545 PInano® piezo Nano positioning systems Low profile for easy integration: 30 mm Travel range 25 mm × 25 mm Micrometer screws, motor upgrade available For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus Standard-Class, Manual XY Microscope Stage
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 25 inch
- Rated Speed: 0.05905511811023625 in/sec
- Carriage Load: 11.24 lbs
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: environments. The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™. Specifications Motor type 2-phase stepper motor up to 1.1A (RMS) Piezo LEGS™
-
Description: FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. The system’s flexible design allows customers for easy system
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Description: FSH-FMI2020-AP standard series is Guangzhou Ascend’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high precision rotary ceramic pump modules driven by step motor. AP series is based on sapphire
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high-performance single channel piezo controller for high-precision
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Description: The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better. System Features High efficiency. Up to 40ml/s. Pulse free. No pump jamming or leaking High
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
nanopositioning stages—covering the essential building blocks for nanopositioning and micropositioning applications. High Resolution Linear Actuators •Compact piezo actuators, stepper motor actuators, and servo motor actuators Hexapods (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Control of chromophore-to-bath coupling by interferometry: Cl2 vibrational wave packets in solid Ar
One of the NOPA beams was delivered into a Michelson-type interferometer where one of the arms is equipped with a micrometer stepper motor (PI, M505) and the other arm has an end mirror mounted on a piezo transducer (PI, E663).
-
Exceptional Points in a Microwave Billiard with Time-Reversal Invariance
Violation
…the electric field modes excited in each half circle, which is varied with a movable gate of copper of length 80 mm and width 3 mm inserted through a small opening in the top plate and operated by a micrometer stepper motor .
-
PT symmetry and spontaneous symmetry breaking in a microwave billiard
The parameter plane (s, δ) was scanned with the help of two micrometer stepper mo- tors , which moved the gate and the Teflon piece in steps of ∆s = ∆δ = 0.01 mm.
-
Single-step direct laser fabrication of complex shaped microoptical components
…measured by microscopic imaging described in Ref.15 The characterization setup is shown in Fig. 2 and consists of a white light source (tungsten halogen lamp, AvaLight-Hal, Avantes Inc.), microscope elements fixed on a micrometer stepper motor stage, and a CCD…
-
Penetration-Enhanced Ultrasharp Microneedles and Prediction on Skin Interaction for Efficient Transdermal Drug Delivery
In the displacement setup, the test chip was glued to a metallic staff using conductive epoxy, and the staff was attached to a linear micrometer stepper motor .
-
Prozessanalytische In‐situ‐Sonden of particles dispersed to the Inline‐Charakterisierung
The upper segment consists of an U carrier profile of mobile linear carriages are mounted on the two that can be brought over stepping motors and micrometer calipers into certain positions.
-
A novel weighing method using magnetic coupling of balance and sample by a permanent magnet
(2.1) On account of principle (iii), QSmoves suddenly a distance d to the upper support P2 within the next step Ar of the stepper motor and micrometer screw.
-
The structure and mechanical properties of the proteins of lamprey cartilage
Each sample was extended using a stepper motor and micrometer , and extension speed was controlled by a pulse generator.
-
Momentum transfer to atoms by absorption and emission of radiation
The assembly consisting of the filament and accelerating electrodes is mounted on a translating stage (Daedal #4505) which is driven by a stepper motor / micrometer arrangement.
-
Scanning Tunneling Microscopy: Instrument Design And Application In Air And Vacuum
piezoelectric louse, magnetic walker, manual driven micrometer, and stepper motor driven micrometers .
Indicates content that may require registration and/or purchase.