Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
-
Supplier: Portescap
Description: 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output for size Digitally controlled - easy to
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, GUIDE ROD, BALL BUSHING, 2 PHASE STEPPER MOTOR TYPE, 6 MM LEAD SLIDE SCREW, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: SONCEBOZ Corporation
Description: Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor
- Stroke or X-Axis Travel: 3.00000162 inch
- Rated Force: 23.8288 to 31.9216 lbs
- Motor Continuous Power: 10 to 11.5 HP
- Drive Type: Direct Drive, Lead Screw/ACME Screw
-
Description: This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air supply, hoses, valves, etc. Frame size 46 (46mm) TLS actuators are available in both IP40
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Rated Force: 31.472 to 134,880 lbs
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for servo-pneumatic applications with stepping motor
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 122 to 32 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: SAE International
Description: ignition engine equipped with a variable valve actuation (VVA) system over the speed range from 2500 to 4500rpm (step of 500 rpm) under a medium-high load condition. The engine was equipped with a prototype low-pressure injection system including two solenoid injectors installed in the
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
actuation solutions the best way to achieve the results they are after, and in many cases, surpass their expectations. Typical modifications and design options Stepping Motors: shaft configuration (including bearing), coil winding, electrical termination (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Linear Actuators From ElectroCraft ElectroCraft hybrid stepper-based linear actuator solutions provide original equipment manufacturers the precision, performance and reliability that is required for a wide variety of motion control positioning applications (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
predefined architecture according to their requirements and integrate the components in the platform of their specific industrial application. Furthermore, the MCST 3601 series can actuate stepper motors in micro stepping mode. In this operating mode, up to 256 micro steps can be programmed per (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation
Conduct Research Top
-
The History of the Rotary Solenoid
switches and electronic door locks. They can be used to replace small DC motors or stepper motors if the angular movement is minimal and are generally used when space or power concerns does not allow for a motor. Other uses include camera shutters, valve controls, vending machines, gaming machine
More Information Top
-
Gimbal actuator
Based on recent valve actuator stepper motor development tests, a rotor position feedback has been found necessary to maintain synchronized control.
-
CR4 - Thread: THROTTLE VALVE
You might be interested in: Stepper Motors , Valve Actuators , Electrohydraulic Valve Actuators and Hydraulic Valve Actuators .
-
Free vehicle instrumentation for the in situ measurement of processes controlling the formation of deep-sea ferromanganese nodules
pling volumes, valves , stepper motor actuators , pH and oxygen sensors and microprocessor control (see below) for the experiment.
-
Development of an integrated microfluidic instrument for unattended water‐monitoring applications
The next greatest power consumers are the stepper motors and the valve actuators , but due to the low duty cycle of pump and valve operation, the average power of the microfluidic hardware is actually only 2 W.
-
http://waset.org/publications/9997681/mosfet-based-adc-for-accurate-positioning-of-control-valves-in-industry
The DEMUX connects the train of pulses and the direction signal to the different drivers of the actuators ( stepper motors ) of control valves on time shared basis.
-
International Conference on Environmental Systems (ICES) > Rapid Cycle Amine (RCA 2.0) System Development (AIAA 2013-3309)
Therefore, the net power for valve actuation using the stepper motor actuator is approximately 9 Watts at that actuation speed.
-
SOLID STATE ENERGY CONVERSION ALLIANCE DELPHI SOLID OXIDE FUEL CELL
The test manifold will consist of the air control valve , a stepper - motor actuator , an existing high-volume production automotive component, while the mass airflow sensor is a repackaged version of the standard Delphi high-volume production automotive air meter.
-
M001-STR04-W234ald summary report CY 1970. For period ending 30 September 1970
A dc stepper motor was selected for control valve actuators .
-
Oil hydraulic system
Becker, M.: stepping motor as actuator for hydraulic-system-directional valves .
-
Introduction into the oil hydraulic system
[7.17] Becker, M.: stepping motor as actuator for electrically proportional directional valves .
Indicates content that may require registration and/or purchase.