Products/Services for Steren Driver RS232 USB Cables
-
USB Cables - (390 companies)How to Select USB Cables USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital...ApplicationUSB TypeConnector Type
-
USB Connectors - (393 companies)...to other USB products or they can be used to connect USB wires and peripherals to other standard port types. Some of the more common crossover USB cable connectors include serial to USB connectors, parallel to USB connector types, RJ11 USB connectors... -
Serial Cables - (384 companies)...serial bus (USB). Types of Serial Cables. The GlobalSpec SpecSearch database contains information about these types of serial cables. RS232 cables support a typical transmission speed of 9600 bps at 15 m. They provide asynchronous communication... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL... -
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated... -
Network Cables - (760 companies)...additional specifications such as Ethernet protocol, serial protocol, USB technology, and SCSI standards. If you're selecting Ethernet cables, specify 10Base-T, 100Base-Tx, 100Base-FX, or 1000Base-T. If you're selecting serial cables, specify RS232, RS422...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)...protection. Charge pumps are often used in low-voltage devices. Short circuit protection enables RS232, RS422 and RS485 interface chips to withstand an accidental short circuit from a conductor in the interconnecting cable to one of the package outputs...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
Cable Assemblies - (2597 companies)...about assemblies of battery cables and phone cords. The connector type may correspond to the cable table, or may instead indicate characteristics such as the shell type or number of pins. For example, USB cable assemblies consist of bundled or banded...
Product News
-
S.I. Tech, Inc.
USB 2.0 to Fiber Bit-Driver S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Qualtek Electronics Corp.
USB 4 Cable Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3. SPECIFICATIONS: Up to 40Gbps. Up to 100W power delivery. 8X faster than USB 3.0. Compatible with Thunderbolt 3. Backwards... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Qualtek Electronics Corp.
USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables. Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us on: YouTube. LinkedIn. Facebook. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
S.I. Tech, Inc.
Extend Your USB Reach: 2Km Bit-Drivers S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
PIC Wire & Cable
Aerospace USB 2.0 and 3.0 Cables The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to optimize electrical performance and streamline the installation process by simplifying the complex termination process for technicians in the field. (read more)Browse USB Cables Datasheets for PIC Wire & Cable -
New Yorker Electronics Co., Inc.
HSecurLinC USB Latching Connectors and Cables Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480Mbps, 5Gbps, and 40Gbps. Cable assembly configurations include male-to-male, female-to-female, and female-to-male, with right-angle options available. Additionally, Adam Tech has the capability to manufacture... (read more) -
AgozTech LLC
USB-A to USB-C Charging Cable for Clover Flex POS Product Description. AgozTech LLC. The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in retail, hospitality, logistics, and service environments, this Clover POS Charging Cable supports fast and stable charging while minimizing downtime associated with power interruptions. (read more)Browse USB Cables Datasheets for AgozTech LLC -
Shenzhen QH Industrial Co., Ltd
High-speed USB 3.0 Display Cable Product Overview. The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a separate power cable. Parameter. 1- Product length: 1m, 2m; other lengths. 2- Material: PVC. 3- Supports 1920x1080 resolution. 4- Threaded fastening. 5- Port: USB 3.0 Cable. Advantage. 1- High-speed transmission, increased... (read more)Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
SAB BRÖCKSKES GmbH & Co. KG
High-Flex USB 3.0 Medical Cable Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Br ockskes has developed its USB 3.0 M cable specifically for medical technology applications where precise signal transmission and ergonomic device operation are essential. Designed for handheld imaging systems such as intraoral cameras, the cable combines lightweight construction with outstanding flexibility, enabling comfortable positioning... (read more)Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Qualtek Electronics Corp.
Future-Proof Connectivity with USB 4 Cables Future-Proof Connectivity with USB 4 Cables. Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3. SPECIFICATIONS: Up to 40Gbps. Up to 100W power delivery. 8X faster than USB 3.0... (read more)Browse USB Cables Datasheets for Qualtek Electronics Corp.
-
POF manual
Abb. 4.85: medium converter for 10/100 Mbit/s ethernet and RS232 of Luceat. .... Poly steren polycarbonate BCB Polycylobuten. .... With new optimized CMOS drivers , channels transmitter and receivers is a lesser power consumption (only 100 mW .... As the transmission systems must often operate with very different cable lengths, the latter demand is to .... USB .
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
Inside, a CMOS sensor ( Steren , COM-111) placed with a front bend angle along with a 0 .... Data were extracted directly from device ( USB port) in txt files by enclosed program Tanita Health monitor .... This sampling subsystem sample is driven by the FPGA via an RS232 communication protocol. .... play Port cable . .... Wu, S.C., Driver , V.R., Wrobel, J.S., and Armstrong, D.G.
-
Nanotechnology and Precision Engineering
RS232 interface circuit. .... USB interface circuit. .... What is more, using OPC can integrate the driver or service program offered by different manufactures with .... L.B. Steren , A. Barthelemy, J.L. Duvail and et.al: Phys. Rev. B Vol. 51(1995 … communication interface, through the network to exchange data, greatly reducing the laying of cables , the simplified system…
-
Other Hardware - Page 3 - Free Drivers Download | Request and Support Forums
Here driver XP and 7: USB to Rs232 for download. .... Moved: USB to Serial Steren . .... Help needed with sagem usb cable .
Indicates content that may require registration and/or purchase.