-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-bit Cortex-M4 MCU, 120MHz, 2MB Flash, 640KB RAM, 77 I/O, Industrial Product overview: STM32L4R9VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Clock Speed: 48 MHz
- Supply Voltage (Vcc): 1.14 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-low-power with FPU Arm Cortex-M4 MCU 120 MHz with 2048 kbytes of Flash memory, USB OTG, DFSDM, LCD-TFT, AES-256, HASH Product overview: STM32L4S7AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control,
- Clock Speed: 48 MHz
- Supply Voltage (Vcc): 1.71 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 640KB RAM, 112 I/O, Industrial Product overview: STM32L4R9ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Clock Speed: 48 MHz
- Supply Voltage (Vcc): 1.14 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-bit ARM Cortex-M4 MCU, 120MHz, 2MB Flash, 136 I/O, USB OTG Product overview: STM32L4S9AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and
- Clock Speed: 48 MHz
- Supply Voltage (Vcc): 1.71 volts
- Bits: 32 Bit
-
Supplier: Quarktwin Technology Ltd.
Description: ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
- Clock Speed: 120 MHz
- Internal RAM Size: 640 KB
- Number of I/O Ports: 83
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: ARM® Cortex®-M4 STM32L4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
- Clock Speed: 120 MHz
- Internal RAM Size: 640 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 898248-STM32L4R5VGT6 Series: STM32L4R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package:
- Clock Speed: 120 MHz
- Internal RAM Size: 1,000 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
- Number of I/O Ports: 83
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 898249-STM32L4R9ZIY6PTR Series: STM32L4R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24) Core Processor: ARM® Cortex®-M4 Speed: 120MHz
- Clock Speed: 120 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
- Number of I/O Ports: 112
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 031300-STM32F205RCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Family Name: STM32F205RC Categories: Integrated
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 51
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1244711-RURD4120S Family Name: RURD4120S Manufacturer Homepage: www.intersil.com/cda/home Alternative Parts (Cross-Reference): RURD4120S9A-F085 ; RURD4120S9A; FFB05U120S; FFB05U120STM; Introduction Date: January 15, 2002 ECCN: EAR99 Country
-
Supplier: VAST STOCK CO., LIMITED
Description: ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 120 MHz with 1024 kbytes Flash, USB OTG, DFSDM, CHROM-ART
-
Supplier: Newark, An Avnet Company
Description: MCU, ARM CORTEX-M4, 120MHZ, LQFP-100; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:640KB; No. of Pins:100Pins; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MCU, ARM CORTEX-M4, 120MHZ, LQFP-144; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:144Pins; RoHS Compliant: Yes
-
Supplier: Selecta Products
Description: " STANDARD ROCKER TYPE WHITE COLOR 4-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
- Rocker Actuator: Standard Rocker
- Standards / Compliances: UL listed
-
Supplier: United Technologies Corporation
Description: STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 120 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6
-
Supplier: OneTech Group
Description: Universal platform for connected solutions development Menzu is a universal development platform dedicated to connected solutions. It has been developed to meet most of Industry 4.0 requirements. Functional specifications Menzu board is a developmental tool to develop solutions based on
- Operating Temperature: -40 to 185 F
- Features: Other
- Ports: USB
-
Supplier: ValueTronics International, Inc.
Description: Gb/s 10 GB FibreChannel x4: 3.188 Gb/s 4 GB FibreChannel: 4.25 Gb/s Specifications With Option 10G FB-DIMM1: 3.2, 4.0, 4.8 Gb/s PCI Express II: 5.0 Gb/s FB-DIMM2: 4.8, 6.4, 8.0, 9.6 Gb/s OIF CEI: 6+ Gb/s 2x XAUI: 6.25 Gb/s OC192/STM64: 9.953 Gb/s XFP/XFI:
Find Suppliers by Category Top
Featured Products Top
-
STM32F303CCT6 Cortex-M4 with FPU, 256 KB Flash, 40 KB SRAM, faster ADCs, DACs, op-amps and comparators LQFP-48, but not a drop-in replacement (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
supported by the STM32CubeWBA MCU package, which includes HAL libraries and example projects, and is compatible with popular IDEs such as STM32CubeIDE, IAR Embedded Workbench®, and MDK-ARM. This board is ideal for developers looking to explore Bluetooth LE 5.4 features, including secure (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
, and STM6 with an excellent user interface for multi-device connection: 2x Ethernet ports with dual IP, 2x COM (except 4” model)/USB host and device Basic web HMI, Harmony STW6 with 2 x Ethernet ports with one IP address for daisy chain connection (except 4'' model (read more)
Browse Digital LED Displays Datasheets for DigiKey -
More Information Top
-
Solar Thermal Utility-Scale Joint Venture Program (USJVP) Final Report
Generation I STM 4 - 120 Engine ............................................................................................9 2.4.2.
-
Gas-Fired Distributed Energy Resource Technology Characterizations
Figure 3: STM 4 - 120 PowerUnit Pacaged DG System .
-
Solar heat pipe testing of the Stirling thermal motors 4-120 Stirling engine
In previous work, the concentratedsunlight impinged directly on the heater head tubes of the Stirling ThermalMotors ( STM ) 4 - 120 engine.
-
The Utility-Scale Joint-Venture Program
The engine for SAIC, s dish/Stirling system isthe STM 4 - 120 kinematic Stifling engine, .
-
Small modular biopower initiative Phase 1 feasibility studies executive summaries
The objectives of Phase 1 have been to develop technical and business strategies for incorporating the STM 4 - 120 engine with a solid biomass combustion system, into an SMB system and to commercially introduce this system into suitable markets.
-
ADVISOR Users Conference Proceedings 2000 - Final Electronic version
40kW and STM 4 - 120 4 cylinder Siemens - swashplate SE, with hybrid propulsion system, now team member on General Motors - Stirling Thermal Motors - DOE program.
-
Solar-Electric Dish Stirling System Development
The engine for SAIC’s dish/Stirling system is the STM 4 - 120 kinematic Stirling engine, developed by Stirling Thermal Motors, of Ann Arbor, MI.
-
Solar Heat-Pipe Receiver Wick Modeling
The SAIC faceted dish with an STM 4 - 120 Stirling-cycle engine.
-
Stirling Machine Technology For Subsea Intervention
The STM 4 - 120 Stirling Engine for Underwater Applications," Proc 20'h IECEC, pp 3.278 - 3.281.
-
Dish/Stirling systems: Overview of an emerging commercial solar thermal electric technology
The SAIC system utilizes the Stirling Thermal Motors STM 4 - 120 kinematic Stirling engine.
Indicates content that may require registration and/or purchase.