-
Supplier: Savage Engineering, Inc.
Description: 24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part quality. All programmable functions with touchscreen operators interface.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0.75 to 18 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID cards, licenses, photos and other important documents. Temperature control to 500°F.
- Clamping Force: 12 to 30 tons
- Machine Type: Compression Molding
- Actuation: Hydraulic, Manual
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
Our PTFE compression molding presses were custom designed for the particular molding characteristics of PTFE resins. Your Benefits Cost-saving both for Time & material. Clean molding room to (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. The SPIROL range of Compression Limiters includes: the Series CL220 Split Seam, Series CL200 Split Seam - Slim Profile, Series CL350 Split Seam - Heavy Wall, Series CL400 Split Seam - Oval and the Series CL500 Molded-In. Standard machined options include: the Series CL (read more)
Browse Compression Limiters Datasheets for SPIROL -
series are rated for use with ISO Class 8.8 bolts. SPIROL offers a full range of standard and machined Compression Limiters to support varying loads, tolerances, and installation methods. Engineers are available to provide complimentary application support and help select the optimal solution at the lowest total assembly cost. (read more)
Browse Compression Limiters Datasheets for SPIROL -
between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR (read more)
Browse Molding Machines Datasheets for APSX, LLC -
RTM provides an efficient, natural transition from prototype to high-volume production RTM is a low-cost path to commercial parts compared to high-cost tooling for compression molding and injection molding Superior quality and efficiency quickly repay the added investment in (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
production of the finished product. Our Ability Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Product Overview Dechengwang offers a wide dimension range of high quality extruded and molded PTFE rods, usually used for machining components. Utilizing our specialized compression molding technique, our molded rods are available in virgin PTFE, modified PTFE and PTFE (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Configuration Dechengwang makes custom PTFE components by both precision machining and molding, ensuring stable quality and accurate service. Contact us to discuss a custom part for your application. Applications Valve seats Seals (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
most widely used components across multiple industries today. O-rings aren’t always round; they may come in squares, X-shapes, and more, depending on their intended use. Moreover, multiple fabrication methods are used for O-rings, including extrusion, compression molding, injection molding, transfer molding, and machining. continue reading here (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Processing‐property relationships in compression molding of sheet molding compounds
Molding Experiment We used a 250 ton compression /transfer molding machine ( Stokes Press Machine Company) to pre- pare specimens for the measurement of mechanical properties.
-
Effect of fillers on morphological properties in NR/SBR blends for OTR tyres
The test pieces were prepared in cylindrical shape having the diameter and height of 17?8¡0?15 mm and 25¡0?25 mm respectively, by compression moulding machine at 150uC. The test pieces were kept at an initial temperature of 50uC and a stoke of 4?45¡0 …
-
Handbook of Plastic Optics 2nd Edition
Injection-compression molding combines injection molding with a compression stage often under variothermal tempering conditions. This stoke can be applied by the machine movement or an embossing stamp in the tool.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/njgc.2013.31006
… Bidhendi and J. M. McCaffrey, “Modellling of the Casting Process of Plastic Ophthalmic Lenses,” International Journal of Machine Tools and Ma- nufacture … … Surface Profile of Injection Mold- ing Optic Lens,” Journal … … 099 [7] Y. M. Stokes , “Creeping-Flow Computational Modelling … … Journal of Mechanics-B/Fluids, Vol. 24, No. 3, 2005, pp. 275-287. doi:10.1016/j.euromechflu.2004.10.002 [11] G. C. Firestone, A. Jain and A. Y. Yi, “A Precision Laboratory Apparatus for High Temperature Compres- sion Molding of Glass Lenses …
-
Short messages
Schmierstoffeund is the conciliation fur of pressure and KokillenguB-" Spruhanlagen the title of one new 12 … Application case fur different molding lubricating substance (light-metal-DruckguB piston lubricating stoKe , heavy-metal-Druckgun Machine lubrication .
-
Hard alloy reinforced rotary-type tableting machines
The working surface of the pressing tool of these machines is subjected to intensive wear caused by the abrasive action of the compressed powder and by the high pressure in the molds . … containing up to 30% alumina cement, in a DDS-2 machine made by Stokes (USA), the whole …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ship_N be_V stoke_V fire_V 04325592_N| a mechanical device for stoking a furnace |mechanical_device_N stoke _V furnace_N 04325704_N| … … kitchen appliance used for cooking food; |kitchen_appliance_N use_V cooking_N food_N 04330669_N| a small machine bolt |small_J machine_bolt_N … … make_V stretchy_J fabric_N 04337400_N| a tool used in a foundry to shape a mold in sand |tool_N … … part_N 04343148_N| brace consisting of a bar or rod used to resist longitudinal compression |brace_V consist_V bar_N …
-
wn_g.pl (finlayson-gwc2014.zip)
of a machine gun or artillery gun; "the rifle had been fitted with a special stock"'). g(104322387,'lumber used … … cheap cigar'). g(104325409,'(nautical) chamber or compartment in which the furnaces of a ship are stoked or fired'). g(104325592 … … stretchy fabric'). g(104337400,'a tool used in a foundry to shape a mold in sand'). g … … g(104343148,'brace consisting of a bar or rod used to resist longitudinal compression '). g(104343272 …
-
Mean Stress Diagrams for Composites Generated Using a Modified Up-and-Down Test Methodology: Part I—Extensive Preliminary Data
… 101 (Clear) has been studied in detail by Stokes \5-9] and by Bushko and Stokes [10.]]]. All tests were conducted on specimens oriented in the machine direction rel- ative to the lamination process that occurred prior to the compression molding of the plaques [5].
-
Handbook of Numerical Heat Transfer 2nd Edition Complete Document
… stage, 792 fabrication of, 792 – 793 heat transfer, 793 – 797 prepregging stage, 792 spherulitic crystal microstructure evolution, 797 – 801 thermosetting, 786 – 792 liquid composite molding , 767 – 789 pultrusion … … – 332 extension to compressible flow, 337 – 342 … … 939 Pultrusion, 789 – 792 Pure congruential generator, 252 PVM, see Parallel Virtual Machine Quadrature formulas, 109 … … 262 with variable step size, 263 – 268 RANS, see Reynolds-averaged Navier- Stokes RAS, see Reynolds …
Indicates content that may require registration and/or purchase.