Products/Services for Storm Drain Shut Off Valves

  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...shaped disk with a hole in it. When the valve is opened the hole of disk is turned in-line with the direction of the flow. When the valve is shut, the ball is rotated so that the hole is perpendicular to flow direction. Less expensive Relatively poor...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...umbrella comes from the general shape of the device. Back flow preventers are assemblies of two check valves and two shut-off valves. They may also include test cocks for each chamber within the assembly. Check Valve Performance Specifications...
  • Backflow Preventers-Image
    Backflow Preventers - (127 companies)
    Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber. Backflow preventers are assemblies with two check valves and two shut-off valves that prevent...
  • Solids Feeders-Image
    Solids Feeders - (504 companies)
    ...dampers, two-way flap valves, and double butterfly valves are used to shut-off the flow of bulk material. The flaps can open sequentially to maintain the airlock between the hopper and conveyor or process unit. Iris valves function like the iris mechanism...
  •  
    Hydrants - (83 companies)
    ...operating stem, so that the actual valve is located inside the building. Inside the building, there should be another shut off valve, as well as a drain port so that the hydrant can be completely shut down and drained out for winter. Operation. Fire...
  •  
    Drain Valves - (197 companies)
    Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
  •  
    Drains and Drain Systems - (373 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  •  
    Ball Valves - (2119 companies)
    ...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...
  •  
    Solenoid Valves - (1021 companies)
    ...port is closed. All others ports are interconnected. This allows the supply to be shut off while enabling the load to move or free wheel with flow available to other services. Resources. Solenoid Valve Information. Nesbitt, Brian. Valves Manual...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire