Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 1 to 80 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 3 to 300 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes
- Pipe Diameter: 1.5 inch
- Gas Volumetric Flow Rate: 2 to 200 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
-
Supplier: McCrometer, Inc.
Description: Enhance your FH950 handheld meter with the EM950 Portable Velocity Sensor. Utilizing proven electromagnetic technology, this rugged sensor provides precise velocity and depth measurement in streams, sewers, and industrial channels without moving parts.
-
Supplier: ERDCO Engineering Corporation
Description: The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine.
- Velocity Flow Rate: 0.25 to 10 ft/sec
- Media Temperature: 140 F
- Media Temperature Range: 140 F
- Features: Gas, Liquid, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Hach
Description: The FH950 Handheld Flow Meter is the perfect handheld solution for wastewater and environmental flow monitoring. Designed for use in both environmental and sewer/wastewater flow measurement scenarios-whether you're profiling streams and rivers or providing
- Velocity Flow Rate: 0 to 20 ft/sec
- Velocity Flow Rate Range: 0 to 20 ft/sec
- Meter Technology: Electromagnetic Meter
- Mounting: Insertion Type
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of flow rate of water in open channels, streams, and closed conduits with a free water surface. 1.2 The test method covers the use of acoustic transmissions to measure the average water velocity along a line between one or more
-
Supplier: Proteus Industries Inc.
Description: directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Mounting: In-line
-
Supplier: Sierra Instruments, Inc.
Description: Sierra's Multi-Trak™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 to 1,000 psi
- Media Temperature: -40 to 750 F
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: Buttweld connections and a VCR probe-connection fitting. Larger line sizes are available upon request. The Model 780S-UHP also features Sierra’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as well as swirl and temperature stratification in the
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: OMEGA Engineering, Inc.
Description: three models available: FP2000-R is a rate meter designed to measure and display the rate of flow; FP2000-T is a totalizer meter designed to measure and display the total flow; FP2000-RT is a rate/totalizer meter designed to measure and display both the rate of
- Pipe Diameter: 0.375 to 2 inch
- Media Temperature Range: 69.8 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 300 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB370 Series flow turbines are designed for flow rate measurement of water and many water based liquids. They are compact in design and have a wide measuring range. The liquid flowing into the FTB370 series is divided by guiding blades into four split streams. The uniform
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 185 F
- Liquid Volumetric Flow Rate: 1.9 to 416 GPM
- Operating Pressure: 145 psi
-
Supplier: FineTek
Description: the mass flow in solid handling 。Adjustable sensitivity, damping, hysteresis and filter time 。Easy installation by compact form 。Process connection with welding nozzle The FlowSwitch 510M is monitoring the conveying stream of solids. Failures and problems during the transport or
- Features: Switch, Ultrasonic Meter
-
Supplier: Gurley Precision Instruments
Description: Use Gurley Precision Instruments Type AA Current Meters for fast, precise hydrological velocity measurements in conduits, streams or large bodies of water. The same durable, reliable design in self-contained models for any application: Price or pygmy type meters according
-
Supplier: Gurley Precision Instruments
Description: Price Type AA meters offer fast accurate measurements for all but the lowest flows. In the digital model a slotted hub extension rotates between a light-emitting diode and a photo-receptor. The pulses produced when the slot aligns with the LED and phototransistor are routed to the
-
Supplier: Litre Meter Limited
Description: High-Performance Multi-Point Mass Flow Meter System For Large Ducts & Stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. CE, CSA, ATEX, FM, IP65. With
- Pipe Diameter: 0.9842525 inch
- Operating Pressure: 1,015.2639 psi
- Media Temperature: 350.6 F
- Media Temperature Range: 350.6 F
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results,
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results,
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results,
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: ERDCO Engineering Corporation
Description: circuitry. These devices are magnetically coupled with the flow sensor. This results in complete isolation from the fluid stream.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 400 psi
- Media Temperature: -10 to 400 F
-
Supplier: KOBOLD Instruments, Inc.
Description: and Suspended Solids Optional Setpoint Switches, 4-20 mA with HART® or Profibus-PA Superior Dampening System for Very Stable Flow Readings Calibrations for Viscosity and Density Available The TSK series flowmeter employs a hinged flap (vane) in the flow stream. As the
- Media Temperature Range: -40 to 572 F
- Liquid Volumetric Flow Rate: 2.2014337695 to 6,604.3013085 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: -40 to 158 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1.5 to 200 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Frequency
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1.5 to 200 GPM
- Operating Pressure: 250 psi
- Electrical Output: Analog Current, Frequency
-
Description: gauging, salt velocity and floats, although they might be suitable under certain conditions, especially where the effect of tides only impedes and does not stop or reverse the passage of stream flow. These methods are described in detail in other International Standards. ISO
-
Supplier: CSA Group
Description: gauging, salt velocity and floats, although they might be suitable under certain conditions, especially where the effect of tides only impedes and does not stop or reverse the passage of stream flow. These methods are described in detail in other International Standards. ISO
Find Suppliers by Category Top
Featured Products Top
-
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Equipped with multiple user-friendly features to streamline the measurement process and allow for easy determination of stream velocities essential for measurements, the meter’s intuitive step-by-step user interface simplifies programming, delivers real-time data, and facilitates direct (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Gurley Price Meters - Available in headphones or digital styles, the Price Type AA meters offer fast, accurate measurements for all but the lowest flows. The headphone Model generates one click every rotation or one every five rotations of the (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
sizes from 0.5 to 120 inches. With its unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study Over long distances, the safest and most economic method of transporting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
electronics are located outside the process stream and are not subject to vibration from the manufacturing process. Plant Efficient Configurations Designed to fit into just about any existing process with minimal changes, the CentriFlow® Meter is available in two (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
basic good plumbing practice for common upstream obstructions and meter locations. straight run pipe length requirements. What happens if you use less run than recommended?. Remember first that a thermal insertion mass flow meter probe is a "point-velocity" device and is only as good
-
Leak Detection in Pipelines
a rotor assembly and pickup coil. The flowmeter measures velocity at a specific point in the fluid stream. Volumetric flow can be inferred provided the I.D. of the line is known. Accuracies can approach ±0.25% depending on the type of transmitter specified with the flowmeter.
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
fabrication techniques such as hot. embossing and injection molding. We consider mixing in four devices that are inspired by. the DEP-based devices in [20, 21]. A pressure drop is used to. drive the flow of two parallel deionized water streams. through the devices. One stream contains beads
More Information Top
-
Hydrodynamic Forces On Partly Buried Pipelines In Waves/Current
In the water flume, "Nixon Instrumentation Stream Flow Velocity Meter , Type 400, Model 403" propeller was mounted in the cross section, where the flow was not under the effect of the cylinder.
-
Vaulters lexicon physiotherapy
… the body mechanics; Etym: engl: body, body / mechanics, mechanism Bodyplethysmographie f (E body plethysmography); Syn: Ganzkörperplethysmographie; Körperplethysmografie; body-Plethysmographie; Körperplethysmographie; Körperplethysmografie; measurement by that the patient in a hermetically closed cabin sits and breathes through a breathing current speed meter (Pneumotachograph).
-
Hämotachometrische comments
That every kfinftige current speed knife of blood is only then of essential meaning, and science brings further when it measures Werthen not blos the average speed 87 but also the r h y t h mi sc h en V a …
-
Over a simplified Mikromethode to the determination of carbon and hydrogen in organic compounds
… come to a Vereinfaehung of the apparatus its Zubehfr the start of the gasometer, the pressure regulator yon PREGLmit and the MxmoTTEschen bottle a steel cylinder ftir Sa ~ erstoff with reducing needle and a current speed knife naeh FI ~ IEDRICH.
-
Over the cancellation distribution of some alkali halide phosphoruses and the quantum yield of the illumination on a KCl-phosphorus with Tl additive
The aIs light used quelle Qus, rzquecksilberlampe mul] unite te ~ endemic of energy ausreiehender to attainment by Kfihlung dutch to be loaded air flow high gleichmii ~ of igen ( speed knife in the tubular conduit).
-
Over the processing of current observations of more than fifteen days duration
T.S. and T.F. in meters , current speed and average error (M.F.) in cm / sea Be+ Betraehtung of results want we to use the results of the harmonisehen analysis for the Vergleieh aueh.
-
Prospective industrial applications of the one atmosphere uniform glow discharge plasma
Flow re-attachment by plasma actuators on a NACA 0015 airfoil at an angle of attack of 12 degrees, actuator electrode voltage V = 3.6 kV , driving frequency f = 4.2 kHz, stream flow velocity 2.6 meters /sec.
-
The filtering power of the plankton tube "shark" by different towing speed. A provisional communication
The Durchstrom dutch the shark " became modified Gul-£-III-samplers determined with 2 ammeters at towing speeds yon 2,5 to 8,5 kn on a Megstrecke yon 1 sm.
Indicates content that may require registration and/or purchase.