Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights 0-10 VDC Analog output to optional strip chart recorder for permanent record of pullingforce Switchable 120 VAC receptacle for chart recorder Application : For Deluxe Force Gauge Display : Analog Type : Strip Chart
- Data Acquisition: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Totalization furnishes integrated values at intervals of one hour and the total value for one day Zoom, zone, and auto range trace provides special traces Additional options: chart illumination, alarm relays, remote control, and RS485 communications Three-year warranty
- Data Acquisition: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many
- Data Acquisition: Chart Recorder
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Data Acquisition: Chart Recorder
-
Supplier: O. I. Analytical
Description: No Description Provided
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.5 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: OMEGA Engineering, Inc.
Description: data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. The virtual chart viewed on the web page is a JAVA™ Applet that records a chart over the LAN or Internet in real time. With the iTHX, there is no need to invest time and
- Temperature Measurement Range: -40 to 255 F
- Operating Temperature: -40 to 185 F
- Data Acquisition: Chart Recorder
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Data Acquisition: Chart Recorder, Datalogger / Recorder
- Features: DC Voltage, RTD, Strip Chart, Thermistor, Thermocouple
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Data Acquisition: Chart Recorder
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: Linseis Inc.
Description: 4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Data Acquisition: Chart Recorder
- Features: DC Voltage, Strip Chart
-
Supplier: Linseis Inc.
Description: Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Data Acquisition: Chart Recorder
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen AC Voltage Recorder, Voltage Range 0 to 500 VAC, Single Phase
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: AC Voltage, Strip Chart
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen AC Current recorder Current Range 0 to 300 Amps AC (current probe included)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: AC Current, Strip Chart
-
Supplier: CHINO Works America Inc.
Description: LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions
- Number of Plots: 10 #
- Analog Input Channels: 10 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: CHINO Works America Inc.
Description: The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: CHINO Works America Inc.
Description: EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Chart Recorder, Datalogger / Recorder
- Features: DC Voltage, RTD, Strip Chart, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 16 universal input channels Sample rates to 200 kHz per channel 10.4" display for real-time signals and post-capture data review 20
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: on the chart, even next to the pen. The wide, 200 mm (8") chart is capable of recording measurements from 1 mV full scale to 20 V. Chart speeds from 0.1 mm/min to 20 mm/sec (1 mm = 0.03937") are available. The electric pen lift function will automatically lift the pens if the
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Temperature Measurement Range: -40 to 167 F
- Humidity Measurement Range: 35 to 85 %
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: Sensitech, Inc.
Description: Ryan® Universal Transit Instrument (UTI) is a premium strip chart temperature recorder providing accurate and reliable temperature information coupled with full Trip Service support. With this industry standard recorder, you automatically receive 100% pre-shipment
- Operating Temperature: -20 F
- Data Acquisition: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: computer and its small size allows it to fit almost anywhere. The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder.
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, DC Voltage Input, Other Input
- User Interface: Computer Programmable
-
Supplier: Sensitech, Inc.
Description: Ryan® CR-1 is the low-cost, single-use strip chart temperature recorder rugged enough to meet the demands of in-transit distribution of perishable products. The CR-1 features Sensitech standards of accuracy and reliability in a low-cost temperature monitoring solution. It is
- Operating Temperature: -20 F
- Data Acquisition: Chart Recorder
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Fahrenheit Scale: -20 to 100 F
- Celsius Scale: -28 to 38 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Piezo-Metrics
Description: Bridge and Strain Data Loggers are designed for use with strain gauges, load cells, pressure transducers and in other civil engineering applications where the collection of strain data is required. These easy-to-use devices are an ideal solution for replacing costly strip chart
-
Supplier: ValueTronics International, Inc.
Description: interfaces. In addition, the standard Centronics printer port provides convenient hardcopy output in either tabular or strip-chart format. Voltage Monitor The SR630 can also be configured as a 16-channel DC voltmeter with full-scale ranges from 30 mV to 100 V (1 mV resolution). As a
- Data Acquisition: Datalogger / Recorder
-
Supplier: L&L Special Furnace Co., Inc.
Description: the optional nickel-chrome elements. The XLB is bench mounted. It features a spring loaded vertical lift plug door. The furnace shown has silicon carbide hearth, fan, and 100 mm strip chart recorder options.
- Process Temperature: 1,285 C
- Height: 9 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: Despatch - ITW EAE
Description: process timing functions. Recorders - 10 inch diameter round chart. Strip charts also available. Oxygen concentration management system to guarantee low oxygen concentrations and prevent heating until desired oxygen level is achieved, assuring optimal product results.
- Temperature Range: 104 to 1,000 F
- Capacity: 9 cubic feet
- Features: Alarms, Logging / Recorder Options, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: or a strip-chart ofjitter (standard deviation or Allan variance) values from successivemeasurements. Up to 250 strip-chart points, or histogram bins, can bedisplayed. Both histograms andstrip charts can be displayed on any oscilloscope with an X-axis input
-
Supplier: AMETEK Sensors, Test & Calibration
Description: multifunction workload coverage, enabling calibration of data loggers, strip chart recorders, multi-meters, handheld calibrators, and other industrial instruments. This is the cost-effective solution for your multiple calibration needs. Laboratory standard for electrical
- DC Voltage Range: 0.001 volts
- DC Current Range: 0.001 amps
- User Interface: Computer Interface, Digital Front Panel
- Calibration Signal: DC Current, DC Voltage
-
Supplier: ValueTronics International, Inc.
Description: including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Developments in measurement technology are opening new opportunities for the operation and management of both potable and wastewater treatment processes.
(read more)
Browse Data Loggers and Data Recorders Datasheets for ABB Measurement & Analytics -
CO2Meter launches "CM-1650" portable welding gas analyzer to ensure gases meet AWS standards
(read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
With the new fieldbus module ibaM-EIP-S-1G, iba AG extends its modular measurement system ibaMAQS with a powerful solution for the passive acquisition of EtherNet/IP communication in industrial networks.
(read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC -
MicroStrain by HBK is proud to announce a major milestone in its commitment to robotics and autonomous systems: PX4 drivers are now officially part of the main PX4 branch and support has been expanded to include the 3DM-CV7-INS and 3DM-CV7-GNSS/INS sensors.
(read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Vault™ ID Tags from McElroy give every stakeholder instant access to a comprehensive report for every fusion joint in your piping system.
(read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Create greater visibility in the Vault™ with account administration features
As part of McElroy’s ongoing efforts to innovate new features for the Vault™ interface we have recently introduced account administration features. This update to our account user interface increases visibility and creates linked accounts. Any account holder can see these changes...
(read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
To support engineers working within demanding industrial and metrological environments, HBK has created a portable device which simplifies complex set ups and helps maintain measurement accuracy across diverse systems - DA110 Handheld Indicator.
(read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Serving equipment owners and operators has always been rooted in McElroy’s commitment to quality, reliability, and continuous improvement.
That same philosophy has guided the evolution of the McElroy Equipment Inspection Program, which has grown from a channel partner–focused offering into a more accessible and powerful tool for the broader industry.
Originally...
(read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
McElroy unveils DataLogger® 8
FOR IMMEDIATE RELEASE
TULSA, Okla. — McElroy, the world’s premier designer and manufacturer of thermoplastic pipe fusion equipment, has announced the newest generation of its DataLogger® tablet.
Designed specifically for the demanding conditions of job sites around the world, the DataLogger® 8 combines...
(read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Intelligent monitoring systems, such as the iba system for data acquisition and analysis, support maintenance teams, who are often working under tight time constraints, by detecting emerging issues early on and enabling preventive maintenance actions.
(read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC
Conduct Research Top
-
Advantages of PC-Based Data-Logging
The earliest form of recording data involved manually taking measurements, recording them to a written log, and plotting them on graph paper. In the late 19th century, this process was automated with the use of strip chart recorders that mechanically recorded measurements onto paper. Strip chart
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
The owner or operator must continuously record the output from the bag leak detection system using electronic or other means (e.g., using a strip chart recorder or a data logger.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Results of analyses register as peaks on a strip chart recorder .
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-15] 0...
Opacity meters, chassis dynamometers, photo tachometers and strip chart recorders must be approved by the Division.
-
http://dspace.mit.edu/bitstream/handle/1721.1/31105/50658050-MIT.pdf?sequence=2
Linseis L2200 strip chart recorder frequency response calibration data .
-
Designing Equipment To Test A Multiple Channel Fiber Optic Block
The photo- cell responses were recorded on a strip chart recorder .
-
Titanium Metal Powder Production by the Plasma Quench Process
Strip Chart Recorder .
-
ETS-1 console operations manual. Lead instrumentation engineer LIE
MONITORS GRAPHIC PANELS AND STRIP CHART RECORDERS .
-
A neuromuscular monitoring system based on a personal computer
The com- puter controls timing of the nerve stimulator output, initiates data acquisition, and adjusts the paper speed of the strip chart recorder .
Indicates content that may require registration and/or purchase.