-
Supplier: Airlink Transformers
Description: CBS2000 - Conditioning Balanced Power Supply 2000VA 230v to 230v CTE Three UK sockets Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise
- AC Input Voltage: 230 volts
- AC Output Voltage: 230 volts
- AC Output Power: 2,000 VA
- DC Output Current: 8.6 amps
-
Supplier: Advantech
Description: power supply, no wiring installation needed Easy settings with user friendly interfaces on WISE Studio utility ISO 10816 and ISO 20816 compliant Support wide temperature -20 ~ 80 °C (Battery-powered) IP66 enclosure design
-
Supplier: Teledyne LeCroy
Description: a variety of formats (CSV, Matlab and Touchstone) which can be easily which can be easily used in tools like SI-Studio, Matlab or other simulation programs. Controlled Impedance Traces on Printed Circuit Boards (PCB) Due to increasing clock rates in high speed digital systems the necessity of
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Teledyne LeCroy
Description: a variety of formats (CSV, Matlab and Touchstone) which can be easily which can be easily used in tools like SI-Studio, Matlab or other simulation programs. Controlled Impedance Traces on Printed Circuit Boards (PCB) Due to increasing clock rates in high speed digital systems the necessity of
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Haida International Equipment Co., Ltd.
Description: the work of indoor temperature uniformity. User's Manual 1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground. 2. when power use, should not be touched by hand electrical
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Softing Industrial Automation GmbH
Description: With epGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Ethernet/IP. With epGate PA the engineering costs can be reduced since it re-uses existing power conditioners in technology upgrade projects. It enables configuration, parameterization and plant asset
- Number of Ports: 2 #
- Network Equipment: Gateway
-
Supplier: Softing Industrial Automation GmbH
Description: With epGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Ethernet/IP systems. With epGate PB the engineering costs can be reduced since it re-uses existing power conditioners in technology upgrade projects. It enables configuration,
- Number of Ports: 2 #
- Network Equipment: Gateway
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: overheating Power supply:110V, 60HZ Chamber structure: The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa. Large area of visible glass door, easy to observe the test specimens in the testing chamber The
- Configuration: Floor Mount
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 891. 1.13 Equipment intended to supply automatic illumination, power, or both, to critical areas and equipment essential to safety of human life is covered by the Standard for Emergency Lighting and Power Equipment, UL 924. 1.14 Control equipment for use with swimming pools and spas is
-
Supplier: ValueTronics International, Inc.
Description: User-definable math using MATLAB, Visual Studio and Excel Optional analysis for memory, advanced jitter, serial data, power and Wideband RF Key Protocol Features: Trigger and decode options for mid-speed (100 Mb/s to 1 Gb/s) buses Trigger and decode options for low-speed (<10 Mb/s)
- Bandwidth: 2,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
with ease and leaves no trace of heat or burns. That’s why it’s so popular in places like schools, art studios, laboratories, and big industries, where precision and order are essential. Great Benefits: No dust clouds while cutting. No heat or smoke marks (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
guitar pickups / mics interference - Self Help Forums
Are you using a power conditioner on the all studio equipment?
-
guitar pickups / mics interference - Self Help Forums
Are you using a power conditioner on the all studio equipment?
-
http://dspace.mit.edu/bitstream/handle/1721.1/50110/463455170-MIT.pdf?sequence=2
In my own home, the volt meter on a power conditioner used for my small music studio regularly reads as low as 115 volts at peak periods, and 125 volts or greater during low-usage periods, and is designed to shut down …
-
Shopping In Heaters - Big Bruin
SPT WA8022S - Spt 8,000btu Energy Star Window Air Conditioner Perfect for cooling down a single room or studio - Window kit supplied for left and right side of … … dBA- Voltage - 115V- Frequency - 60Hz- Amps - 6-2- Input power - 708W SKU: RTL97133 Rated …
-
Shopping In Heaters - Big Bruin
SPT WA8022S - Spt 8,000btu Energy Star Window Air Conditioner Perfect for cooling down a single room or studio - Window kit supplied for left and right side of … … dBA- Voltage - 115V- Frequency - 60Hz- Amps - 6-2- Input power - 708W SKU: RTL97133 Rated …
-
Shopping In Heaters - Big Bruin
SPT WA8022S - Spt 8,000btu Energy Star Window Air Conditioner Perfect for cooling down a single room or studio - Window kit supplied for left and right side of … … dBA- Voltage - 115V- Frequency - 60Hz- Amps - 6-2- Input power - 708W SKU: RTL97133 Rated …
-
The London television service
The Baird transmitter was housed in a hall on the ground floor beneath the Baird studio . It consisted of five main units: (1) the master oscillator; (2) the intermediate amplifier; (3) the final amplifier; (4) the conditioner ; (5) the synchronizing modulator; (6) the vision modulator; (7) the power supplies; and (8) the evacuation and water systems.
-
Shopping In Power Line Conditioners - Big Bruin
… Ground Leakage protection - AC Power, USB - 110 V AC Input) Designed for the most critical, ultra-low noise installations, the P-2400 IT is a symmetrically balanced power conditioner , providing unparalleled AC noise … … 100% isolation from the power grid for the lowest … … 50 dB of differential-mode noise reducti on for recording, mastering, and broadcast studios , or anywhere noise …
-
Shopping In Power Line Conditioners - Big Bruin
… Ground Leakage protection - AC Power, USB - 110 V AC Input) Designed for the most critical, ultra-low noise installations, the P-2400 IT is a symmetrically balanced power conditioner , providing unparalleled AC noise … … 100% isolation from the power grid for the lowest … … 50 dB of differential-mode noise reducti on for recording, mastering, and broadcast studios , or anywhere noise …
Indicates content that may require registration and/or purchase.