-
Supplier: Accuris
Description: Styrene-Ethylene/Butylene-Styrene
-
Supplier: Accuris
Description: Styrene-ethylene/butylene-styrene
-
Supplier: Dynasol Elastomers
Description: Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/Styrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
-
Supplier: Scientific Polymer Products, Inc.
Description: 29% Styrene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible Cord Jacketing Industrial Cable Insulation Terminal Cable
- Tensile Strength (Break): 1,400 psi
- Melt Flow Index (MFI): 31 g / 10 minutes
- Process Type: Extrusion Grade Resin
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Accuris
Description: Thermoplastic Elastomer Based on Styrene-Ethylene/Butylene-Styrene, Modified
Polystyrene Resins and Styrene Copolymers
(52 Companies)
Polymers and Plastic Resins
(880 Companies)
Monomers, Intermediates, and Base Polymers
(260 Companies)
Thermoplastics and Thermoplastic Resins
(590 Companies)