-
Supplier: Accuris
Description: Styrene Maleic Anhydride Copolymer
-
Supplier: Scientific Polymer Products, Inc.
Description: 50 mole% Styrene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Accuris
Description: Styrene Maleic Anhydride - Expandable Copolymer
-
-
Supplier: Accuris
Description: Styrene-Maleic Anhydride-Copolymer with Glass Fibres
-
Supplier: Accuris
Description: Styrene Maleic Anhydride - High Impact, Copolymer
-
Supplier: Scientific Polymer Products, Inc.
Description: 50 mole% Styrene, contains 10-15% monomethyl ester
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: ASTM International
Description: This specification covers styrene-maleic anhydride materials suitable for molding and extrusion. It does not however apply to alloys or blends of styrene-maleic anhydride materials with non-elastomeric thermoplastics. The materials shall be conditioned and
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the free acidity present in styrene-maleic anhydride resins. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish
-
Supplier: Scientific Polymer Products, Inc.
Description: 25% Maleic anhydride
- Viscosity: 30 cP
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers styrene-maleic anhydride materials suitable for molding and extrusion. It does not however apply to alloys or blends of styrene-maleic anhydride materials with non-elastomeric thermoplastics. The materials shall be conditioned and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the phthalic anhydride content (Note 1) of alkyd resins and resin solutions, including those containing styrene. Note 1-This test method is not applicable for the determination of phthalic anhydride in alkyd resins containing
-
Supplier: Kraton Polymers LLC
Description: Kraton FG polymers are SEBS polymers with maleic anhydride (MA) grafted onto the rubber midblock. The commercial Kraton FG polymers have 1.0 to 1.7 wt. % MA grafted onto the block copolymer. The MA grafting improves the adhesion to nylon, polyester, ethylene vinyl alcohol, aluminum,
- Viscosity: 5,000 cP
- Melt Flow Index (MFI): 5 g / 10 minutes
- Features: Other
- Chemical System: Styrene Copolymer (SIS / SBS)
Find Suppliers by Category Top
More Information Top
-
Polymer Blends Handbook
Styrene maleic anhydride , SMA/PET alloys .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
SMA styrene maleic anhydride .
-
Handbook of Paper and Pulp Chemicals
SMA styrene maleic anhydride .
-
Synthesis and characterization of alkali‐modified styrene‐maleic anhydride copolymer for dispersion of TiO 2
Styrene maleic anhydride is an important functional copolymer, as anhydride groups on backbone chain can react with other reagents such as alcohols, amines, water, etc. to pro- duce their derivatives.
-
Styrene and p-Methylstyrene and Polymers
Poly( Styrene Maleic Anhydride ) ..............
-
Polymer Blends Handbook
An alloy based on PVC and SMA ( styrene maleic anhydride ) mixed with other transparent PVC compounds produces a material that allows clear PVC to be microwaved without becoming sticky by withstanding exposure to temperatures up to 110°C for 30 min.
-
Cytotoxicity of three maleic anhydride copolymers and common solvents used for polymer solvation
2004) Modification of LLDPE using esterified styrene maleic anhydride copolymer: Study of its properties and environmental degradability.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
SMA styrene maleic anhydride .
-
Handbook of Textile Processing Chemicals
SMA styrene maleic anhydride .
-
New polymers from plant oil derivatives and styrene‐maleic anhydride copolymers
Abstract In this study, styrene maleic anhydride copolymer (SMA2000, Styrene : Maleic Anhydride 2 : 1) is grafted and/or crosslinked with epoxidized methyl oleate, epoxidized soybean oil, methyl ricinoleate (MR), castor oil (CO), and soybean oil diglyceride.
Indicates content that may require registration and/or purchase.