-
Supplier: IBT Industrial Solutions
Description: CONDENSATE PUMPS These pumps typically utilize the centrifugal design. Submersible pumps are available in manual or automatic operation and are capable of handling some solids. Condensate pumps automatically evacuate accumulated liquid from a
- Features: Centrifugal Pumps, Condensate Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: KSB AG
Description: Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems.
- Horsepower: 536.088153961128 HP
- Maximum Discharge Flow: 30.820066666666666 to 1,585.032 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 392 F
-
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design.
- Horsepower: 2.412396692825076 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: KSB AG
Description: Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 221 F
- Water Temperature: 221 F
-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that best efficiency
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps
- Discharge Size: 16 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps
- Discharge Size: 16 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Condensate pump parallel flow problem.
We've two submersible 3 stage condensate pumps installed at condenser of condensing steam turbine.
-
CR4 - Thread: Parallel Operation of Pumps
We've two submersible 3 stage condensate pumps installed at condenser of condensing steam turbine.
-
tig torch question
zkociolek I'd stay away from the condensate pump units, there are plenty of cheap submersibles on ePay, and you get a lot better performence from a submersible than you do from the mini sump pumps in the condensate units.
-
CR4 - Thread: High Temp Sump Pump
Electrically-powered pumps designed for steam condensate are readily available, though submersible ones are practically unknown.
-
Federal Register > Friday, January 20, 2012 > [77 FR 2957] Application for Manufacturing Authority, Liberty Pumps, Inc. (Submersible and Water Pumps), Bergen, ...
The facility is used for the manufacturing of submersible and water pumps , including drain pumps, effluent pumps, condensate pumps, and sewage pumps.
-
Reconciliation of Fracture Performance and Fracture Geometry with Design
Gas condensate wells flow naturally, while oil wells are operated with Electrical Submersible Pumps (ESPs).
-
Little Giant 1-ABS Condensate Removal Pump (550521) at PlumberSurplus.com
Totally submersible pump with built-in, advanced mechanical switch that automatically triggers operation when condensate in the pan or reservoir reaches a preset level.
-
New Engineering Tool Guides Submersible Pump Selection For Groundwater Remediation And Landfill Pumping
Ann Arbor, MI — A new free website helps environmental project managers and engineers choose the most effective, economical submersible pumps for a broad spectrum of groundwater remediation, landfill leachate and methane condensate pumping applications.
-
11.22.06 Engineering Tool Guides Submersible Pump Selection For Landfill Pumping
A new free website helps environmental project managers and engineers choose the most effective, economical submersible pumps for a broad spectrum of groundwater remediation, landfill leachate and methane condensate pumping applications...
-
Handbook of Corrosion Inhibitors
Cronox Film-Plus [Baker Petrolite http://www.bakerhughesdirect.com/] Uses: Batch treatment corrosion inhibitor for in both oil and gas wells, includ- ing rod-pumped oil wells, submersible - pumped or gas lifted oil wells and high pressure, high temperature gas/ condensate wells .
Indicates content that may require registration and/or purchase.