-
Supplier: Grundfos Pumps Corporation
Description: led away through pipes of a relatively small diameter. The pumps are available with or without control box and level switch. Pumps without control box must be connected to a separate pump controller with motor starter.
- Pump Type: Submersible Pumps
-
Supplier: Instrumentation Northwest, Inc.
Description: internal program that is input through a Redi-Flo Status Box. This is programmed via a hand-held R100 Infrared Remote or via Windows based PC Tool software. Operation parameters can be changed on the fly without pump shutdown. A single remote can be used to program several
- Pump Type: Sampling Pumps
-
Supplier: KSB AG
Description: Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: UL Standards & Engagement
Description: following UL Standards: a) Underwater Luminaires and Submersible Junction Boxes, UL 676; b) Swimming Pool Pumps, Filters, and Chlorinators, UL 1081; c) Electric Water Heaters for Pools and Tubs, UL 1261; d) Personal Hygiene and Health Care Appliances, UL 1431 (professional hydrotherapy
-
Supplier: UL Standards & Engagement
Description: Fountains. Reference the Standards for Motor-Operated Water Pumps, UL 778, Underwater Luminaires and Submersible Junction Boxes, UL 676 and Industrial Control Panels, UL 508A. g) Portable power distribution equipment. Reference the Standard for Portable Power-Distribution
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
Find Suppliers by Category Top
Featured Products Top
-
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Pump Stations superior to submersible pumps. No confined space entry All pumps, valves, controls and piping located at ground level. Routine O&M tasks like pulling a pump to change a pump seal or impeller can be completed without costly contractors or pump (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Submersible Pump Control Boxes - Grainger Industrial Supply
• Submersible Pump Control Boxes .
-
FRANKLIN Pump Control Box,1/2hp - Pump Control Boxes - 4P842|280104-49 - Grainger Industrial Supply
• Submersible Pump Control Boxes (60 .
-
DAYTON Motor/Pump Control Box, 120/208/240V - Pump Control Boxes - 2PZG3|2PZG3 - Grainger Industrial Supply
• Submersible Pump Control Boxes (60 .
-
FRANKLIN Motor Control Box - Pump Control Boxes - 2PC15|28230181 - Grainger Industrial Supply
• Submersible Pump Control Boxes (60 .
-
DAYTON Motor/Pump Control Box, 120/208/240V - Pump Control Boxes - 2PZG7|2PZG7 - Grainger Industrial Supply
• Submersible Pump Control Boxes (60 .
-
Control Boxes, Submersible Pump - Grainger Industrial Supply
• Control Boxes , Submersible Pump .
-
1 Pumps - Grainger Industrial Supply
• Motor and Pump Control Box , Submersible , Motor/Pump 1 HP, 1 Phase, 230 Voltage, 9.8 Amps, Enclosure Type 3R, Height (In.) 8 7/16, Width (In.) 4 13/16, Depth (In.) 2 13/16, Control Box Type CSIR, Mounting Pole/Wall, Accepts Up to #10 …
-
Grainger.com
• Motor and Pump Control Box , Submersible , Motor/Pump 1 1/2 HP, 1 Phase, 230 Voltage, 11.5 Amps, Enclosure Type 3R, Height (In.) 9 5/16, Width (In.) 8, Depth (In.) 5 13/16, Control Box Type CSCR, Mounting Pole/Wall, Accepts Up to #2 …
-
$300-$400 Pumps - Grainger Industrial Supply
• Motor and Pump Control Box , Submersible , Motor/Pump 2 HP, 1 Phase, 230 Voltage, 13.2 Amps, Enclosure Type 3R, Height (In.) 9 5/16, Width (In.) 8, Depth (In.) 5 13/16, Control Box Type CSCR, Mounting Pole/Wall, Accepts Up to #2 AWG …
-
Hydrogeology Field Manual, Second Edition > Pumping Tests
Submersible pumps are wired to control boxes that are then plugged into the generators with 110-, 220-, or 440-V outlets.
Indicates content that may require registration and/or purchase.