Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZyXEL Communications, Inc.
Description: The IES-1000 also offers businesses subscribers IP connectivity, VPNs, VLANs, high-quality video conferencing and legacy service interconnection with bandwidth up to 24Mbps per port. Moreover, it supports ATM-based 2-port bonding to provide even higher bandwidth to distant customers. The
- Network Equipment: Gateway
-
Supplier: Nexperia B.V.
Description: Antenna protection Radio Frequency (RF) protection 10/100/1000 Mbit/s Ethernet FireWire Asymmetric Digital Subscriber Line (ADSL) High-speed data lines Subscriber Identity Module (SIM) card protection Computers, peripherals and printers Cellular handsets and
- VR: 5 volts
- Diode Applications: Protector
-
Supplier: Nexperia B.V.
Description: low diode capacitance: Cd = 2 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines Subscriber Identity Module (SIM) card protection Cellular
- VR: 5 volts
- IR: 0.1 mA
- Tj: 150 C
- Diode Applications: Protector
-
-
Supplier: Nexperia B.V.
Description: of one line ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) Ultra low diode capacitance: Cd = 2 pF Very low leakage current: IRM = 1 nA Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines Subscriber Identity Module (SIM)
- VR: 5 volts
- IR: 0.1 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Littelfuse, Inc.
Description: These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory
- IH: 120,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory
- IH: 120,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory
- IH: 120,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory
- IH: 120,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: ZyXEL Communications, Inc.
Description: 48-port and 72-port ADSL2+ line cards that provide subscribers with asymmetric transmission bandwidths of up to 25 Mbps/2.4 Mbps, the 48-port SHDSL.bis line card with symmetric transmission bandwidth of 5.69 Mbps per port, the 24-port and 48-port VDSL2 line
- Network Equipment: Gateway
-
Supplier: ZyXEL Communications, Inc.
Description: 72-port ADSL2+ line cards that provide subscribers with asymmetric transmission bandwidths of up to 25 Mbps/2.4 Mbps, the 48-port SHDSL.bis line card with symmetric transmission bandwidth of 5.69 Mbps per port, the 24-port and 48-port VDSL2 line cards
- Network Equipment: Gateway
-
Supplier: GL Communications, Inc.
Description: message content. This flexibility ensures that the ISDN emulator will communicate with the system under test. It's even possible to emulate a complete ISDN connection (switch to subscriber) all in the same PC with a dual interface card. Main Features: Nearly all ISDN standards
- Network Protocol: ISDN
-
Supplier: Ericsson, Inc.
Description: network functions. This simplifies operations and reduces the cost of ownership. The Ericsson SSR 8000 family comprises Smart Services Routers in three sizes, which are tailored to different scaling needs. The SSR 8020 provides 20 slots for line or services cards, the SSR 8010 provides
- Network Equipment: Router
-
Supplier: ZyXEL Communications, Inc.
Description: virtually non-blocking interconnections from the subscriber ports to the network interface ports in most environments and application scenarios. Completed Ethernet VLAN and multicast functions The VES-1616FE-55A provides Ethernet VLAN features for both security and performance
- Network Equipment: Gateway
-
Supplier: GL Communications, Inc.
Description: digital user network interface over regular phone lines, instead of dedicated and isolated user-network interfaces. ISDN is an integrated solution for providing basic telephony and data services, and additional supplementary telephony services. ISDN services are grouped in three
- Network Protocol: ISDN
-
Supplier: GL Communications, Inc.
Description: decoding of Ethernet-based protocols (across Aquinter and Aquater interfaces), ATM based protocols (across Ater interface), & HDLC based protocols (across A interface). Allows customized filtering/searching of the captured data (real-time/offline) by setting various parameters
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: calls on the public switched telephone network (PSTN) including subscriber lines like 2wire local loops, on trunks between central offices (CO), and on access trunks such as PBXs. Typical CAS signaling methods are: Loop Start, R1, MFC-R2, SS5, Sweden P7, FGD, and other variants of
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
control technology in the MPiec line, plus control for 62 axes of motion and up to 8 slots for option modules. Looking for motion control that can change and grow as readily as your machines do? Move to the MP3300iec by requesting a quote today. (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
JAE Electronics is a global leader in the design and manufacture of connectors, user interface devices, and aviation electronics. It is recognized for its innovative technologies in developing fine pitch board-to-board, board-to-cable, FPC, memory card (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
No dedicated interface card or proprietary driver installation required Easily connects through standard Ethernet (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
No dedicated interface card or proprietary driver installation required Easily connects through standard Ethernet (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
-bus architecture over standard network cable connection Supports hot disconnection and reconnection without data loss No dedicated controller cards or special drivers required Windows-based graphical user interface for intuitive operation (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
with where and how the return-drain wire is connected to the driving circuit board. The main circuit card that supports chips, storage and processors will have some critical layout considerations. Signal routing on the board and especially ground lines can be critical elements and will (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Routers & Hubs
: Network Interface Cards Routers and hubs usually have multiple LEDs that indicate data transfer activity, transfer speed and other information. Check out your manual to learn more about your device s lights. To determine whether your cable modem is the problem, you ll need to reset it. If your
More Information Top
-
Fundamentals of Telecommunications 2nd Edition
The basic service it provides is POTS using a typical subscriber line interface card (SLIC).
-
Satellite Communications Systems: Systems Techniques and Technology 5th Edition Complete Document
Subscriber Line Interface Card Satellite based Master Antenna for TV .
-
Summa Four
0x1 Subscriber Line Interface Card (SLIC-2) .
-
Negative optical feedback correction for the extended range of distortions
Furthermore, costly upgrades to the switching fabric of the cental offices and the subscriber line interface cards are required to accommodate demsnds imposed on the infrastructure by XDSL services versus Gbread aad butter'' commercial telephony.
-
SOPC based Network enabled Voice Codec Unit
Subscriber Line Interface Card (SLIC) is being used between the telephone and the Codec in order to provide the necessary line conditions to the conventional handset.
-
INEDAC project: a tool to calculate interconnection tariff based on a bottom-up method
These values allows to assign not only the corresponding switches and interconnection facilities detached into the different elements of a switching system like subscriber line interface card SLIC, switchers and .
-
A dual-antenna phase-array ultra-wideband CMOS transceiver
From 1991 to 1993 he worked at Nortel in San Diego, CA, where he was engaged in the product develop- ment of subscriber line interface cards in telephone net- works.
-
Power ICs in the saddle
SLIC: the subscriber - line interface card used in telecommunication systems.
-
A Dual-Antenna Phased-Array UWB Transceiver in 0.18-μm CMOS
From 1991 to 1993, he worked at Nortel, San Diego, CA, where he was engaged in the product development of subscriber - line interface cards in telephone networks.
-
Digital switch digitalks
When required, for example, as a result of a subscriber dialing error, the respective announcement channel is connected through the switchingnetwork to the sub- scriber ’s interface line card .
Indicates content that may require registration and/or purchase.