Products/Services for Subsea Hydraulic Hose

  • Hydraulic Hose-Image
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Quick Couplers-Image
    Quick Couplers - (558 companies)
    Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing...
  • Reels-Image
    Reels - (623 companies)
    ...is required to rewind the hose or cable. For electric, hydraulic, and pneumatic rewind reels a motor drives the rewinding of the reel. A spring rewind reel uses an internal spring to rewind the wheel. Features common to reels are portable and collapsible...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    ...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose...
  •  
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Hose Reels - (408 companies)
    ...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor...
  •  
    Hose Crimpers - (57 companies)
    ...are used for more demanding applications such as industrial hose crimping, metal forming, shop floor production runs, and machine shop maintenance. Hydraulic hose crimping and pneumatic hose crimping equipment for automotive and aerospace applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.