Products/Services for Sulfated Zirconia Catalyst
-
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...Material / CompositionShape / Form
-
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives. Catalysts and initiators are chemicals used to start, promote... -
Crucibles - (161 companies)Crucibles are vessels used to melt and process materials at high temperatures. -
Zirconium Oxide and Zirconia Ceramics - (90 companies)Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina. How to Select...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Oxide Ceramics - (199 companies)Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
-
Selective Catalytic Reduction (SCR) Systems - (72 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems...
-
Acrylic Adhesives and Acrylate Adhesives - (197 companies)...with a suitable catalyst. Acrylic adhesives and acrylate adhesives cure through a free radical mechanism. While they are usually supplied in a two-component form, they do not typically require mixing. The catalyst, accelerator, or hardener can be applied...
-
Inorganic Chemicals and Compounds - (901 companies)...chlorate. sodium hydroxide. sodium silicate. sodium sulfate. sulfuric acid. titanium dioxide. All of these chemicals and compounds have application in every aspect of the chemical industry-including catalysts, pigments, surfactants, coatings, medicine...
-
Specialty Ceramics - (142 companies)Specialty ceramics include nitrides, borides, carbon, zirconia, rare earth oxide (REO) materials and silicides as well as other specialized non-metallic compounds. How to Select Specialty Ceramics. Specialty ceramics include nitrides, borides...
Product News
-
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
SST Sensing Ltd.
Zirconia Oxygen Sensor System The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring applications. Designed for dependable operation in demanding environments, the system supports efficient oxygen analysis in furnaces, boilers, and industrial heating equipment. Its integrated design simplifies installation and enables... (read more)Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Zirconia Ceramic Necking Dies Manufactured from yttria-stabilized tetragonal zirconia polycrystal,the ceramic die combines high mechanical strength,excellent wear resistance and a precision polished working surface.It helps aluminum can manufacturers maintain stable neck geometry,reduce surface defects and extend tooling service life under demanding multi stage necking operations. The dies can be customized according to can diameter,neck profile, production equipment and forming stage requirements. Why Choose INNOVACERA... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Sensore Electronic GmbH
Zirconia Oxygen Sensors Sensore 's trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations --from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas generators, environmental chambers, and other controlled atmosphere environments. Utilizing zirconia technology, Sensore 's trace oxygen sensors provide long-term stability, fast response times, and minimal drift... (read more) -
Insaco, Inc.
ZIRCONIA vs. MACOR Zirconia Toughened Alumina (ZTA). Alumina (Al2O3) is one of the most widely specified, general-purpose technical ceramics. All aluminas are very hard and wear resistant, with high compressive strength even against extreme temperatures and corrosive environments. Aluminas are also excellent electrical insulators and are gas tight. Blends of zirconia with alumina such as ZTA have a performance combination that is tougher than alumina alone, but with improved hardness, strength and thermal... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Zirconia Ceramic Parts for Precision Applications Zirconia Ceramic Parts: Superior Strength and Precision for Engineers. Zirconia ceramics are renowned for their exceptional mechanical properties, including high strength, hardness, wear resistance, and corrosion resistance. These features make zirconia ceramic parts highly suitable for demanding industrial applications requiring durability and precision. Additionally, their good toughness and low thermal conductivity enable engineers to achieve enhanced performance in environments with thermal... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Top Seiko Co., Ltd.
Zirconia exhibits excellent mechanical properties Zirconium Dioxide, commonly known as Zirconia, is a high-performance ceramic material which exhibits excellent mechanical properties such as high hardness and fracture toughness. This makes zirconia ideal for a variety of wear resistance applications. It is difficult to manufacture zirconia in large sizes compared to other oxide materials like alumina. In addition, zirconia is a relatively expensive material, and its use is usually limited to small parts / components which require high bending... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
High Temperature Magnesia Stabilized Zirconia INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good themal shock resistance. it has a clean melt at temperatures above 1900 'C and above and is specially manufactured for melting superalloys and precious metals. its superior thermal shock resistance to temperatures reaching up to 2200... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
SST Sensing Ltd.
Zirconia Oxygen Sensor Probe Kit The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O? measurement. Suitable for combustion control and industrial process monitoring, the probe kit supports effective oxygen measurement in furnaces, boilers, and heating systems. Its robust design and reliable performance make it a practical... (read more)Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Fountyl Technologies Pte. Ltd.
High-Strength Zirconia for Wear Applications Engineers face challenges when selecting materials for high-wear and high-temperature applications. Many conventional ceramics lack the combination of toughness, wear resistance, and thermal stability required for reliable industrial performance. Our zirconia (ZrO?) ceramics overcome these limitations with exceptional properties: High mechanical strength and fracture toughness for durable components. Excellent wear and heat resistance, suitable for bearings, seals, sand mill accessories... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.