-
Supplier: Pavco, Inc.
Description: Pavsalts F - is a free-flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. Pavsalts F contains fluorides to easily remove oxide and scale. The fluoride will also facilitate the reactivation of nickel.
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Surface Treatment
- pH: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: Pavco, Inc.
Description: PavSalt AC - is a free flowing dry acid that can be used in place of Sulfuric Acid in pickling processes.
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Surface Treatment
- pH: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: Chemetall
Description: Gardacid P 4462/1 is a sulfuric acid-based acid pickle designed to remove rust and scale from steel. It provides some cleaning and produces very little sludge or scale.
- Type: Cleaner / Cleaning Agent, Etchant / Pickle, Rust / Corrosion Remover, Surface Treatment
- pH: Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
-
Supplier: Chemetall
Description: PC 10 inhibits sulfuric acid pickling solutions from attacking sound metal. By preventing over pickling, metal loss is reduced and the life of the acid bath is prolonged. Plus, the controlled foam blanket reduces fumes and ensures better rinsing.
- Type: Surface Treatment
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-IC DEOXIDIZER process primarily utilizes two liquid products, BONDERITE C-IC DEOXIDIZER 6MU AERO ACID DEOXIDIZER and BONDERITE C-IC DEOXIDIZER 16R AERO ACID DEOXIDIZER. These are added to either dilute nitric acid or dilute sulfuric acid to produce an
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: Highly concentrated High detergency DfE approved wetting and solvent system Can be used as a burnishing compound Removes light rust and scales Readily dissolves metallic soaps Contains no mineral acids No chloride Non-fuming Safer than sulfuric acid No citric acid or
- Concentration (As Used, by Volume): 5 to 10 %
- Industry Applications: Other
- Temperature (As Used): 170 F
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: Chemetall
Description: Gardacid P 4462/1 is a liquid sulfuric acidic pickling product used to remove laser and plasma cutting scale and rust from ferrous substrates. Gardacid P 4462/1 can also be used to clean and etch aluminum substrates. A fluoride additive is sometimes used with aluminum. The
- Type: Etchant / Pickle, Rust / Corrosion Remover, Surface Treatment
- pH: Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: Technic, Inc.
Description: Blend of dry acid salts for replacement of sulfuric and hydrochloric acid for pickling metals prior to electroplating.
- Industry Applications: Semiconductor Wafer / Cleanroom
- Type: Etchant / Pickle
-
Supplier: Chemetall
Description: PC 10 is a liquid material, designed to inhibit sulfuric acid pickling solutions from attacking sound metal. By decreasing the iron build-up in the pickling bath, PC 10 reduces acid consumption by as much as 30% to 40%. By preventing over pickling, metal loss is reduced and the
- Applications: Cleaners / Disinfectants
-
Supplier: CHEMEON Surface Technology, LLC
Description: a non-iron, granular oxidizer that is added to sulfuric acid and/or nitric acid to produce an effective deoxidizer for all wrought alloys and some castings. Used at 2-8 oz/gal with 6-10% v/v sulfuric acid, or 3-5% sulfuric acid plus 3-5% nitric
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 6 to 10 %
- Type: Cleaner / Cleaning Agent, Specialty / Other
- pH: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: CHEMEON Surface Technology, LLC
Description: a non-iron, peroxide based, liquid oxidizer to which the customer adds acid to produce an effective deoxidizer for all wrought alloys and some castings. Used at 2-3% v/v with 6-10% v/v sulfuric acid at room temperature for 1 to 10 minutes.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 6 to 10 %
- Type: Cleaner / Cleaning Agent, Specialty / Other
- pH: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: -free assembly reflows. Ideally suited for press-fit technology, backplanes, and fine-pitch applications, ORMECON CSN Classic processes can be operated with either MSA or sulfuric acid-based systems, offering the most flexible immersion tin plating solutions in the industry. The robust
- Industry Applications: Electrical / Electronics
- Type: Cleaner / Cleaning Agent, Surface Treatment
-
Supplier: Image Supply, Inc.
Description: An inhibited, denatured sulfuric acid drain opener, quickly dissolves grease, hair, paper, food, rags, and other organic obstructions. 93% Sulfuric Acid. 32 oz., 12/cs
-
Supplier: New Pig Corporation
Description: Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads; dispenser box is easy to store. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight; pads come in
- Length: 20 inch
- Mat Type: Absorbent
- Width: 15 inch
-
Supplier: New Pig Corporation
Description: Heavyweight 30" x 150' 1 roll Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent mat roll. Clean up big leaks and spills of hazardous liquids in chemical storage areas, on workbenches, counters and shelves with our wide heavyweight
- Length: 1800 inch
- Mat Type: Absorbent
- Width: 30 inch
-
Supplier: New Pig Corporation
Description: acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning
- Length: 20 inch
- Mat Type: Absorbent
- Width: 15 inch
-
Supplier: New Pig Corporation
Description: , bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used
- Length: 20 inch
- Mat Type: Absorbent
- Width: 15 inch
Find Suppliers by Category Top
Featured Products Top
-
Branch Environmental supplies custom built pollution control equipment for industry. Our air pollution control equipment can clean up acids, organics, aerosols and mist to meet any emission control standards. Our equipment is also used for water treatment, including removal of volatile organics, ammonia and other gases. (read more)
Browse Scrubbers Datasheets for Branch Environmental Solutions -
Effectively Cleaning Harmful Gases & Odors from Industrial Air Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers, often called (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Effectively Cleaning Harmful Gases & Odors from Industrial Air Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers, often called Gas (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Resistance – Resistant to nearly all corrosive chemicals, including sulfuric acid, hydrochloric acid, nitric acid, and caustic solutions. • High Temperature Resistance – Maintains stable performance under elevated temperatures and harsh (read more)
Browse Petri Dishes Datasheets for Jinshiling (Heyuan) Technology Co., Ltd. -
Effectively Cleaning Harmful Gases & Odors from Industrial Air Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
resistant, it is as flexible as rubber and handles a wide variety of chemicals, gases, and liquids. Clearflo 70 is unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated they can make the tubing less pliable. Chemical (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
) pleated filter cartridges are widely used in these applications due to their chemical resistance, high filtration efficiency, and durability. Electronic chemicals:ultra-pure solvents, photoresists, etchants, and cleaning agents, are critical in the production of (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The stainless steel BNS40S is suitable to use in hygienic applications with wash down requirements. The BNS40S is manufactured using high-quality stainless steel, making it resistant to corrosion and cleaning liquids; it meets ECOLAB test requirements for wash down with acid and alkaline (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
strong acids, bases, and solvents. Unlike metal or coated alternatives, polypropylene maintains its structure and functionality even after repeated exposure to corrosive agents. This feature makes polypropylene lab equipment, especially polypropylene fume hoods, ideal for: Chemical (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
, acids, and cleaning agents, ensuring hygienic and safe operation. Maintenance-Free Design: Pre-lubricated units minimize downtime and reduce labor costs (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Design for Six Sigma + LeanToolset
… the manufacturer Xylosud and the manufacturer Miller can be cho-• sen; both produce a corrosion-resistant paint which is effective in case one of the common liquids comes into contact with the paint ( cleaning agents , sulfuric acids , coke, juice) The team …
-
Design for Six Sigma
Both produce a corrosion-resistant paint which is effective in case one of the usual liquids comes into contact with the paint ( cleaning agents , sulfuric acids , coke, juice).
-
Non-etching adhesion promoter for dry film for semi-additive manufacturing — Advanced dry film pre-treatment
The current standard processes for dry film pre-treatment are either micro-etchants based for example on sulfuric acid/hydrogen peroxide or simple cleaning agents like sulfuric acid .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS431_web.pdf
Generic cleaning agents such as sulphuric acid , sodium hydroxide, sodium tripolyphosphate, sodium ethylendiaminetetraac- etate and citric acid are inexpensive and can be effective in reducing feed pressures and increasing permeate flux.
-
Influence of Die Lubricants on Pickling and Conversion Treatment of High‐Pressure Die‐Cast AM30 Magnesium Alloy
The pickling was performed with a commercial sulfuric - acid -based cleaning agent followed by the conversion treatment in a solution based on H2ZrF6 acid.
-
Aged nano-structured platinum based catalyst: effect of chemical treatment on adsorption and catalytic activity.
To examine the effect of chemical treatment on the adsorption and catalytic activity of nanostructured platinum based catalyst, the aged commercial Pt/AC catalyst was pretreated with sulfuric acid (H2SO4) and a cleaning agent (Hexane).
-
Hazards of sulphuric acid - issue 236
A galvanising company used sulphuric acid as a metal cleaning agent in their production process.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Chemical cleaning agents include sulfuric or hydrochloric acid .
-
Accuracies in Po-210 determination for lead-210 dating
The most suitable cleaning agent is dichromate- sulfuric acid , other agents are either inefficient (Extran, Merck) or require additional treatment under reflux (HNO,).
Indicates content that may require registration and/or purchase.