Products/Services for Sulzer Multistage Pump

  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    ...of impeller sets in a centrifugal pump, which affects its performance. When a higher head pressure is required, a multi-stage pump is generally more economical to implement than a more complex single stage pump. A two-stage pump system. Image Credit...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...and low viscosity (thin) liquids. Can pump solutions with solids given proper impeller. Combines characteristics of radial and axial flow for medium flow and medium head. Radial. Dynamic, centrifugal. Single or multistage, low specific speed impeller...
  • Sewage Pumps-Image
    Sewage Pumps - (393 companies)
    ...battery, grinding mechanism, control panel, level control device, thermal overload protection, or suction. Other wastewater pumps are close coupled, explosion-proof, corrosion resistant, self-priming, or portable. Multistage, plug-in, and washdown duty...
  •  
    Submersible Pumps - (760 companies)
    Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank...
  •  
    Turbine Pumps - (249 companies)
    ...displacement or multi-stage centrifugal pumps with the flexible operation of centrifugal pumps. Additionally, the flow rate of turbine pumps is not extremely variable with large changes in pressure like in most centrifugal pumps. They are preferred...
  •  
    Booster Pumps - (278 companies)
    Multi-stage pumps move compressed fluid from an initial stage to successive chambers or stages of pressurization in order to generate higher levels of pressure than are possible with single-stage pumping. Typically, both single-stage and multi-stage pumps...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire