Products/Services for Super Precision Gyroscope

  • Super Precision and Spindle Bearings-Image
    Super Precision and Spindle Bearings - (103 companies)
    Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7...
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    Examples of these standards are listed below. For a more detailed list, please visit the IHS standards site. BS 2G 112 - Specification for air-driven directional gyroscopes for aircraft. MIL-B-16129 - This specification covers a high precision, open...
  • Precision Shafting-Image
    Precision Shafting - (80 companies)
    Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    ...or miniature, medical or dental, military, pump, spindle or super precision, and sporting and consumer goods. Airframe / Aircraft Control. Aircraft Control and Airframe Bearings are specially designed to meet the demands of aircraft control...
  • Precision Locknuts-Image
    Precision Locknuts - (82 companies)
    Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles. Precision locknuts are used to adjust, preload, and secure bearings, gears, and other power transmission products to shafts...
  •  
    Honing, Lapping, and Super-finishing Machines - (129 companies)
    Honing, lapping and super-finishing equipment improve surface finish or geometry to tight tolerances. Honing, lapping and superfinishing equipment improve surface finish or geometry to tight tolerances. Honing, lapping and superfinishing...
  •  
    Precision Adjustment Screws - (20 companies)
    Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
  •  
    Precision Dispensing Needle Valves - (54 companies)
    Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
  •  
    Precision Grinding Services - (1054 companies)
    ...to be effective, the work piece must be a hard material like metal, ceramic, or mineral. Precision grinding services are contracted from a "job shop" or "machine shop" when in-house capabilities are not available or are inadequate. The service provider...
  •  
    Robots - (1075 companies)
    Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Shenzhen Dechengwang Technology Co., Ltd
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.