Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425435-LENOVO 03HC076 - Supercap extension cable Supercap to RAID Card190mm Manufacturer: Lenovo
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1196110-LF357 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1385526-CISCO UCS-SCAP-M6 - M6 SuperCap. Manufacturer: CISCO
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Nichicon Win Source Part Number: 789869-JUMT1106MHD Series: EVerCAP JUM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 70°C Termination: PC Pins Package: Radial, Can Capacitance: 10F Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent
- Capacitance Range: 10,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 1F, 2.7V, RADIAL; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.2ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 50F, 2.7V, RADIAL; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.015ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 25F, 2.7V, RADIAL; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.025ohm RoHS Compliant: Yes
-
Supplier: ams
Description: The AS3630 is a high efficient 4MHz dual DCDC step up converter to supply 8A LED flash. It supports the charging of a Supercap, its voltage balancing and a highly efficient DCDC step up from the Supercap to the LED and from VIN to the LED to power the flash LED with up to 8A. The
- Output Voltage: 10 volts
- Output Current: 8,000 milliamps
- Number of Channels: 1 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Utmel Electronic Limited
Description: SUPERCAP 1F 30% 2.7V 3.5MM LEAD
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -25 C
-
Capacitors - Capacitor;Double Layer;Cap 0.022 F;Tol -20,+80%;Vol-Rtg 12 VDC;SMT;Supercap -- 70001534Supplier: Allied Electronics, Inc.
Description: Supercapacitors, (also referred to as Electrochemical Capacitors or Double Layer Capacitors) have rapidly become recognized, not only as an excellent compromise between “electronic” or “dielectric” capacitors such as ceramic, tantalum, film and aluminum electrolytic, and batteries, but also as a
-
Supplier: Allied Electronics, Inc.
Description: Supercapacitors, (also referred to as Electrochemical Capacitors or Double Layer Capacitors) have rapidly become recognized, not only as an excellent compromise between “electronic” or “dielectric” capacitors such as ceramic, tantalum, film and aluminum electrolytic, and batteries, but also as a
-
Supplier: Advantech
Description: ICR-3200, LTE Cat.M1, NB-IoT, 2× ETH, 1× RS232, 1× RS485, SUPERCAP, Without Accessories Industrial IoT LPWAN Gateway Global LTE Cat.M1 & NB-IoT coverage with GSM fallback Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, 1×
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
-
Supplier: Lingto Electronic Limited
Description: SUPERCAPS
- Capacitance Type: Fixed
- Technology: Multilayer
-
Supplier: Acme Chip Technology Co., Limited
Description: SUPERCAPS
- Packing Method: Bulk Pack
- Technology: Monolithic / Single Layer
- Features: Other
-
Supplier: DigiKey
Description: SUPERCAP CYLINDRICAL
- Capacitance Tolerance: 30 (+/- %)
- Operating Temperature: -40 to 65 C
- Packing Method: Bulk Pack
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: SINGLE CELL SUPERCAP PROTECTION
- Form Factor: Test Module / Sub-system
-
Supplier: ODG (Origin Data Global)
Description: CYLINDRICAL SUPERCAP MODUL
- Capacitance Range: 470,000 microF
- Capacitance Tolerance: 100 (+/- %)
- DC Rated Voltage Range (WVDC): 5 volts
- AC Rated Voltage (WVAC): 5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas CYL SUPERCAP MODUL
-
Supplier: DigiKey
Description: IC SUPERCAP CHARGER 150MA
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: SUPERCAP UPS LTC3350 MODULE
-
Supplier: Lingto Electronic Limited
Description: IC SUPERCAP CHARGER 14TDFN
-
Supplier: Acme Chip Technology Co., Limited
Description: SUPERCAP OVP AUTO BAL PCB 2-CH
- Category: Development Board
- Features: Other
-
Description: IC BATT SUPERCAP 2-5C 24TSSOP
- Operating Temperature: -40 to 85 C
- Number of Supplies: 2, 5
- Type: SSOP, TSSOP
-
Description: IC BATT CHG SUPERCAP 4CELL 8WSON
- Operating Temperature: -40 to 125 C
- Features: Other, Over Voltage Protection, Over Current Protection
-
Supplier: Lingto Electronic Limited
Description: IC BATT SUPERCAP 2-5C 24TSSOP
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC BATT SUPERCAP 2-5C 24TSSOP
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
-
Supplier: ODG (Origin Data Global)
Description: IC BATT CHG SUPERCAP 4CELL 8WSON
- Operating Temperature: -40 to 125 C
- Features: Linear Regulator, Other
-
Supplier: Radwell International
Description: CAPACITOR, RADIAL, SUPERCAP, 5 F, 2.7 V, 10 X 20.5 MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 5,000,000 microF
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Radwell International
Description: TORK TIMER, MULTIVOLT, 365 DAY ASTRO SUPERCAP 2 CH. 20A SPDT, WTIH PORTABLE MEM. MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Gateways Industrial IoT LTE Cat M1 Router & Gateway, Global Cat M1, 2xETH, 1xRS232, 1xRS485, SuperCap, No Acc
-
Supplier: Allen-Bradley / Rockwell Automation
Description: CompactLogix 5370 L3 Controller, Dual Ethernet w/DLR capability, 1MB Memory, 8 I/O Expansion, 16 Ethernet IP Nodes, No Supercap for RTC. Controllers are shipped with 1GB SD card and can support up to 2GB SD card.
- Operating Temperature: 32 to 140 F
-
Supplier: Radwell International
Description: CONTROLLER, COMPACTLOGIX 5370 L3 CONTROLLER, DUAL ETHERNET W/DLR CAPABILITY, 1MB MEMORY, 8 I/O EXPANSION, 16 ETHERNET IP NODES, NO SUPERCAP FOR RTC, WITH 1GB SD CARD AND CAN SUPPORT UP TO 2GB SD CARD.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: load and supercap charging current automatically to provide enough system load current in top-priority. The integrated discharge path control assures that the system load can still be supported in the short term when the input power has not fully charged the supercap. The current limit
- rDS(on): 0.27 ohms
- Features: MOSFET, Other, Power MOSFET
Featured Products Top
-
supercap stacks and arrays Achieves near-zero additional leakage currents Zero leakage at 0.3V below rated voltages Balances series and/or parallel-connected supercaps Active current ranges from 1000µA Always active with fast response time (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
equipment, barcode scanners, advanced metering boxes, and battery backup systems. The MOSFETs can balance two to four supercaps with very small voltage differences and dissipate no power beyond the actual leakage current differences between the two cells. When VIN = 3.0 V is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Printed circuit boards offer universal supercapacitor balancing with ultra-low power. These boards automatically balance leakage current in supercapacitor series stacks used in evaluation, prototype and production systems.
(read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
, resulting in minimal power loss. By effectively balancing series and parallel-connected supercaps, these MOSFETs provide a reliable solution for a wide range of applications. Featuring a precision gate threshold voltage in the Vt mode, the SAB MOSFETs ensure accurate voltage regulation. When (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
and balances leakage currents Scalable for larger supercap stacks and arrays Achieves near-zero additional leakage currents Zero leakage at 0.3V below rated voltages Balances series and/or parallel-connected supercaps Active current ranges from (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
between -40°C and +85°C. These arrays provide a reliable, efficient, and easy-to-use solution for maintaining the performance and longevity of supercap systems. They are widely used in various applications, including renewable energy systems, electric vehicles, and industrial power backup systems (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Packet error checking (PEC) I2C controller Configurable hardware-alert interfaces 32-bit unique device ID Applications Residential battery storage systems High-voltage battery stacks Battery-backup systems (UPS) Super-cap systems EV charging (read more)
Browse Data Acquisition Datasheets for DigiKey
Conduct Research Top
-
How To Design Perpetual IoT Edge Devices Using Solar PMIC and Supercap Technology
Developing a robust IoT solution can be daunting. You must determine the components you need, ensure they work together efficiently, and rigorously test your device to ensure you don't have field failures. In today's post, we feature a recent webinar where you'll learn that working with companies
-
Supercapacitors: A New Hero in the Spotlight
into play. The supercapacitor market is forecast to be at $11B by 2023, as supercaps soon will extend their range with chip-sized, MEMS-like micro-supercapacitors. Current trends include hybrid supercap/battery hybrid devices that behave more like an ideal battery; the goal is to replace rechargeable
-
How to Charge Supercapacitor Banks for Energy Storage
Supercapacitors are adopted as energy storage solutions in a variety of power management applications. Because of their intrinsic physical characteristics that provide advantages over traditional batteries, supercaps are attractive for automotive, industrial and consumer applications where
-
Solar Energy Harvesting Project to Power a Remote MSP430 with 2.4GHz Notification
At its simplest, energy harvesting is the ability to take one form of energy and transform it into electricity that can be stored in a battery or supercapacitor (also referred to as a 'supercap' or 'ultracap'). Solar applications range from high voltage roof-top photovoltaics to small solar
More Information Top
-
Energy storage - the technologies, integration, Need
Kapazitat the supercapacitor double layer Kapazi .
-
Draft of active RC filters with nichtidealen impedance converters
Image 1st a of) impedance converters of Antoniou, b) symbol IiXr the idealeI1Konverter image 2nd a of coil einergeerdeten) to simulation, b) realization of a grounded supercapacitor , c) simulation of an erdfreien coil .
-
Hybrid vehicles
238 4.4.11 supercapacitors .............................................................
-
Energy management in the motor vehicle
88 4.5.3.1 supercapacitors (Supercaps).
-
Hybrid vehicles
4.4.9 supercapacitors .
-
Materials produced from ionic liquids for the energy storage
Over its use as electrolyte components in batteries and supercapacitors out, ILs shows an unique variety on properties so that they serve as advanced function materials as medium for the material production and as components for the structure of advanced function …
-
Nanotechnology
4.2.3.4 battery / accumulators and supercapacitors .......................................
-
Power electronics
1996 15.7.2.2 New developments: supercapacitors .
-
The electrification of the drive train
3.3 supercapacitors .
-
Vie path manual motor vehicle technology
Supercapacitors .
Indicates content that may require registration and/or purchase.