Products/Services for Sureflow Pump
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Centrifugal Pumps - (1171 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more... -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates... -
Piston Pumps and Plunger Pumps - (603 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Sewage Pumps - (393 companies)Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment...
-
Wastewater Pumps - (468 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
-
Submersible Pumps - (759 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank...
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
Product News
-
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps — Pump Shafts of reliability. Through precise manufacturing technologies, the company can customize surface roughness and dimensional accuracy to meet specific customer requirements. Niimi maintains strict quality control throughout the entire production process, from raw material manufacturing and finishing to final product inspection. Manufactured in Japan, its products are known for their reliability and quality. In addition, Niimi 's magnetic pumps utilize a non-contact drive mechanism based on magnetic force... (read more) -
Vaughan Company
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan Company
Submersible Chopper Pumps Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Liquid Handling Pumps Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)Browse Liquid Handling Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Trash Pumps Vaughan Co., Inc. manufactures custom trash pumps to match your specifications. (read more)Browse Trash Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Cantilever Pumps Vaughan Co., Inc. manufactures custom cantilever pumps to match your specifications. (read more) -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Vaughan Company
Custom Sewage Pumps Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more) -
Vaughan Company
Custom Submersible Pumps Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations. Retrofits to most guide rail systems. Ideal for deep sumps. Available (read more)Browse Submersible Pumps Datasheets for Vaughan Company
-
BOC Gases contact details and news
…wider range of beers without a cellar full of different mixed gases cylinders thanks to BOC Sureflow . .... This summer, when the demand for electricity to run pool pumps , fans and air conditioners is at…
Indicates content that may require registration and/or purchase.