Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: 224 mcd Viewing Angle: 120 ° Number of Pins: 6 Wavelength: 631 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 3 Lens Style: Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
- Peak Wavelength: 631 nm
- Forward Voltage: 3.7 volts
- Luminous Intensity: 224 milliCandela
- Viewing Angle: 120 degrees
-
Supplier: DigiKey
Description: Light Pipe Single Clear Surface Mount, Right Angle
- Light Guide Type: LED
-
Supplier: Allied Electronics, Inc.
Description: The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136086-SWAA07 Forward Voltage: 3.4 V Luminous Intensity: 1.6 cd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 120 mW Categories: Optics - LEDs -
- Forward Voltage: 3.4 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 1,600 milliCandela
- Viewing Angle: 120 degrees
-
Supplier: Win Source Electronics
Description: Power Dissipation: 180 W Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 4 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Alternative Parts (Cross-Reference): SFH7221SFH 7221; SFH7221.; Popularity:
- Forward Voltage: 3.8 volts
- Forward Current: 100 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Win Source Electronics
Description: Rating: 4 W Number of Pins: 4 Width: 30 mm Diameter: 30 mm Luminous Flux: 195 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 1 Lens Style: Circular Alternative Parts (Cross-Reference): AW 3231; Popularity: Medium Fake Threat In the Open
- Forward Voltage: 230 volts
- Forward Current: 20 milliamps
- Viewing Angle: 130 degrees
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, 1, BOARD MOUNT; Length:53.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:Custom;
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE SINGLE ELEMENT; Length:10.42mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:Surface Mount
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, 3PIPES, 21.59MM, SMD; Length:21.59mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:microLED Optopipe 515 Series RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE, SINGLE, ROUND, PCB; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe
- Light Guide Type: LED
-
Supplier: Utmel Electronic Limited
Description: LPF Series Rectangular 3 x 3 Quad Unit Surface Mount Tower Light Pipe
- Light Guide Type: LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Color LED, Diffused, SURFACE MOUNT PACKAGE-2 Product overview: HSMH-C670 from Broadcom is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Acceptance Angle: 155 degrees
- Light Guide Type: Fiber Optic
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor
-
Description: multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against
- Width or Diameter: 75.946 mm
- Height: 86.106 mm
- Voltage Rating: 90 to 240 volts
- Current Rating: 0.04 amps
-
Description: Available in 120 Vac 50,000-hour LED light source Surface mount and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15,000 watts
- Supply Voltage: AC Voltage
- Features: Other
-
Supplier: Banner Engineering Corp.
Description: Individual color quadrants can be lighted separately or in combination For error-proofing and "Andon" applications Provides operator guidance, even for those with limited color recognition ability Optional labels for enhanced segment identification Mounts easily on flat surface or
- Voltage Rating: 18 to 30 volts
- Current Rating: 0.035 to 0.09 amps
- Voltage type DC: DC
- Lamp Type: LED Lamps
-
Supplier: Broadcom Inc.
Description: process. The super wide viewing angle at 120o makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate
- Peak Wavelength: 592 nm
- Forward Voltage: 1.9 to 2.4 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 71.5 to 100 milliCandela
-
Supplier: Larson Electronics LLC
Description: 50/60hz. We also make a 12/24VDC version for low voltage applications (-LV suffix) for DC power. Click here to see the Photometric report of the Magnalight EPL-48-2L-LED light fixture fitted with T-Style LED lamps. Our EPL-48-2L-LED LED light fixture is U.S.
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity
-
Supplier: Allied Electronics, Inc.
Description: The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.
-
Supplier: Radwell International
Description: LED LAMP, GREEN, ORANGE, RED, STEADY, PREASSEMBLED STACKABLE TOWER LIGHT MODULE UNIT 24 VDC, 75 MILLIAMP, IP23 (VERTICAL SURFACE), IP54 (FLAT SURFACE) INGRESS RATING, PIPE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- DC Voltage Rating: 24 volts
- Light Colors Available: Green, Red
-
Description: Available in 24VDC and 120VAC 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal
- DC Voltage Rating: 24 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, UL Recognized Component Mark (US and Canadian)
- Light Options: Continuous, Flashing
- Features: Other Approvals
-
Supplier: Larson Electronics LLC
Description: to exist. This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs. The EPL-24-2L-LED
-
Supplier: Smartmore Corporation Limited
Description: This series of lenses is used to achieve 360° side view imaging of small objects, with a compact design and high-resolution performance, suitable for inspection of components such as drug containers, plastic caps, preforms, bottle necks, screws and other threaded objects. - With integrated
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Iris Control: Manual
- Specialty / Application: Wide Angle
-
Description: Available in 24VAC/DC or 120VAC Factory assembled Small footprint – only 2.2" diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 50,000-hour LED lamp Optional sound module (MSS),
- AC Voltage Rating: 120 volts
- Light Options: Continuous, Flashing
- Light Colors Available: Green, Red
- Features: Other Approvals
-
Supplier: FX PCB Co., Ltd.
Description: several applications today. High-performance applications benefit greatly from these circuit boards. They are also appropriate for use in machinery that generates a lot of heat. LED The majority of light-emitting diodes use heat sink PCBs (LED). These PCBs effectively cool
Find Suppliers by Category Top
Featured Products Top
-
Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF’s incorporate DLI’s high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF’s are (read more)
Browse Board Mount RF Filters Datasheets for Knowles -
terminals. These new male tab terminals are specifically designed and packaged for use with vacuum pick-and-place equipment in the same manner as other surface mount components. (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
The basic function of a vibration isolation mount is to act as a highly stable buffer between the source of the vibration and the object or surface being isolated.When the surface on one side of the mount receives a sizable force or shock, the resulting tremors are unable to pass through to the (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
and re-condense on a cooler surface. These surfaces might include optical or electronics components whose performance could be impaired or damaged by this surface condensation. How is Degassing Accomplished? Assembled connectors are "baked" at high temperature in a high-vacuum environment (read more)
Browse Board Mount Connectors Datasheets for Powell Electronics, Inc. -
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. Type 4X, IP66, IP69K UL Listed Bright 200 effective (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
89 mm) and includes a complete mounting kit for installation on conveyor rails, tables, and other fixed workstation surfaces. Its universal design accommodates many handheld barcode scanners, including configurations with trigger handles. By (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
LED Light Pipe Training Modules
Lumex offers an extensive line of LED Light Pipes for applications that require light but are not well suited to surface mount or through-hole LED technology.
More Information Top
-
Computer modeling of LED light pipe systems for uniform display illumination
The basic geometry consists of surface mounted LED sources and a plastic injection molded light pipe .
-
Applying surface-mounted LEDs in automotive interior and exterior lighting
…therefore the dashboard or the signal lamps with surface-mounted LED’s can be much thinner than with other types of LED’s; the liquid crystal displays can be backlit uniformly by coupling the surface - mounted LED ’s light into a thin light pipe .
-
High-tech factory II
The Optoelectronics division of Bivar has developed a new quad-level light pipe that incorporates the use of SMT LEDs ( surface - mount , light-emitting diodes) on both sides of the printed circuit board (PCB).
-
Variable Centerline Light Pipes
The SLP3 Series light pipes can be used for applications where the output from a surface mounted LED needs to be redirected to a front panel or enclosure.
-
Coaxial fundus camera for opthalmology
The illumination ring is made of Surface Mounted Devices (SMD) LEDs (model SYNIOS E4014), mounted in a circular array, mechanically designed as a light pipe with the aid of Tracepro® software3 .
-
T1000
…adjustable Water pumps: 2 vertically mounted power: 0 to 300 … variable speed control from surface pressure: 1000 m³/hr flow … backwash jet Surveillance equipment Pipe following: TSS dual track … 4 × colour zoom Lights : 12 × bowtech aquavision LED lights Pan and tilt…
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 22-Chicago, Illinois; Notification of Proposed Production Activity; Omron Autom...
…cases; chipboards and pads; desiccants; clips; connectors; coils; coil leads /terminals/assemblies; contacts (rivet, terminal … blocks/assemblies; housings; integrated circuits; light emitting diodes; immobilizers/anti-theft … pins (coil, connector; spring); pipe lights; packaging boxes/lids/inserts/chips/pads; printed … shunts; silicone fluid compound; surface mount technology resistors; electrical (socket…
-
Design of a nonconventional illumination system using a scattering light pipe
• light source. .... • pipe : a surface mount chip LED has been chosen for its compactness and its low electrical consumption; the emitted intensity vs. angle corresponds approximately to a Lambertian i; the peak wavelength is at 2 = 639 nnz, .
-
Panoramic optical annular staring inspection system for evaluating the inner surface of a pipe
The device is mounted in the front of the robot to view the inner surface of a pipe . .... A special designed LED ring assembled by 63 white LED lamps illuminates the inner wall of the pipe uniformly as a light source.
-
Optical method for inspecting surface defects inside a small bore
…alignment requirement among the axes for acquiring a clear image of the inner surface of small bores. .... the images includes a Pulnix 1 2 inch CCD camera with 1392 × 1045 pixels, Edmund Optics close focus lens, a CCS Dome LED light and three sight- pipes (6 mm, 10 mm … mm diameter) with exchangeable mounting collar and other related…
Indicates content that may require registration and/or purchase.