-
Supplier: Hamamatsu Photonics Europe
Description: Surface mountable 16-element photodiode array The S8558 is a 16-element Si PIN photodiode array in a ceramic chip carrier package suitable for surface mount using solder reflow techniques. The S8558 can be used in a wide range of applications
- Sensitivity: 0.72 A/W
- Spectral Response Range: 320 to 1,100 nm
- Dark Current: 1 nA
- Array: Array
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
Supplier: DigiKey
Description: Photodiode 420nm Array - 16 Element
- Spectral Response Range: 300 to 900 nm
- Operating Temperature: -20 to 50 C
- Dark Current: 500 nA
- Array: Array
-
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 2 ns
- Dark Current: 2 to 10 nA
-
Supplier: OSRAM Opto Semiconductors
Description: 2-Chip SMT PIN Photodiode
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2 mm
- Active Area Height: 2 mm
- Array: Array
-
Supplier: Hamamatsu Photonics Europe
Description: Multi-element photodiode for surface mounting
- Sensitivity: 0.72 A/W
- Spectral Response Range: 320 to 1,100 nm
- Dark Current: 2 nA
- Array: Array
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.55 ns
- Dark Current: 0.8 to 2 nA
-
Supplier: OSI Optoelectronics
Description: The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include
- Sensitivity: 0.4 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.55 ns
- Dark Current: 0.8 to 2 nA
-
Supplier: Hamamatsu Photonics Europe
Description: Surface mount type 16-element Si APD array The S15249 is a surface mount type Si APD array with high sensitivity in the short wavelength range and low bias operation. This offers uniform gain and small crosstalk between elements. Features -High sensitivity
- Spectral Response Range: 350 to 1,000 nm
- Active Area Diameter or Length: 0.7000000000000001 mm
- Active Area Height: 2 mm
- Dark Current: 5 nA
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo
- Active Area Diameter or Length: 0.10000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Broadcom Inc.
Description: less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Output: Photodiode
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
-
Supplier: Renesas Electronics Corporation
Description: The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and spans from
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: Littelfuse, Inc.
Description: bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in
-
Supplier: Littelfuse, Inc.
Description: bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in
-
Supplier: Littelfuse, Inc.
Description: bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in
Find Suppliers by Category Top
Featured Products Top
-
FEATURES ? Small Size: 0.080 × 0.065 × 0.012 in ? (2.03 × 1.65 × 0.30 mm) ? Surface Mount Device (SMD) ? Flat frequency response ? Excellent attenuation accuracy ? Operating Temp: -55°C to +125°C ? 50? Matched RF Inputs (read more)
Browse Thin Film Materials Datasheets for Knowles -
Hamamatsu Photonics introduces its G1719X series of InGaAs PIN Photodiodes for long wavelengths. These compact, surface-mounted NIR sensors with low dark current are designed for infrared applications, including gas sensing, laser applied measurements, and remote temperature sensing (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
. Two mounting options provide for either weld or epoxy attachment to a structure’s surface. Installation time is just a few minutes with welded gages and can be used immediately after attachment. Epoxy gages typically cure in less than 24 hours at room temperature, similar to (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
designed to be used as a single key or in arrays behind non-conductive surfaces. The standard CHS is designed to mount behind a glass surface up to 2mm in thickness. Simply remove the protective cover and adhere the switch. The switch is programmed so that it does not false trigger in (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
accurate distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact 1.6 mm × 0.8 mm × 0.7 mm, making it significantly smaller than its (read more)
Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact 1.6 mm × 0.8 mm × 0.7 mm, making it significantly smaller than its predecessor, the G (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
straight fins directly from the aluminum base, creating an integral heat-transfer structure and increasing the available air-side heat-transfer area within a compact installation space. CNC machining is used to produce the contact surface, mounting holes, edges, and equipment interfaces, followed by (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
machining is used to produce thermal contact surfaces, sealing areas, mounting holes, peripheral profiles and other customized assembly features. Nickel plating helps protect the copper surface against oxidation and improves surface durability during handling and operation. The (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
-and-base structure provides a continuous heat-transfer path, while the high-density fin array increases the available heat-dissipation surface within a compact installation space. Depending on system airflow and thermal requirements, the heat sink can be used for natural (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
capacitance and the lowest board profiles, type ULP offers considerably higher energy density than arrays of surface mount capacitors. ULP technology allows the circuit designer to use a single component that saves space, weight, and cost while improving reliability. With energy density (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Page 2. Semiconductor parts with 855 in root number
Surface mountable 16-element photodiode array .
-
Page 1. Semiconductor parts with 558 in root number
Surface mountable 16-element photodiode array .
-
O/e-MCM packaging with new, patternable dielectric and optical materials
surface mounted VCSEL- arrays and photodiode - arrays above UV-excimer laser ablated mirrors, or edge-emitting lasers facing the waveguides directly, .
-
Comparison of different near‐infrared spectroscopic cerebral oxygenation indices with central venous and jugular venous oxygenation saturation in children
The instrumentation typically contains one or several sequential laser diodes introducing 750–1000 nm wavelength light to the organ of interest transcuta- neously and detecting returning photons either by photodiode arrays mounted on the skin surface or by fiberoptic transmission to a photo …
-
Development Of The "Heightscan" Thickness Gauge
The diffuse scattering from the slit image on the surface is detected by the photodiode array mounted in the Linescan camera, which incorporates a telecentric optical system.
-
ICS‐IUGA 2010 Scientific Programme, Wednesday 25th August 2010
NIRS uses wavelengths of low intensity infra-red light transmitted to the bladder through the skin via a fibre optic bundle and detected with a photodiode array mounted on the skin’s surface .
-
Temperature, Hematocrit, pH, and Glucose 4-Way ANOVA of Cytochrome C Oxidase Redox Status During Systemic Cold Circulatory Arrest in Swine
… several sequentially pulsed laser diodes to emit selected wavelengths in the 777–911 nm range to the tissue surface via a fiber optic bundle; in conjunction with refracted/reflected light detection either by photodiode arrays mounted on the skin’s surface or by fiber optic …
-
Comparison of Two Spatially Resolved NIRS Oxygenation Indices
The instrumentation typically includes several sequentially pulsed laser diodes introducing 750^1000 nm wavelength light to the organ of interest transcutaneously and detecting returning photons either by photodiode arrays mounted on the skin’s surface or by ¢bre optic transmission to a photo-multiplier …
-
ICS–IUGA 2010 Abstracts
NIRS uses wavelengths of low intensity infra-red light transmitted to the bladder through the skin via a fibre optic bundle and detected with a photodiode array mounted on the skin’s surface .
-
OPTEK OPR5929 Datasheet.
Six element SMD photodiode array in 12-pin Surface mount package.
Indicates content that may require registration and/or purchase.