Products/Services for Surplus Hydraulic Hose Crimpers
-
Hose Crimpers - (57 companies)...runs, and machine shop maintenance. Hydraulic hose crimping and pneumatic hose crimping equipment for automotive and aerospace applications are also available. Specifications Most hose crimpers are specified according to product type, hose style...PowerForm FactorFeatures -
Hose Fittings - (1197 companies)...into the receiver to lock the fitting in place. They are used in many heavy-duty hose applications such as fire hose and sludge/sewage pumping. Image Credit: Parker Hannifin. This video provides an introduction to cam-lock fittings: Video Credit: TrunkPump. Crimp... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Pneumatic Fittings - (223 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Pipe Fittings - (1974 companies)...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
-
Sanitary Fittings - (113 companies)...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
-
Wire and Cable Crimpers - (501 companies)...cost replacement for soldered terminations. This article does not reference hose crimping processes. Wire and cable crimpers tools are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
2SC-6 assembly - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SH1201 Assembly, Hydraulic Hose, Crimped Fittings Built for Ultra-High Pressure and Rigorous Environments. The 4SH1201 hose assembly is designed for high-pressure hydraulic systems where pressure resistance, structural stability, and long-term reliability are essential. Its reinforcement layer uses a four-layer high-tensile steel-wire spiral construction, precisely formed by Magnatech spiral machines to ensure uniform tension across layers, stable reinforcement structure, and repeatable manufacturing quality. Precision-crimped metal fittings... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP0601 Assembly – Wrapped Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Complete Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
…detonating cap(sule) > (blasting) cap(sule) detonating cap(sule) crimper > (blasting) cap(sule) crimper detonating charge ● .... einschließlich Untersuchungsstollen und -scha¨chte, Bohrungen und Kleinbohrungen] direct ( hydraulic ) jump, direct standing wave, direct standing surge [The … shallow channel with a longitudinal gradient slightly oblique to the contour so that surplus run-off flows … feeder drain > branch feed gallery; feed tunnel (US) ● Zuleitungsstollen m [Talsperre] feed hose ● Zuleitungsschlauch m…
-
Medical technology
that is flow the pure deposit excess exclusively. .... Universally stent crimper (electronically) (Fortimedix, HC Nuth, Netherlands) fig. .... Block-extrusion (Blasfolien-, hose extrusion). .... 179 Hurler syndrome 468 Hyaluronan 526 hyaluronidase 2424 hyaluronic acid 526, 1977 1919 hybrid hybrid components 852 hybrid prosthesis 536 hybrid bone replacement material 1968 hybrid system 1612 hybrid technique 633, 1443 hybrid method 1421, 1448 hydraulic system 1557 hydraulic system component…
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
Saturation excess water n. .... shield support m (⚒) [The shield support in coal mines that consists of hydraulically actuated shields allows .... slenderness slenderness index m ● slenderness index slenderness ratio n ● slenderness ratio hose m > (Erz)Schlauch … detonating high explosive] blasting cap pliers f, Ankneifzange detonator pliers ● cap(sule) crimpers , detonating cap(sule…
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(4) The loading tube and loading hose , if one piece, shall be either of a distinctive design .... (1) All surplus explosive materials are in a safe place,. .... (c) Only a ring-type cap crimper of standard design shall be used for attaching blasting caps .... (g) Hydraulic or pneumatic presses and hand jacks shall be provided with pressure-relief valves so arranged…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
Crimpers shall be kept in good repair and accessible for use. .... be given by the blaster in charge, who has made certain that all surplus explosives are in .... (aa) Semiconductive hose . .... Paragraph (d) of this section applies to hydraulic and pneumatic tools.
-
RSMeans Illustrated Construction Dictionary, Student Edition
…it with a wad of burlap or a sponge-rubber float to remove surplus mortar and fill .... threaded to provide a connection for a hose . .... soil hydraulic conductivity A measure of the rate at which water. .... stud crimper A hand tool used to speed metal stud construction.
-
Cooper's Comprehensive Environmental Desk Reference
The piping, tubing, or hoses , including all related filtings, through which vapor or liquid passes be- tween .... Surplus Facilities. .... kine- matic viscosity is transmitted through a unit width of the aquifer under a unit hydraulic gradient. .... 12131184 Vance Crimper .
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Surplus explosives and blasting agents shall be removed from the area prior to wiring up the blast. .... The entire system, including placers, valves, and loading hose , shall be effectively grounded and bonded. .... 24.12.3 Crimper . .... Concrete buckets equipped with hydraulic or pneumatically operated gates, shall have positive safety latches or similar safety…
-
States > Massachusetts > State > Regulations > 454 - Division of Occupational Safety > [454 CMR 10] 010 - Construction Industry Rules and Regulations
Crimpers shall be kept in good repair and accessible for use. .... be given by the blaster in charge, who has made certain that all surplus explosives are in .... (9) Hydraulic Fluids. .... Rubber insulating line hose .
-
Dictionary polymer sciences
cap crimper . .... Abundance; excess (amount). .... Piston extruder, piston extruder, hydraulic extrusion press, ramming extruders. .... Running to hose .
Indicates content that may require registration and/or purchase.