Products/Services for Surveying Prismatic Compass
-
Compasses - (74 companies)...or prismatic hand-bearing compasses are used by surveyors, spelunkers, foresters, and geologists. They use a liquid-damped capsule and floating, magnetized dial with an integrated optical sight. The sight may be direct or lensatic and is usually illuminated...
-
Mapping and Surveying Services - (1012 companies)Mapping and surveying services perform all of the activities that involve the physical measurement of land areas, including field surveying and data collection operations as well as the creation of maps using existing or acquired data. Mapping... -
Geophysical Instruments - (84 companies)Geophysical instruments are used for geological study, including rock and soil mechanics, core analysis and surveys of the earth. Geophysical instruments are used for geological study, including rock and soil mechanics, and surveying the earth... -
Magnetometers - (69 companies)...combination compasses and magnetometers are used on satellites and aboard airplanes that map the local structure of the Earth's magnetic field. Navies use compasses and magnetometers to detect submarines under water. Surveyors can use these magnetometers... -
Navigational Instruments - (190 companies)...compasses, range and depth finders, map measurers, and other items. These instruments are used for surveying surroundings, orienting present location, measuring distance on a chart or map, and determining the best route to a given destination. How... -
Total Stations, Theodolites, and Transits - (44 companies)...measuring device (EDM) measures the distance from the instrument to its target. Theodolites and Transits are used to perform GPS surveying, engineering surveying, and topographic surveying. GPS surveying uses signals from GPS satellites to determine...
-
Gasket Cutters - (22 companies)...of gasket cutters include compass-style circle gasket cutters, bit brace circle gasket cutters, hollow gasket cutters (or hollow punches), and more sophisticated gasket cutting machines. Compass-style circle gasket cutters have an aluminum frame...
-
Robots - (1075 companies)Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types...
-
Underground Locating Equipment - (46 companies)FAQs. Wikipedia --Utility location; Ground-penetrating radar. Electrical Contractor Magazine --Cable Locators and Fault Finders. Hipotronics --TDR Fault Finding Techniques (.pdf). Land Survey International --Utility Location. CNI Locates --Acoustic...
-
Rechargeable (Secondary) Batteries - (596 companies)...spring or screw terminals. Prismatic cells are rectangular batteries which have slightly lower energy densities than traditional cylindrical cells. Although prismatic cells are expensive to manufacture, their unique construction offers a more efficient...
Product News
-
ASTM International
ASTM Compass Your Portal for Standards, Testing, Learning & More. ASTM Compass gives your entire staff instant access to ALL the ASTM content you need including: standards, training, engineering publications, translations, and more. Build an ASTM Compass subscription to meet your needs and you'll improve productivity with: easy access to the standards you choose,. tools for adding notes, images, and attachments. sharing functions to help pass on and preserve corporate knowledge,. color-coded highlighting... (read more) -
Marposs Corp
Electrical Test in Prismatic Battery Cells With Electrical test in prismatic battery cells Marposs offers a complete solution for: Geometric and dimensional inspection. Functional and electrical testing. Electrical test integration for prismatic battery cells. Electrical Testing on Prismatic Battery Cells. Marposs provides complete solutions for battery cells inspection. Thanks to the polyhedric competences made available by the companies of the Group, the cells can be measured to check dimensional characteristic, safety conditions... (read more) -
Yaskawa America, Inc. - Motion Division
Easy PLC Integration with Compass™ 2 Compass TM 2 is the CNC software solution for iCube Control TM. Compass 2 is engineered to combine the scalability of an industrial PC for user interface and path planning with the real-time motion and logic control of Yaskawa 's iC9200 machine controller, providing machine tool builders with a highly optimized CNC control solution. Compass 2 is optimized for CNC routers, delivering blazing fast G-Code processing, macro logic, and path planning for maximum productivity. Block look-ahead... (read more)Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
Cygnus Instruments Limited
No matter if it’s an above or below-water survey and offshore structures. These structures are constantly exposed to moisture in the air and salt water, which are known to cause and accelerate corrosion. To mitigate this, marine vessels... read more about how Cygnus UT gauges can be used for above and below-water surveys. (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Tronics Microsystems
High performance digital MEMS for survey/drilling conditions. MEMS technologies provide a reliable, low-SWaP and cost-effective alternative to bulky and expensive analog quartz accelerometers and FOG (Fiber Optic Gyros), demonstrating challenging performances at a fraction of their price, size and power consumption. Survey and drilling: digital inertial sensors for precise guidance. Miniature MEMS accelerometers and gyros can be combined into a compact Inertial Measurement Unit (IMU) that fits into a drilling or survey tube with a constrained... (read more) -
Tronics Microsystems
High stability MEMS gyro I drilling - survey tools Discover Tronics GYPRO (R)4300, a high stability and vibration-tolerant digital MEMS gyro for mining and oil & gas applications. Housed in a miniature ceramic package, it features a bias instability of 0.4 /h and a vibration rectification error of 0.5 /h/g ^2, which make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications. GYPRO4300 is the first product... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Ametek Solartron Metrology
Compass SC1&SCD1-NEW "All-in-One "Signal Conditioner Key Features: Single input channel with or without display. Display has six digit resolution. With display: SCD1. Without display: SC1. Connects any LVDT or Half Bridge probe. Accepts Marposs and Tesa Spec 'd inputs. Output via +/- 10 VDC, 0-10VDC, Modbus, or via USB into Orbit GCS software. +10 to - 10V digital limit I/O option. Easy setup to Windows PC via USB plug. Status LEDs on casing are configurable by software. DIN Rail Mount. Comes with a FREE calibration software pack. Includes... (read more)Browse Signal Conditioners Datasheets for Ametek Solartron Metrology -
Adhesives.org
ASC Inaugural Quarterly 'Industry Pulse' Results ASC RELEASES INAUGURAL QUARTERLY 'INDUSTRY PULSE ' RESULTS. New Industry Survey Reveals Mixed Q1 2026 Performance Amid Cautious Optimism. June 9, 2026 - Alexandria, VA - The Adhesive and Sealant Council (ASC) today published the first-ever results of its newly launched ASC Industry Pulse survey, a quarterly benchmarking initiative designed to give the adhesive and sealant industry real-time visibility into industry-wide trends. The Q1 2026 report, based on responses from 74 industry... (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org -
Marposs Corp
Leak B-Tracer: Electrolyte Leak Testing The Leak B-Tracer is an easily retooled, semi-automatic station designed for Leak Testing for Electrolyte Tracing on several types of sealed battery cells in different operations of the assembling process, before or after formation and degassing. The system uses a vacuum chamber-based process where, should there be a leak, VOCs from the cells are vaporized, extracted, and traced to quantify leakage. The test is applicable to any type of cell (button, cylindrical, prismatic, or pouch) through... (read more)Browse Leak Testing Equipment Datasheets for Marposs Corp -
ArduSimple
ArduSimple RTK Smart Configurable Antenna ArduSimple introduces a new approach to high-precision GNSS surveying with its RTK Smart Antenna, a modular, configurable, and upgradeable positioning solution designed to adapt to changing user requirements. Unlike conventional closed GNSS receivers, the RTK Smart Antenna allows professionals to choose their preferred GNSS receiver technology from u-blox, Septentrio, or Unicore, select the hardware configuration that best suits their application, add new capabilities, and replace individual... (read more)Browse Antennas Datasheets for ArduSimple
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
[Vermessungsgera¨t] prismatic structure > columnar jointing prismatic ( surveying ) compass , Schmalkaldens com- pass ● Patentbussole f prismatic telescope ● Prismafernrohr n prismatic transit (US); prismatic theodolite ● Prismatheodolit m prism crack ● tiefer Trockenriss m prism of sliding, sliding prism ● Gleitprisma n prism …
-
British Military Surveys of Palestine and Syria 1840-1841
Williams described how Aldrich surveyed the exterior of the city with a 5! inch theodolite and a 100 ft chain, while Symonds surveyed the interior with a Schmalcalder compass ( prismatic surveying compass ).
-
http://www.iosrjournals.org/iosr-jmce/papers/vol4-issue4/D0441725.pdf
This Prismatic Compass is a fully functional Prismatic Surveying Compass and yields reasonably accurate results.
-
TRAINING AFRICAN SURVEYORS IN UGANDA
Prismatic compass surveys .
-
SARAWAK LANDS AND SURVEY DEPARTMENT, 1940
Prismatic compass surveys for progress were maintained at a high level, but arrears increased just the same.
-
SARAWAK LANDS AND SURVEY DEPARTMENT
Prismatic Compass surveys for progress showed a decrease on 1938 and arrears .
-
Semi-quantitative Approaches for Landslide Assessment and Prediction
The margin of the scars was surveyed by prismatic compass .
-
Magnetic polarity stratigraphy of the Siwalik sequence in Nurpur area, NW Himalaya, India
The Nurpur stream section was surveyed with pris- matic compass and the geology is plotted on tra- verse sheets in order to construct lithostratigraphic column.
-
Book Reviews
… requirements of archaeology then Surveying for Archae- ologists by F. Bettess (Durham University Press 1992) is still the best text, along with the excellent, low-cost guides published by the Council for British Archaeology (CBA) such as Survey with prismatic compass (Farrar).
-
Vegetation changes in a shallow African Lake: Response of the vegetation to a recent dry period
The lake margins were mapped in 1969 by aerial survey and prismatic compass , and are shown in Fig. 3b.
Indicates content that may require registration and/or purchase.