Products/Services for Swiftlock Hawthorne Hickory Laminate Flooring
-
Flooring (industrial) - (877 companies)...retail, light industrial, office, and other commercial settings. Products include wear-resistant carpets, laminate flooring, ceramic tile, asphalt tile, and other durable materials. Residential flooring is designed for bathrooms, bedrooms, dining...ApplicationTypeFeatures
-
Laminators and Laminating Machines - (266 companies)Laminators and laminating machines or presses bond together layers of materials such as plastic films on glass, wood or other substrates. Laminators and laminating machines, or presses, bond together layers of materials such as plastic films... -
Laminating Services - (257 companies)Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films... -
RF and Microwave Laminates - (38 companies)RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave... -
Laminating Adhesives and Composite Resins - (169 companies)Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions... -
Composite Panels - (163 companies)Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
-
Cleanroom Supplies and Accessories - (532 companies)Cleanroom supplies and accessories include garments, flooring, lighting, ducting and other items used in cleanroom settings. Cleanroom garments are made of polyester, polypropylene, or cotton and should not shed fibers or particulate matter...
-
Bricks - (120 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
-
Nailers - (112 companies)Nailers, also referred to as nail guns, are tools used to drive nails and brads into wood, concrete and other materials. Nailers are usually electrically or pneumatically powered, however some applications, such as flooring installation, use...
-
Printed Circuit Substrate Materials (PCB / PWB) - (177 companies)...and membrane switches, as well as rigid laminates for circuit boards Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB...
Product News
-
ExxonMobil - Polypropylene Products
Vistamaxx in PO-based resilient flooring Leveraging our product portfolio, formulation expertise and collaborative development approach, customized solutions for both flexible and rigid resilient flooring types are now within reach. ExxonMobil solutions are based on compounded blends of ExxonMobil TM polypropylene (PP), Vistamaxx TM performance polymers and filler, in collaboration with brand owners appropriately customized to meet target requirements. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Quantaflex Printed Electronics Inc.
Why laminating? Custom Laminating. ABLE 's laminating capabilities seamlessly join the materials you need to create the perfect part for your product. Create fastener-free parts that lend your product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the materials for your custom converted part through our... (read more) -
SPIROL
Laminated Shims . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Budnick Converting, Inc.
Laminating and Coating Services Adhesive lamination and coating allow you to create custom adhesives that fit your project's specific needs by applying almost any adhesive to nearly any substrate. Adhesive Coating. This process applies a precise thickness of either permanent or removable adhesive to your material. Your specifications determine the coating thickness necessary for optimal performance. Adhesive coating is also a way to create custom patterns of adhesive, including irregular shapes, lanes, and ungummed areas... (read more) -
Savage Engineering, Inc.
Laminating and Bonding Presses Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings. Platen sizes up to 10' x 24'. Ridged boxed frame members. Heat growth compensated frame. Up- or down-acting models. Automatic safety locks. Options: Fluid platen manifolding. Fluid heating and cooling systems. Temperature... (read more)Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
General Plastics Manufacturing Co.
Custom complex laminates. DOWNLOAD PRODUCTION SERVICES BROCHURE. COMPLEX LAMINATES. General Plastics ' production services include build-to-print standard and custom complex laminates. We are proficient in working with complex laminating processes and materials used in many different parts and assemblies. We have created laminate parts for diverse military, commercial, industrial, aircraft and marine applications. CUSTOM COMPLEX LAMINATING CAPABILITIES: Supplying sheet-metal parts. Adhesive bonding. Painting... (read more) -
Ellsworth Adhesives
Industrial Bonding & Lamination Adhesives Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Beacon Adhesives, Inc.
Epoxy for Electric Motors; Stack Lamination Our well renowned Electric Motor Product Line offers adhesives that are specifically formulated to withstand the many conditions that electric motors may be exposed to. Our products have been trusted to bond rotor and stator laminations, magnets, cyclotrons, and cosmotrons. We also offer high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more) -
Arnold Magnetic Technologies
Laminated Magnets Reduce Eddy Current Losses High-efficiency motors need high-performance materials. Arnold 's L Type laminated rare earth magnets cut eddy current losses, reducing heat, waste, and boosting performance. Trusted across aerospace, automotive, motorsports and industrial markets. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
ExxonMobil - Polyethylene Products
High-barrier MDO-PE//PE laminate See how ExxonMobil collaborated with the value chain to create a duplex PE-based packaging solution with very high oxygen barrier and moisture barrier properties as well as excellent stiffness and optics that can be an alternative to more difficult to recycle multimaterial packaging solutions. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products