-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Eye Inside Diameter: 0.31102379 inch
- Eye Section Diameter: 0.63 inch
- Inch: 5/16"
- Finish: Black Oxide
-
Supplier: Carr Lane Manufacturing Co.
Description: Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 1.1875 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: J. W. Winco, Inc.
Description: In combination with set screws or double ended threaded studs (i.e. DIN 913 or DIN 6379), GN 444.2 eye nuts can be used as swing bolts in varying lengths. In addition, used with a cap screw DIN 912, a swiveling clamping screw can be produced.
-
-
Supplier: Serfilco, Ltd.
Description: model holds seven of 10", 20", 30" or 40" filter cartridges and offers a choice of depth wound, pleated or carbon media. Quick opening eye nut-swing bolt closure allows ease of cartridge exchange without tools, spillage or chamber draining. Cartridges are securely sealed by
-
Supplier: Hammond Manufacturing Company Inc.
Description: contaminants. Features Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available. Reinforced top panel with provisions for optional HDMELB lifting eye bolts. Frames can be joined together with an optional joining
- Length / Height: 78.73 inch
- Width/Diameter: 23.62 inch
- Depth: 31.5 inch
- Rack Height: 42 U
-
Supplier: APX Enclosures, Inc.
Description: smooth or sealed weathertight with silicone sealant. 5. Pole or wall mounted enclosures have welded stiffener plates to reinforce the top and bottom of rear wall. Welded bottom plates are standard on pole mounted enclosures. A removable bolt-on bottom plate is available as an option. 6. (3R
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: plates to reinforce the top and bottom of rear wall. Welded bottom plates are standard on pole mounted enclosures. A removable bolt-on bottom plate is available as an option. 6. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled,
Find Suppliers by Category Top
Featured Products Top
-
-pressure resistance. Key features include: Top entry inlet :for smoother filtration Adjustable mounting legs :for convenient and flexible installation Swing eye-bolt closure for easy opening and closing (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
MAXILINE™ MDE
The bag filter housing is designed with a proven swing eye - bolt closure mechanism.
-
States > North Carolina > State > Register > 2006 > [2006 NC Register 515] 05/15/2006
…Greenwood, MD, UNC Department of Neurology, Chapel Hill, North Carolina, dated June 27, 2005, he prescribed (1) Wombat Kitchen Chair, (2) Portable Aquatic Lift (3) Britax Traveler Plus Car Seat for Variable Axis Swing with Swivel Eye Bolt , (5 ) Contoured Position Pillows…
-
An experimental study of interfacial crack kinking
The orientation of the channel grips, and ultimately of the specimen, is established by adjusting the vertical and horizontal positions of the eyes of the swing bolts .
Indicates content that may require registration and/or purchase.