-
Supplier: Caster City, Inc.
Description: Fitting - for swivel bearing. Finish - external metal parts are zinc plated Swivel Lock - Option available on the Swivel Caster without Total Lock. Total Locking Caster Shown in UN-LOCKED Position Total Locking Caster Shown in LOCKED Position Total-Lock Brake: Combination
-
Supplier: Certex UK
Description: General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease
- Maximum Load Capacity: 9.920801789999999 tons
- Weight: 260.19 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: Certex UK
Description: General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease
- Maximum Load Capacity: 29.76240537 tons
- Weight: 864.36 lbs
- Special Applications: Hook
- Features: Swivel
-
-
Supplier: Certex UK
Description: General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease
- Maximum Load Capacity: 19.841603579999997 tons
- Weight: 297.675 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: Caster City, Inc.
Description: There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make
-
Supplier: Caster City, Inc.
Description: raceway is thrust bearing. Other brands offer only a single row of balls. There is No Center Pin to bend or brake. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a
-
Supplier: Certex UK
Description: General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease
- Maximum Load Capacity: 3.968320716 tons
- Weight: 102.0915 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: Caster City, Inc.
Description: or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever
-
Supplier: Jilson Group (The)
Description: Bearings - Roller bearings are standard for all wheel sizes • Axle - 3/4” hollow axle with grease zerk • Pressure Lubrication - Fittings are standard at swivel and recessed head of hollow axles • Finish - Corrosion resistant zinc
-
Supplier: G.L. Huyett
Description: Lincoln® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Material: Carbon & Alloy Steel
- Features: Coupling, English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
-
Supplier: Darcor Casters, Inc.
Description: Spring loaded swivel wheel caster with grease fitting. For applications such as floor sweepers, lift trucks and equipment for the movement of sensitive products.
- Load Capacity: 450 to 2,500 lbs
- Wheel Tread Width: 2 to 3 inch
- Wheel Diameter: 3 to 8 inch
- Wheel Type: Poly on Metal Wheel
-
Supplier: G.L. Huyett
Description: Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings.
- English Size: 0.4375 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Elbow, Hydraulic Fitting, Quick Coupler, Swivel
- Features: English, Pipe Fitting, Tube Fitting
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Advanced Technology Products
Description: The Innovative Design of the Free-Elbow™ provides increased airflow to competing units. When installed onto a tool, two Swivels along with a rotating joint provide unrestricted range of motion for the user, reducing fatigue. Prevents Hose Kinking and Twists Mounts Directly onto a Tool or Air
- Connection Type: Barbed
- Fitting Type: Elbow, Hose Fitting
- Features: English, Pneumatic Fitting
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Comes with grease fitting for bearing lubrication Solid welded heavy duty
-
Supplier: Jilson Group (The)
Description: Bearings - Roller bearings are standard for all wheel sizes • Axle - 3/4” hollow axle with grease zerk • Pressure Lubrication - Fittings are standard at swivel and recessed head of hollow axles • Finish - Corrosion resistant zinc
-
Supplier: RWM Casters Company
Description: 1-1/4” bolt and nut for 5” wide. Lubrication Grease fitting in swivel and hub of wheel. Finish Laguna blue powder coat. Wheels 1” or 1-1/4” ” hardened and ground spanner bushing or ¾” tapered bearings that rotate on a ¾” axle. 4” and 5” wheels are available with either a 1-1/4”
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Lift Products, Inc.
Description: platform will not raise further. An air release lever is used to lower the platform. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. The platform can be placed flat or tilted up to 40° with a 1.25" lip providing load support. A
- Type: Robotic Manipulator
-
Supplier: Dymax
Description: Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
Find Suppliers by Category Top
More Information Top
-
$100-$200 Lubrication - Grainger Industrial Supply
• Grease Gun Hi Pressure Swivel , Fitting End 1/2-27x1/4 In, Features Universal Swivel .
-
Grainger.com
• Grease Gun Hi Pressure Swivel , Fitting End 1/2-27x1/4 In, Features Universal Swivel .
-
New Configurations Of Spring Loaded Casters Unveiled From Durable USA
Zerk grease fittings are standard both in the swivel raceway, on the axle and on most of the wheel hubs.
-
New Configurations Of Spring Loaded Casters Unveiled From Durable USA
Zerk grease fittings are standard both in the swivel raceway, on the axle and on most of the wheel hubs.
-
New Configurations Of Spring Loaded Casters Unveiled From Durable USA
Zerk grease fittings are standard both in the swivel raceway, on the axle and on most of the wheel hubs.
-
Lubrication Fittings & Accessories
Mounting Bolts and Nuts Bulkhead Connectors Reducing Bushings Swivels Adapter Union Zerk-Lock® Grease Fitting Adapter .
-
WESTWARD Grease Gun Accessories - Lubricators - Grainger Industrial Supply
○ Swivel End Of The Fitting Fits On The Grease Gun Outlet, Making It Easier To Use The Gun To Reach Inaccessible Fittings Without Kinking The Hose(2) .
Indicates content that may require registration and/or purchase.