-
Supplier: CableOrganizer.com, Inc.
Description: Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks,
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these wallmount optical fiber enclosures? Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable Fully modular design supports a wide range of fiber termination
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these slide-out fiber enclosures? Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers Slide-out support tray provides convenient access to fibers and cable management provisions Available in
-
-
Supplier: CableOrganizer.com, Inc.
Description: or perform maintenance to individual trays without disassembling the entire stack Available in either 3 RU (96-fiber) or 4 RU (192-fiber) models, to provide flexibility and maneuverability tailored to the space limitations of your enclosure or open rack Signamax™ Rack Mount
-
Fiber Optic Transceivers - Fiber Optic Transceiver SFP 100M, 2 km reach, 850 nm -- FXC-SFP100M-85-SXSupplier: L-com, Inc.
Description: The L-com FXC-SFP100M-85-SX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-85-SX features a 850 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-85-SX is an MSA-compliant transceiver, compatible with most
- Wavelength: 850 nm
- Data Rate: 0.125 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-SFP1G-85-SX is an MSA-compliant transceiver, compatible with
- Wavelength: 850 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-GBC1G-85-SX is an GBIC form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-GBC1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The FXC-GBC1G-85-SX is an MSA-compliant transceiver, compatible
- Wavelength: 850 nm
- Data Rate: 1.25 Gbps
-
Supplier: Versitron, Inc.
Description: Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber
- Wavelength: 850 nm
- Data Rate: 0.1 Gbps
- Sensitivity: 24 dB
- Operating Temperature: 32 to 158 F
-
Supplier: Thinklogical
Description: clocks from 20-85MHz Camera Fiber-Link 6000: Supports two independent Camera-Link™ base configurations with pixel clocks from 20-85MHz Extend camera signals up to: 350 meters using standard multi-mode fiber 1000 meters using eSX+ fiber 10 kilometers using single-mode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Advantech
Description: 6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Advantech
Description: 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect your Cisco 3750 PoE Switch to your fiber or copper network.
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 48VPOF-GB is a Gigabit speed POE injector providing 48VDC to an IP Phone, IP Camera, or any other piece of IP Equipment at the end of a single fiber drop. The DCE/48VPOF-GB provides a gigabit SFP open slot, a 10/100/1000Base-TX, and a TP Port compromised of a 1000Base
- Number of Ports: 2 #
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Computer Network Accessories, Inc.
Description: 100M WDM fiber bridge, TX: 1310nm, RX: 1550nm. Converts 100Base-FX fiber to 100Base-TX Copper media, and vice versa. Designed for use with single-mode fiber cable utilizing the SC type connector. IEEE 802.3u 10/100Base-TX and 100Base-FX compliant Supports shortwave
-
Supplier: Computer Network Accessories, Inc.
Description: 100M WDM fiber bridge, TX: 1550nm, RX: 1310nm. Converts 100Base-FX fiber to 100Base-TX Copper media, and vice versa. Designed for use with single-mode fiber cable utilizing the SC type connector. IEEE 802.3u 10/100Base-TX and 100Base-FX compliant Supports shortwave
-
Supplier: L-com, Inc.
Description: supply (included). Features 10/100/1000Base-TX to 1000Base-SX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode ST-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status Application Large networks.
- Network: 10/100Base-TX, 1000Base-SX, 100Base-TX, Multimode Fiber
- Features: Other
- Connector: RJ-45, ST Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: restoration in the event of a fiber failure. The second fiber port may also be used to dasiy-chain multiple Ethernet switches, or it may be used as another switch port. The OmniConverter GPoE+/Sx is available with fixed ST, SC, and LC connectors or Small Form Pluggable
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: TelephoneStuff.com
Description: Flush mounted faceplates designed for use in copper, fiber (ST connector), or coaxial applications. Features: - S-Series available in 1, 2, 4, 6 port configurations - Star500AF model features 4 angled port openings to optimize bend radius - Star500S series support Suttle's Powersum,
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, ST
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 15 Meter (49.2ft).
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, ST
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 150 Meter (492.12ft).
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, SC
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 15 Meter (49.2ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: SC
-
Network Media Converters - 1000BASE-T to 1000BASE-SX/LX Managed Media Converter -- iConverter® Gx ANSupplier: Omnitron Systems Technology, Inc.
Description: independently of the network management. Fixed-fiber connectors are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. They support ST, SC and LC connectors with distances up to 220/550m over MM
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Belden Inc.
Description: FX Fusion Splice-On Connector, OS2, SC/APC Simplex, 900µm Tight Buffer, Green Housing
- Operating Temperature: -40 to 85 C
- Cable Type: Simplex
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint Gx auto-negotiates with compatible network devices for quick installations. Manual switch settings
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Advantech
Description: 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. 1x Intel® I350_AM4 4 x LC(SX or LX) fiber connectors with fiber bypass module 1 x PCIe 2.0 x4, Gen2 Fiber bypass functionality
- Operating System: Linux
- Features: Other
-
Supplier: Thermal Wire and Cable LLC
Description: manipulate and requires special tools and connectors which are costly. These cables are designed for a range of applications which include: replacement for beaded thermocouples, thermocouple for oven surveys, heat treating or forging, casting of steel or titanium, thermocouple for coke ovens,
- Temperature Range: 2,199.2 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Features: Extension Wire, Other, Shielded
-
Supplier: Advantech
Description: Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports
- Primary Port Maximum Cable Distance: 2,000 m
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 1 module space, 1/2 size, sloped shuttered insert accepts one Mini-Com Module. Not suitable for use with any Audio/Video or Fiber connector module that protrudes beyond the face of the insert. Comes in a package of 10. Features: - Compatible with classic and executive faceplate frames
-
Supplier: Red Lion Controls, Inc.
Description: 6 Port Gigabit Managed Industrial Ethernet Switch Four 10/100/1000BaseTX RJ-45 Ports Two Installed SFP (Mini-GBIC) Gigabit Transceivers 1000Base Multimode Fiber with LC Style Connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: RS Components, Ltd.
Description: Adaptor SC SM Blue-ZR-SX-Metal Clip
- Insertion Loss: 0.15 dB
- Connector / Adapter: Adapter
- Features: Other
- Connector Type: SC
-
Supplier: Radwell International
Description: TRANSCEIVER MODULE, MMF: MULTI-MODE FIBER, 100% COMPATIBLE IN ALL OEM APPS, SFP FORM-FACTOR, 1000BASE-SX - DATA RATE, LC CONNECTOR, 850 NM WAVELENGTH, 550 M DISTANCE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router, Transceiver
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/en/US/prod/collateral/switches/ps6746/ps8742/ps6764/product_data_sheet0900aecd8040bcb1.pdf
• Four SFP-based ports: supports 1000BASE-T and 1000BASE- SX fiber connectors from Cisco .
-
http://www.cisco.com/web/about/ac123/ac114/downloads/packet/pdf/PK182.pdf
The switch provides two ports for 10/100/1000BASE-T Ethernet connections and four SFP-based ports for 100BASE-T and 1000BASE- SX fiber connectors .
-
http://www.cisco.com/en/US/docs/security/nac/appliance/configuration_guide/413/cas/cas413ug.pdf
• PWLA8492MF = Intel PRO/1000 MF (dual SX fiber LC connectors .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_03_01_07.pdf
CSS11500 10-Meter Fiber Multimode SX LC Connectors .
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
CSS11500 10-Meter Fiber Multimode SX LC Connectors .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
CSS11500 10-Meter Fiber Multimode SX LC Connectors .
-
Cisco Active Network Abstraction Reference Guide, 3.7 - Support Information for Cisco Switches [Cisco Active Network Abstraction] - Cisco
Cisco CSS 11500 10m fiber multimode SX LC connectors .
-
http://www.cisco.com/en/US/docs/net_mgmt/active_network_abstraction/3.7/reference/guide/chapCiscoswitches.pdf
Cisco CSS 11500 10m fiber multimode SX LC connectors .
-
Cisco Catalyst 3750 Series Switches Data Sheet - Cisco
CSS11500 10 m multimode fiber , SX LC connectors .
-
Cisco Catalyst 3750 Metro Series Switches - Cisco
Cisco CSS 11500 10m multimode fiber , SX LC connectors .
Indicates content that may require registration and/or purchase.