-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 35.5 to 279.25 inch
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Texas Hydraulics Telescopic Cylinder is designed for applications that require a long stroke and a short length. An internally threaded head makes it easier to remove head and rod seal without using special tools or retaining rings. The redundant rod sealing improves sealing and
- Stroke: 400 to 2,000 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 3.5 to 22 inch
- Operating Temperature: -65 to 300 F
-
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
Find Suppliers by Category Top
Featured Products Top
-
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
TL-515 & TL-520 Top Of Ground Truck Levelers These loading dock truck levelers have the cylinders straddling the platform. The units sit on top of the ground (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Volvo Trucks M6 (4 × 4) truck
… capacity: 200 litres Engine: Volvo D6A180 EURO II 5.48 litre 6- cylinder in-line direct injection … … Gearbox: Eaton T600A fully synchronised 6 speed Clutch: KB114C single plate hydraulic Transfer box: Steyr VG … … leaf parabolic springs with telescopic dampers and rubber bump …
-
Advances in Manufacturing Technology
… check valve 6, 7,9,10 and relief valve 8 constitute the cross-overflow circuit to supply oil, in order to eliminate the error generated by the fluid cylinder at the end of stroke, ensure the accurate realization the cylinder synchronizing process. By changing the size and direction of the electro- hydraulic proportional directional valve‘s input signal to remotely control’s telescopic , to achieve stop, forward and reverse movement and variable motion.
-
Equipment Manufacturing Technology
… status is controlled by the erecting system of large mobile device, due to heavy loads, long stroke and limited installation space and other constraints, hydraulic drive system is often used in erecting system, multi-stage telescopic hydraulic cylinder piston rod is used … … cylinders is the same, both sides of the circuit parameters is symmetrical to ensure the mechanical synchronization .
Indicates content that may require registration and/or purchase.