Products/Services for Syron Sensors Nuts
-
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening...TypeInch SizeMetric Size -
Eye Nuts - (74 companies)Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting... -
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main... -
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers... -
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Tilt Sensors - (161 companies)Tilt sensors measure tilt angle with reference to the earth 's ground plane. How to Select Tilt Sensors. Tilt sensors are devices that produce an electrical output that varies with angular movement. They are sometimes referred to as inclinometers...
-
Vision Sensors - (165 companies)Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement...
-
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
-
Proximity Sensors - (1104 companies)Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas. Proximity sensors are non-contact devices which detect the presence of nearby objects. They may employ one of a variety of sensing...
-
Level Sensors - (1154 companies)Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point. Level sensors are used to detect liquid or powder levels, or interfaces...
Product News
-
High Performance Alloys, Inc.
Custom Nuts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. (read more) -
National Bolt & Nut Corporation
Types of nuts A guide to fasteners: Types of bolts, nuts, and washers. All fasteners perform the same function -- mechanically joining and securing two or more parts together. However, differences in type, quality, shape and material significantly influence the fastener 's performance and service life. Understanding the functional varieties of the different types available, including nuts, bolts and washers, is essential to selecting the appropriate fastener (and fastener supplier) for a project... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
APM Hexseal Corp.
At APM Hexseal, we ARE nuts! Our trademarked Seelnuts install just like ordinary nuts and are designed to be used with conventional screws and bolts. They are a single piece design, featuring threads molded directly into the rubber in a custom grooved cavity. This creates a consisten and reliable seal, suitable for many applications. (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
ZAGO Manufacturing Company, Inc.
Self-Sealing Nuts Engineering Self-Sealing Nuts Engineering. Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and convenient... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
National Bolt & Nut Corporation
Custom Gear Nuts Custom Nuts and Washers. National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Our expert team has the knowledge, skills, and equipment needed to manufacture a variety of custom-tailored nuts in low to high production volumes. Follow us on: YouTube. LinkedIn. twitter. National Bolt & Nut, Inc. National... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Nord-Lock Group
Nord-Lock wheel nuts The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred to as lug nut minimize the risk of accidents, improve driver productivity and reduce operating and service costs. The Nord-Lock wheel nut also referred to as lug nut safely secures wheels on both on-road... (read more)Browse Locknuts Datasheets for Nord-Lock Group -
APM Hexseal Corp.
High-Pressure Self-Sealing Nuts APM Hexseal 's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
BUMAX®
High performance corrosion resistant locking nuts BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)Browse Nuts Datasheets for BUMAX® -
BUMAX®
Premium quality hexagon nuts in a variety grades Hexagon Nut - We supply premium quality hexagon nuts in a variety of dimensions and grades. You can order hexagon nuts directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Nuts Datasheets for BUMAX® -
BUMAX®
Hexagon Nuts: Top Quality in All Sizes & Grades! We supply premium quality hexagon nuts in a variety of dimensions and grades. You can order hexagon nuts directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Nuts Datasheets for BUMAX®
-
CR4 - Thread: Weld Spatter and Weld Nut Threads
This solution is highly effective at preventing spatter inside the nuts , but you will also need sensors to verify that the plugs are in place in order to ensure that you do not have failures due to operator error. Another solution is to install Syron (R) Nut detectors embedded inside retractable or fixed (depending on application …
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Eoin Syron and Eoin Casey fruits, nuts , coffee, beverages, snack foods Online sensors have already been used to trigger flow reversal for scale prevention, both with optical (129 …
-
Air Pollution Prevention and Control: Bioreactors and Bioenergy
Apart from this, the use of agricultural by-products such as nut shells, rice husks, coconut shells … Most of the biofilters in operation simply use the regular monitoring devices and sensors for pressure drop … E. Syron and E. Casey, .
-
Sleep Deprivation: Clinical Issues, Pharmacology, and Sleep Loss Effects
… for the soldier will be incorporated into a broader suite of bio- medical sensors and software, the … Betel- nut chewing in Toronto. Helmus T, Rosenthal L, Bishop C, Roehrs T, Syron ML, Roth T.
-
Sleep Deprivation and Disease
The hypocretins as sen- sors for metabolism and arousal. … plant species, the most common of which are coffee beans, tea leaves, kola nut , yerba mate, cacao … Helmus T, Rosenthal L, Bishop C, Roehrs T, Syron ML, Roth T.
-
Asthma, Health and Society
Aspiration of nuts or other food products can cause foreign bodies to get trapped in a large … J Natl Med Assoc 9:954–960 Butz AM, Syron L, Johnson B, Spaudling J, Walker M, Bollinger … The Sentinel Event Notification System for Occupational Risk ( SENSOR ) was introduced in several states in the United …
-
Sleep Disorders in Women
The nuts and bolts of behavioral therapy for insomnia. Use of night-lights, motion sen- sors , door alarms, and other safety devices should always be considered. Rosenthal L, Gerhardstein R, Lumley A, Guido P, Day R, Syron ML, et al.
Indicates content that may require registration and/or purchase.