-
Supplier: Aero-Tech Light Bulb Co.
Description: daylight háve a 100 CRI. Fluorescent BulbsThe size and shape of a fluorescent bulb Is designated by a letter or letters, indicating tne shape, followed by a number, indicating the diameter of the bulb in eighths of an inch. PKG QTY and RATED LIFE (HRS) vary by manufacturer. Please
- Lamp Power: 25 watts
- Rated Average Life: 20,000 hours
- Initial Lumens: 2,050 lm
- Features: Fluorescent Lamps, Other Lamp Bases
-
Supplier: RS Components, Ltd.
Description: T5 8W G5 16X300 UVC Germicidal
- Maximum Overall Length: 11.81103 inch
- Features: Fluorescent Lamps
-
Supplier: Radwell International
Description: INDUSTRIAL/ MACHINE FLUORESCENT TUBE LIGHT, 17.6IN.X2.75IN. W/ 24W T5 COMPACT FLUORESCENT, NEEDS REMOTE BALLAST, ACRYLIC LENS, WALDMANN RL70C-124 S, PN: 108470000-00055527. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: T5
-
-
Supplier: Tamura Corporation of America
Description: Features: 60% Power Consumption of regular FL light 4 times longer life than regular FL light Easy to replace
- Lamp Power: 9 to 18 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 24 to 48 inch
- Color Temperature: 4,100 to 5,500 K
-
Supplier: GE Lighting
Description: 22 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 18 W WATTAGE DAYLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT VOLTAGE RATING 54.4 V BULB MATERIAL SODA LIME GLASS
- Lamp Power: 18 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 22 inch
- Color Temperature: 6,500 K
-
Supplier: Juno Lighting Group
Description: ENERGY EFFICIENT TYPE 48 INCH NOMINAL LENGTH 32 W WATTAGE MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3500 78 COLOR RENDERING INDEX 2850 LUMEN INITIAL INTENSITY DANALITE[TM] BRAND F32T8 MODEL
- Lamp Power: 32 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 48 inch
- Initial Lumens: 2,850 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: RESIDENTIAL CONSTRUCTION STANDARD TUBE
- Lamp Power: 38 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 72 inch
- Color Temperature: 6,500 K
-
Supplier: JIT Packaging
Description: Light Bulbs
-
Supplier: Green Lighting LED
Description: 4 Foot T8 LED Tube replaces standard fluorescent tubes in office, industrial, and general lighting settings. Equivalent to a T8 fluorescent tube. Rotating end caps No Ballast Required Five Year Warranty against mfg defects RoHS compliant UL, FCC, CE Listed Indoor
- Lamp Power: 15 watts
- Mean Lumens: 1,500 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Green Lighting LED
Description: 4 Foot T8 LED Tube provides a high lumen alternative for LED tubes to replace standard fluorescent 4' tubes. Rotating end caps No Ballast Required Five Year Warranty against mfg defects RoHS compliant UL, FCC, CE Listed Indoor Use Only
- Lamp Power: 20 watts
- Mean Lumens: 2,000 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Cable & Supplies, Inc.
Description: Use on existing T8 fluorescent ballasts by *bypassing unit. Ideal for recessed troffers, wrap fixtures, under cabinet fixtures, sealed fixtures, deep cell troffers and strip/shop fixtures.
- Lamp Power: 18 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 6,500 K
- Base Type: Bi-Pin T-8
-
Supplier: Juno Lighting Group
Description: OPEN REFLECTOR TYPE 11 1/2 INCH DIA X 9 3/4 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] C12 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1)
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Cable & Supplies, Inc.
Description: Use on existing T8 fluorescent ballasts. Ideal for recessed troffers, wrap fixtures, under cabinet fixtures, sealed fixtures, deep cell troffers and strip/shop fixtures.
- Lamp Power: 18 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 5,000 K
- Base Type: Bi-Pin T-8
-
Supplier: Accuris
Description: Compatibility of Add-on Tube Guards with T-8 Fluorescent Lamps Operating on High Frequency Electronic Ballasts
-
Supplier: Green Lighting LED
Description: 2 Foot T8 LED Tube replacing fluorescent lights with Superbright SMD 3528 LEDs and Rotating Base. Equivalent to a T8 fluorescent tube. Rotating end caps No Ballast Required Five Year Warranty against mfg defects RoHS compliant UL, FCC, CE Listed Indoor Use Only
- Lamp Power: 8 watts
- Mean Lumens: 800 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Ushio America, Inc.
Description: The USHIO Ultra 5™ Fluorescent lamps were designed to provide the greatest lumen package in the shortest possible linear tube. Thus the Ultra 5™ series of lamps provides energy efficiency, high color rendition, optical control and improved lumen maintenance in one of the slimmest
- Lamp Power: 6 to 54 watts
- Rated Average Life: 7,500 to 35,000 hours
- Maximum Overall Length: 8.8976426 to 45.7874263 inch
- Color Temperature: 3,000 to 5,000 K
-
Supplier: LabelValue
Description: SST Tube Medical Label Fluorescent Orange Description SST Tube medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This orange medical label is made with aggressive permanent
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
Supplier: Hubbell Lighting, Inc.
Description: OPEN REFLECTOR TYPE 6 INCH DIA X 9-7/8 INCH H SIZE WHITE PAINTED TRIM FINISH D413EB/D418EB SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 13/18 W FLUORESCENT LAMP TYPE
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Features: Other
-
Supplier: RAB Lighting
Description: 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET, FEED THROUGH MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Hubbell Lighting, Inc.
Description: WALL WASH DOWNLIGHT TYPE 7-1/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE
- Light Fixture Wattage: 26 to 42 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Scientific / Medical / Dental
-
Supplier: R. STAHL, Inc.
Description: Pendant, wall mounting or bulkhead fitting options 1- or 2-lamp version 18 W 36 W 58 W Aluminium enclosure, borosilicate glass tube Degree of protection IP68 The light Series T-LUX 6035 fittings are ideal for use on ships, in sewage and treatment plants, pumping stations water collecting
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 18.00000000000003 to 58.000000000000036 watts
- Features: Bulb Included, Explosion-proof, Other
- Lamp Type: Fluorescent
-
Supplier: Philips Emergency Lighting
Description: Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting. The emergency ballasts operate most 2- and
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: bulbs.com
Description: Philips brand 120 Watt plug-in compact fluorescent bulb with 2G8 base. ALTO technology uses less mercury for an environmentally safer lamp. Cool white color very popular with most businesses Performance - well known brand name product at a competitive price
- Lamp Power: 120 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 4,100 K
- Mean Lumens: 7,740 lm
-
Supplier: Ecopower Inc.
Description: Product Description Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a
- Lamp Power: 40 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 96 inch
- Color Temperature: 3,200 to 6,000 K
-
Supplier: bulbs.com
Description: Philips brand 60 Watt plug-in compact fluorescent bulb with 2G8 base. ALTO technology uses less mercury for an environmentally safer lamp. Warm white color for a more inviting atmosphere Performance - well known brand name product at a competitive price
- Lamp Power: 60 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 3,440 lm
-
Supplier: bulbs.com
Description: Philips brand 120 Watt plug-in compact fluorescent bulb with 2G8 base. ALTO technology uses less mercury for an environmentally safer lamp. Warm white color perfect for creating a more inviting atmosphere Performance - well known brand name product at a competitive price
- Lamp Power: 120 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 7,740 lm
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 1 LAMP(S) T4 LAMP TYPE 26 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.29 AMPERE AT 120 VAC, 0.14 AMPERE AT 240
- Ballast Factor: 0.95
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 25.999999999999986 watts
- Number of Lamps: 1
-
Supplier: LabelValue
Description: Boric Acid Preserved Medical Labels Fluorescent Red Description Boric Acid Preserved medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Red medical label is made with
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
Supplier: ECO Light LED
Description: The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury
- Lamp Power: 16 watts
- Rated Average Life: 50,000 to 80,000 hours
- Color Temperature: 4,500 K
- Features: LED Lamps, Other Lamp Bases
-
Supplier: ECO Light LED
Description: The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury
- Lamp Power: 16 watts
- Rated Average Life: 50,000 to 80,000 hours
- Color Temperature: 6,500 K
- Features: LED Lamps, Other Lamp Bases
-
Supplier: Larson Electronics LLC
Description: Magnalight EPLC-48-4L light fixture fitted with T8 lamps. The light fixture used in this cart is compatible with the usual options associated with the EPL-48-4L fixture including optional LED tube lamps and higher power fluorescent tubes. For special requirements or options not
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light
-
Supplier: Larson Electronics LLC
Description: EPL-EMG-48-4L is our 4 foot long, 4 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is equipped with an added battery backup providing 90 minutes of emergency runtime. This T6 temperature rated fixture comes standard with four T-8
Find Suppliers by Category Top
Featured Products Top
-
window. TubeInspect XL has measurement area of 8.5ft x 4.1ft (2.6m x 1.25m) for measurement of tubes up to 23ft (7m) long. Available in model 35 (standard resolution) for measurement of basic tubes and 37 (high resolution) for assembly inspection Boost productivity, reduce scrap and (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
UNI-T MSO8804HD | 8GHz High-Performance Mixed Signal Oscilloscope The UNI-T MSO8804HD represents the pinnacle of mixed signal oscilloscope technology, delivering (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
ratio of 1:1:8, typically:–Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called “radio frequency” to stimulate the gasses to produce the beam. Using RF has advantages over DC voltage, including lower energy consumption, better (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3. SPECIFICATIONS: Up to 40Gbps Up to 100W power (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
process involved brazing a copper tube and a steel plate. While this was a new process, the client also tested a torch as a part of their due diligence, and repeatability and quality were their top two priorities. THE LAB determined that an Ambrell EASYHEAT (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
reliability MULTI-CHANNEL FLEXIBILITY WITH SUB-PANELS This is where the PS-8 truly shines. One main unit can support up to 4 channels using cost (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3. SPECIFICATIONS: (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Toolbox app. Results Initial serial dilution experiments confirmed that 2.5 x 10? cells per well provided a strong signal for adhesion assays. Without ferrules, cell adhesion in SCI-tive was lower than in the standard incubator (78.6 ± 1.4%). However, the addition of ferrules (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Baker -
of the stage. V-573 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics. 3-phase motors for higher dynamics and friction-free, maintenance-free operation The 3-phase linear motors driving the V-573 stage family (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
uv tube ce,China uv tube ce Manufacturers, Suppliers - ECOL
Feature: Fluorescence tube : BLB tubeSpecification modelOverall Dimension(mm)Power(W)Voltage(V)Most ... customized4. .... BLB T4 UV tube/bulb/light. .... 3w 6w 8w 14w 16w T5 LED tube CE C-tick approved .
-
Sell flourescent fixture
Home > Selling Leads > Lights & Lighting > Lighting Bulbs & Tubes > Energy Saving & Fluorescent > Sell flourescent fixture. .... T5 8W *1 T5 8W*2 with cover. .... kind of flourescent lamp,energy-saving lamp and LED series.such as T5/ T4 flourescent light fixture…
-
CFL Reflector Bulb,Mr 11 Mr 16 GU10 Energy Saving Bulb from Vdeen Lighting Co.,Ltd, China
Our main products: Energy saving bulb,Halogen bulb, Compact fluorescent lamp, Energy saving reflector bulb,LED light bulb,LED tube light, Down light, Ceiling light, Reading light, Emergency lamp, Modular fluorescent fitting, T4 ,T5,T8 lighting fixtures, office lighting, Vapor tight fluorescent fixture(IP65 fluorescent fitting), lamp ballast. .... • T8 LED fluorescent tube light(5W, 8W ,10W,12W,15W,18W,22W,25W ...
-
t5 led lamp - offers from t5 led lamp manufacturers, suppliers, exporters & wholesalers
8W ,600mm,60cm,0.6m LED T5 Tube Lamp. .... [ Related Keywords : LED Tube, LED Tube Light, LED Fluorescent Tube, LED T5 Tube ]. .... lamps (Their aging, a dry thread on the light wave spreading t4 t5, t8, tube, ballast aging…
-
Creation of transgenic Brassica napus L. Plants expressing human alpha 2b interferon gene
Restriction endonucleases (REs) and T4 DNA ligase were used with supplied buffers (Fermentas, Lithuania). .... Homogenate was transferred to Eppen dorf tube and centrifuged for 10 min at 4000 r/min. .... The other was illumi nated by white light lamp ( fluorescent lamp T5/G5, model ELI–230A–T5– 8W ) during 5 min in the ther mostat at 23°C.
-
Shock Waves
…the performance of a hydrogen-fuelled scramjet vehicle have been made in the T4 shock tunnel using .... Schematic of HPTF tube . .... Even using advanced measure technology(Planar Laser Induced Fluorescence ), which is expensive, it's still difficult to make .... a(pw) + ~(pujW) = ~Ti/Ui _ {3pw2 + ~[(/l- +U/l-T) 8w ] at .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
…uses operational amplifier OP07 to compose signal multi-stage amplifier and voltage-regulator tube to compose limiter .... Taking “220V, 40W” fluorescent lamp as the load. .... During the experiment, a XJCM- 8W solar cell module log was utilized to measure and record the .... T4 S2 .
-
Heat Transfer Handbook Complete Document
(T4 - T4 ). .... 9.7 .1 Flow patterns in vertical and horizontal tubes 9.7.2 Flow pattern maps for .... Ia and observe that because of the tobe wall thickness 8w , the iuner diameter will be smaller … existing devices are based on Rayleigh radiation scattering, spontaneous Raman scattering, laser-induced fluorescence , and spectral radiation…
-
NASA Aircraft Management Information System
1675K41 EA $25.05 09 BD N 002050703 0 0 L/P LIGHT, FLUORESCENT . .... 1680007169492 EA $3.50 31 BD N 001150013 0 0 SMS COVER PITOT TUBE 1680007199757DA EA $1 … 1705 EA $0.00 09 EN T 000000000 0 0 L/P TEST CELL T4 210171 EA $0 … 5306006161934 EA $0.05 31 C9 N 001150016 0 0 SMS BOLT NAS1303- 8W 5306006110402 EA $2…
-
Challenges of Power Engineering and Environment
…positions where the thermocouples located (see Fig. 2): T1 (circle), T2 (square), T3 (diamond) and T4 (triangle). .... R. Rozenblit, “Drag reduction and heat transfer of surfactants flowing in a capillary tube ”, International Journal … T. Ogawa, T. Takahashi and T. Fujita, “High Strength 9Cr-0.5Mo-1. 8W Steel (NF616) Tube … mercury activated switches and thermostats have been substituted and the mercury content of fluorescent lamps has been…
Indicates content that may require registration and/or purchase.