-
Supplier: Newark, An Avnet Company
Description: PC119 T2 1/4 Lamp PC Socket Blue
-
Supplier: Newark, An Avnet Company
Description: LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.157"; Overall Length:0.5"; Wire Diameter:0.197" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PC Socket Black, T1-3/4 lamp, 14V
-
-
Supplier: Newark, An Avnet Company
Description: LAMP SOCKET; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2mm x 0.5mm; Tab Size - Imperial:0.079" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: T-2 Slide Base 5 Miniature Incandescent Lamp, 6 V Voltage Rating Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4
-
Supplier: Littelfuse, Inc.
Description: Plated steel bottom bracket, with two 13/64" (5.2mm) holes, 1/2" (12.7mm) on centers.
-
Supplier: Allied Electronics, Inc.
Description: T-2 Slide Base 5 Miniature Lamps, 1.11 in. (Max.) L Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front
-
Supplier: Allied Electronics, Inc.
Description: T-2 Slide Base 5 Miniature Lamps, 1.11 in. (Max.) L Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front
-
Supplier: Allied Electronics, Inc.
Description: Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
-
Supplier: Ushio America, Inc.
Description: produce up to a 20% increase if fixture lumens over the GLC lamp. The universal G9.5 base will fit any socket that accepts the GLC, FLK, or FEL lamps. Features & Benefits 575 watt lamp provides 16,500 lumens without increasing lamp wattage Filament profile
- Lamp Power: 575 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 4.0944904 inch
- Mean Lumens: 16,500 lm
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence microscopy -
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: bulbs.com
Description: Leviton Brand Miniature Bi-Pin Socket for T5 Linear Fluorescent Lamps. Rated for up to 75 Watts and 250 Volts.
- Maximum Voltage: 250 volts
- Maximum Wattage: 75 watts
- Lamp Base Holder Type: BiPin
-
Supplier: Ushio America, Inc.
Description: Eurostar™ Reflekto™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures where there is a risk of thermal damage to sockets and transformers. Much like a PAR
- Lamp Power: 10 to 50 watts
- Rated Average Life: 1,200 to 3,500 hours
- Maximum Overall Length: 1.77 to 1.78 inch
- Color Temperature: 2,800 to 3,000 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 1.68 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 100 STANDARD PACKAGE SOCKET BASE TYPE T2.5, T3.25 SHAPE DESIGNATION
- Maximum Overall Length: 1.68 inch
- Features: Incandescent Lamps
-
Supplier: RS Components, Ltd.
Description: LAMP SOCKET G5
- Features: Other Base Type
-
Supplier: Ushio America, Inc.
Description: compared to the old lamp design. Competing HPL lamp products are limited to larger filament dimensions than the USHIO HPL geometry. Working in close cooperation with ETC’s engineers, USHIO has matched the “innovation” of the Source Four fixture by making a more compact (6.0mm x 9.5mm)
- Lamp Power: 550 to 750 watts
- Rated Average Life: 300 to 2,000 hours
- Maximum Overall Length: 4.0944904 inch
-
Supplier: GE Lighting
Description: 1.11 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 10 STANDARD PACKAGE PRINTED CIRCUIT SOCKET BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.35 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 1500 LIFE 1 IN HOUR BULB
- Lamp Power: 5 watts
- Features: Incandescent Lamps, Other Filament Types, Other Lamp Bases
-
Supplier: RAFI GmbH & Co. KG
Description: ribbon cable – hence the designation “FK” (Flachbandkabel=ribbon cable). Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket additionally allows full surface illumination with LED. MODELS ➔ Illuminated pushbutton ➔ Signal
- Voltage Rating: 0.02 to 24 volts
- Current Rating: 0.0001 to 0.1 amps
- Lamp Power: 0.7 watts
- LED Color: Blue, Green, Red, Yellow
-
Supplier: Radwell International
Description: REPLACEMENT OF DATA DISPLAY 1835L-S3-W-CW, LAMP - T-3 1/4 BAYONET BASED LAMP - WORKS WITH GE ET-16 SOCKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This compact lamp with an 18 mm diameter bulb is compatible with the 66152 Socket Adapter (not included). High Stability Xenon Lamps High stability Xe arc lamps are made of a higher
- Lamp / Output Power: 150 watts
-
Supplier: Newport MKS
Description: The 6291 Hg(Xe) Arc Lamp is 200 watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps T-1 1/4 Neo Wedge Socket w/T-1 1/2Lamp
- Lamp Type: LED Lamps
-
Supplier: Newport MKS
Description: reflector and condenser. To optimize the position and to compensate for lamp to lamp variations, we provide rear reflector and lamp adjusters. These lamp housings include a number of safety features to prevent lamp damage and accidental exposure. A door interlock
- Lamp / Output Power: 50 to 500 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: condenser. To optimize the position and to compensate for lamp to lamp variations, we provide rear reflector and lamp adjusters. These lamp housings include a number of safety features to prevent lamp damage and accidental exposure. A door interlock prohibits the
- Lamp / Output Power: 50 to 500 watts
- Features: Specialty / Other
-
Supplier: Ushio America, Inc.
Description: Commonly referred to as sockets, Ushio America’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance
- Maximum Voltage: 125 volts
- Maximum Wattage: 1,875 watts
- Terminal: Leads
-
Supplier: Data Display Products
Description: Features: Replaces 24E and 24X incandescent bulbs For GE ET-5, ET-6 and Westinghouse Minalite Sockets· High Intensity Built-in shunt resistor to clamp noise current No modification to series resistor required
-
Supplier: Harris Lighting Services, Inc.
Description: Application All fluorescent fixtures and retrofit kits. Design Features Sockets for any style fixture. For T5, T8, or Biax lamp configurations Shunted and Un-Shunted version for Insta Start and Program Start Ballast.
- Lamp Base Holder Type: BiPin
-
Supplier: Larson Electronics LLC
Description: our new second generation LED T series 24W watt lamps which produce 2.5 times the foot candles as standard 60 watt T5-HO bulbs when measured from eight feet. The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior
-
Supplier: Smart Lighting Solutions, LLC
Description: High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic program start ballast standard Lamps not included, but
- Fixture Type: Fluorescent Lights
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators Filament Lamp 25mA 24VAC/DC Socket T5.5
- Lamp Type: LED Lamps
-
Supplier: Litetronics International, Inc.
Description: Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage when installing or removing the lamp from the fixture. This 27-watt Spiral-Lite lamp
- Lamp Power: 27 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.31 inch
- Color Temperature: 5,000 K
-
Supplier: Litetronics International, Inc.
Description: Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage when installing or removing the lamp from the fixture. This 27-watt Spiral-Lite lamp
- Lamp Power: 27 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.31 inch
- Color Temperature: 2,700 K
-
Supplier: Litetronics International, Inc.
Description: Spiral-Lite CFLs have a patented legless design that allows them to fit into more applications than standard CFLs. The legless design also gives Spiral-Lite CFLs more torque to prevent breakage when installing or removing the lamp from the fixture. This 27-watt Spiral-Lite lamp
- Lamp Power: 27 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.31 inch
- Color Temperature: 4,100 K
-
Supplier: Larson Electronics LLC
Description: the lights as needed. The standard lamps included with this cart are F54-T5/850/HO; F32-T8 lamps are available upon request. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T5HO high output lamps. Click here to see the
-
Supplier: DigiKey
Description: Configurable Switch Lamp Lamp Socket 6V
Find Suppliers by Category Top
More Information Top
-
LEVITON Lamp Holder,660 W Lamp - Lampholders - 5C403|13357-NX - Grainger Industrial Supply
Unfortunately Grainger is not currently stocking a replacement socket for the T5 lamps .
-
Examination of T8-T5 Electronic Ballast Adaptor
Then, a T8-T5 adaptor was mounted in an end of lamp socket ; afterwards, the T5 could be installed into the fixture.
-
t8 to t5 converter exporter - t8 to t5 converter manufacturers, exporters, factories, suppliers, China t8 to t5 converter
T8 To T5 (F) Adaptor Adapter Lamp Holder Socket .
-
t5 adapter - offers from t5 adapter manufacturers, suppliers, exporters & wholesalers
T8 To T5 (F) Adaptor Adapter Lamp Holder Socket .
-
Lamp Socket - Lamp Socket Manufacturers, Suppliers
T8 To T5 (F) Adaptor Adapter Lamp Holder Socket .
-
adaptor socket - offers from adaptor socket manufacturers, suppliers, exporters & wholesalers
T8 To T5 (F) Adaptor Adapter Lamp Holder Socket .
-
EAO - 14-435.036 - Switches - Pushbutton - Allied Electronics
Lamp ; Filament; T5 -1/2; 30 VDC/AC; 40 mA; Socket .
-
Lamp Holder – Light Bulb Related Products – Grainger Industrial Supply
• Item Lamp Holder, Type Low Profile, Lamp Base Miniature, Watts 120, Voltage 600, Wire Gauge (AWG) 18, Connection Quickwire Push-In, Mounting Snap-In or Slide-On, Color White, Socket Type 4 Position, Positive-Stop Lamp -Lock, Length (In.) 1.11 … In.) 0.75, Finish Thermoplastic, Standards UL,CSA, NOM, Use With High Output T5 Lamp .
Indicates content that may require registration and/or purchase.