Products/Services for T MEC Switch
-
Pushbutton Switches - (784 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...Switching MechanismConfigurationActuator Specifications -
Pressure Switches - (759 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Disconnect Switches - (273 companies)...and electrical disconnect switches. A battery disconnect switch is a knife switch that prevents unwanted drain from a vehicle battery when the vehicle isn 't in use or is in storage. The battery-disconnect switch installs over either the positive or negative... -
Touch Switches and Tactile Switches - (288 companies)Description. Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback... -
LCD Switches and LED Switches - (23 companies)LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation. LCD... -
CompactPCI Switches and PXI Switches - (19 companies)CompactPCI switches and PXI switches are used in industrial systems to connect test points or devices to instruments for the purpose of testing, measuring or monitoring the system. CompactPCI switches and PXI switches are backplanes that are used...
-
Pushwheel Switches - (79 companies)Pushwheel switches are rotary switches that operate using a rolling wheel. They are also known as thumbwheel switches. Pushwheel switches are operated by a rotating wheel or dual buttons and are activated by a rotating shaft with several stop...
-
Foot Switches - (182 companies)Foot switches are switches that are activated by a pedal or air bulb (bellows). Description. Foot switches are switches that are foot actuated by a pedal or air bulb (bellows). Foot switches are available in many configurations including...
-
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
-
DIP Switches - (187 companies)Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems. Description. Dual in-line package (DIP) switches...
Product News
-
RS Components, Ltd.
MEC – Navigational switch Module Navimec TM is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS 495-2135).The solution is available as a module (RS 146-846) as well as single parts for own PCB mounting. Illuminated versions are also available. We recommend through-hole version (For non-module) due to increased accuracy during mounting (read more)Browse Navigational Instruments Datasheets for RS Components, Ltd. -
Intellisense Microelectronics Ltd.
E3Z-T Electronic Adjustable Photoelectric Switch Features: Distance adjustment: auto-set (long press button), teach-in by wire, adjustment by steps using up and down buttons. Light on or dark on settable. NPN or PNP output. High performance ASIC with built-in amplifier. Power on delay to prevent error trigger. Diffuse reflective or retro-reflective possible. High EMC protection and light immunity using built-in digital filter. Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts (read more)Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
CT Gasket & Polymer Co., Inc.
T-Seals Design Principle. A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup rings that prevent extrusion of the elastomer ring into the extrusion gap of the gland. As a bonus, the backup rings in a T-seal serve an additional purpose: they firmly hold the sealing component to the floor... (read more)Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
OTTO Controls
Capacitive touch isn’t only found on touchpads Capacitive touch isn 't only found on touchpads; it can be added to grip handles and other surfaces. Capacitive sensing: - Eliminates mechanical wear. - Simplifies design and integration. - Offers familiar, intuitive use. However, environmental factors and application requirements must be considered before implementation. OTTO works with OEMs to determine how and where to implement capacitive switches for proper integration. (read more)Browse Industrial Joysticks Datasheets for OTTO Controls -
Luna Innovations
T-Ray® 5000 T-Gauge® Software The T-Gauge (R) software enables the T-Ray (R) 5000 to perform real time process control and nondestructive testing (NDT) applications. With T-Gauge (R), the measurment can be configured to fit your specific application. While simple to use, the T-Gauge (R) software brings sophisticated capability allowing properties such as multi-layer thickness, total product caliper thickness, density, or basis weight to be measured. Calculations can be performed in the time domain or the frequency domain. (read more) -
Maury Microwave
T&M Instrument Amplifier Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury. Features and Benefits. State-of-the-art solid-state GaN... (read more) -
Everlube Products
Formkote® T-50 Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote (R) T-50 has been used for this application since the early 1970 's. Everlube also has a line of water-based forming lubes including LubeLok (R) 22-T, 22-TBN and 22-TG. For more information contact our customer service department at 800-428-7802 or visit our website at www.everlubeproducts.com. Advantages Everlube Product. We meet your toughest performance specifications. Capitalize on Everlube... (read more)Browse Industrial Lubricants Datasheets for Everlube Products -
Uni-Trend US
UNI-T UDP4303S 4-Channel Linear DC Power Supply to be on the waitlist!. Power Supplies. Uni-T offers both DC Linear and DC Switching power supplies. Linear supplies are available in 1Ch, 3Ch, and 4Ch versions. They have a max wattage of 328W. Switching supplies are 1Ch, with a top Voltage of 150V and top Amperes of 25A. Uni-Trend US. Uni-T is a leading provider of electronic testing equipment, committed to delivering innovative solutions to meet the evolving needs of professionals in various industries. With a focus on precision, reliability... (read more)Browse DC Power Supplies Datasheets for Uni-Trend US -
Festo Corporation
Proximity switch SDBT-MSX Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable. Measuring principle: magnetic Hall. Auto teach-in: automatic teach-in of the switching point at system start-up. Programmable: PNP/NPN, NO/NC and switching window width between 2 ... 15 mm. Can be inserted into the slot from above, secured with screw. LED status indications. Cable (read more)Browse Proximity Sensors Datasheets for Festo Corporation -
Bonomi North America, Inc.
Explosion Proof Limit Switches 2 Division 1 Groups E, F, G and Division 2 Groups F, G. They are Certified up to SIL 3 by T UV. The operating temperature range is -4 F to +176 F (-20 C to +80 C). Housing conforms to NAMUR output shaft dimensions and ISO F05 bolt-hole locations. This maximizes interchangeability and reduces cost by eliminating the need for switch/actuator coupler. The Bonomi EX Series comes standard with two 1/2 " NPT cable entries with the option available for three entries or metric threading. Wiring is easy... (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc.
-
Bill of Materials - HP MS208CN All in One Desktop PC
http://www. t - mec .com.tw/Mirco_ Switch .php .
-
Ring-network with a constrained number of consecutively-bypassed stations
Figure 2: The 3 MEC Connecting Stations s & t in a DR Using Both Self- Heal and Station Bypass Switches .
-
Modelling nonlinear integration of synaptic signals by neurones
By comparison of figure 4A and 413, axonal firing switches abruptly from a 1-1 pattern (0 < t < 80msec) to 2-1 (80rnsec < t < 160 mec ) and then to a 3-1 pattern (180rnsec < t < 310msec).
-
Abstracts of the 2015 International MASCC/ISOO Symposium
IMPACT OF 5-HT3-RECEPTOR ANTAGONIST THERAPY ORDER AND SWITCHING ON CHEMOTHERAPY INDUCED NAUSEA AND VOMITING IN BREAST CANCER (BC) PATIENTS ON HEC OR MEC S. Abouzaid1 , H. T . Hatoum2 , R. Knoth1 , S.J. Lin2 , C. Faria1 .
-
The ghrelin gene products and exendin-4 promote survival of human pancreatic islet endothelial cells in hyperglycaemic conditions, through phosphoinositide 3-k...
High glucose conditions upregulated CD40L production in islet MECs . Functional CD40L is produced on the vascular endothelium [41] and contributes to B cell activation, isotype switching , co-stimulation in T cell mediated immunity and activation of extravasating monocytes [42], with an impact in atherosclerosis and in chronic inflammatory and autoimmune diseases.
-
Immunoglobulin V H ‐gene usage of autoantibodies in mercuric chloride‐induced membranous glomerulopathy in the rat
… is achieved by somatic mutations in the immunoglobulin V-region genes and occurs in the microenvironment of the germinal centre.13 Under the in¯uence of cytokines secreted by T cells and direct cell±cell … … cells are urged to switch to downstream isotypes (e … … Abs in the model of HgCl2-induced MGP in the rat, i.e. Hg and MEC mAbs.
Indicates content that may require registration and/or purchase.