Products/Services for Takex Camera
-
Video Cameras - (1654 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second... -
CID Cameras - (8 companies)CID (charge injection devices) cameras are a type of video camera employing image sensors that retain registered visible light until the sensor's pixels are ground, or 'injected', into a substrate. This makes them functionally different than other... -
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
-
Smart Cameras - (107 companies)Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications. Smart cameras are individual image... -
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras...
-
CMOS Cameras - (231 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
Digital Cameras - (244 companies)Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor. Digital cameras encode digital images and store them for later reproduction. They make up...
-
High Speed Cameras - (131 companies)High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find...
Product News
-
bisco industries
Takex assists with your line curtain needs Takex assists with your line curtain needs. Takex Line Curtain Sensors are suitable for detection of larger areas where the detection of objects has a wide range. Takex. Takex America is part of Takenaka Sensor Group based in Kyoto Japan, which is comprised of several different companies. The group was founded in 1959 and has emerged as a leading manufacturer of Industrial Control products ranging from photoelectric to security sensors. Five cooperate offices located in USA, UK, Europe... (read more) -
bisco industries
Takex's dual display fiber optic sensor: F85RN. Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock at bisco!. Accuride. Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track systems, and rack mounting... (read more) -
Pleora Technologies Inc.
10GigE Vision Connectivity for Camera Link Cameras Pleora 's iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable latency. These external frame grabbers allow designers to extend and aggregate system cabling, and integrate Camera Link cameras into a networked environment. The CL-Ten converts video data to Ethernet packets... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Teledyne FLIR IIS
Forge 1GigE SWIR Camera Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge (R)1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped with a wide-band and high-sensitivity Sony (R) SenSWIR TM 1.3 MP IMX990 InGaAs sensor. The advanced sensor captures images across both visible light and SWIR light spectrums (VisSWIR) with 5 mm pixels, providing an extended spectral range from 400nm to 1700nm. This capability enhances... (read more)Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
New Yorker Electronics Co., Inc.
HDR Automotive Camera Chemi-Con 's NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3.8" optical format. The module ensures clear, detailed imaging in a compact footprint. The NCM12-FC-80 achieves its small size by utilizing ROM-coded control software, reducing external component needs while... (read more) -
SiTime Corporation
MEMS Timing Solutions for Industrial Cameras Industrial #camera systems are based on a CMOS imager, an SoC or FPGA, and various interfaces to transfer images. Each of these functions require a robust timing device. Discover the benefits of #SiTime's MEMS-based #PrecisionTiming solutions, including up to 50x better immunity to EMI than quartz oscillators. (read more)Browse Oscillators Datasheets for SiTime Corporation -
SICK
3D Streaming Camera for measurement precision SICK 'S NEW 3D STREAMING CAMERA PROVIDES UNMATCHED SPEED AND MEASUREMENT PRECISION. The Ruler3000 provides distinct advantages for OEMs, system integrators, and accomplished 3D vision end users. SICK has unveiled the first in a new generation of Ruler3000 3D streaming cameras, designed to offer a fast track for integrators to harness the unmatched speed and measurement precision of SICK 's high-definition 3D imaging technology. The SICK Ruler3000 sets a new standard for high-speed 3D image... (read more)Browse Machine Vision Systems Datasheets for SICK -
InfraTec GmbH
ImageIR® 6300: Cooled Thermographic Camera The ImageIR (R) 6300, as an extension of the ImageIR (R) series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR (R) 6300 is equipped with a cooled focal... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH -
Powell Electronics, Inc.
3M™ Industrial Camera Cable Assemblies View Brochure. Read the Industrial Camera Cable Assemblies Whitepaper. 3M TM Camera Link (R) Cable Assembly Solutions from Camera to Board. As one of the originators of Camera Link standard, 3M provides total interconnect solutions for Camera Link industrial camera systems. 3M offers a wide variety of MDR and SDR connectors as well as Camera Link and PoCL cables to meet nearly any electrical and mechanical requirement. Enhance Your Machine Vision Systems with 3M TM Industrial Camera Cable... (read more)Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
InfraTec GmbH
New Generation SWIR Infrared Cameras Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec. Effective immediately, the cameras of the ImageIR (R) series operating in the short-wave infrared range are able to measure objects over very large distances. InfraTec offers an extensive assortment of lenses, which ranges from micro-thermography all the way to normal lens applications for capturing fine-textured measuring objects at a large distance. Learn more about SWIR infrared camera ImageIR (R) 8100... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH
-
Simultaneous generation of a proton beam and terahertz radiation in high-intensity laser and thin-foil interaction
The focus of the attenuated laser beam is imaged to larger scale onto a charge- coupled device (CCD) camera ( Takex : NC300AIR) with the pixel size of 19.6 µm in the vertical and 16.8 µm in the horizontal direction.
-
Development of a two-color interferometer for observing wide range electron density profiles with a femtosecond time resolution
The focal point of the attenuated laser beam is imaged with a magnification of ∼ 30 with an achromatic lens and detected by a charge-coupled device (CCD) cam- era ( Takex : NC300AIR).
-
Characterization of preformed plasmas with an interferometer for ultra-short high-intensity laser-plasma interactions
The image was detected by a charge-coupled device (CCD) camera ( Takex : NC300AIR) with pixel size of 19.6 µm (vertical) × 16.8 µm (horizontal).
-
Morphology Scaling of Drop Impact onto a Granular Layer
Figure 1 shows a typical sequence of a drop- granular impact taken by a high-speed camera ( TAKEX FC350CL) at 210 fps.
-
Initial process of the refractive index change induced by tightly focused femtosecond laser inside a transparent material
probe beam was measured by a CCD camera ( TAKEX ; TM-524NA) (Fig 1(b)).
-
Three-dimensional deposition of silicon from silicate glass with dispersed metallic aluminum by a femtosecond laser
The intensity profile of the probe beam (TrL image) at various delay times was measured with a CCD camera ( Takex ; TM-524NA).
-
Length and time scales of a liquid drop impact and penetration into a
granular layer
Impacts are captured by a high speed camera , TAKEX FC350CL, which takes 210 fps video data with 640 × 480 pixels in 8 bit grayscale images.
-
High-Speed H&agr; Camera and the Real-Time Image Processing System
for Solar Observations
The digital camera , TAKEX FC-300, has a CCD which is a 1/3 inch type and has 6602494 pixels.
-
Feature extraction of finger-vein patterns based on repeated line tracking and its application to personal identification
CCD camera (NC300AIR, TAKEX ).
-
Serum Vitamin A Level Measurement in Beef Cattle Using Ultraviolet Camera
Devices and MethodsExperimental Devices The UV camera used in the present study, comprising a CCD camera (FC1450, Takex , Japan), UV lens (UV-12.5, Fujinon Co., Inc., Japan), and ling-shaped UV LED lamps (NS375L-3RLQ, Nitride Semiconducturs Co., Ltd., Japan), is …
Indicates content that may require registration and/or purchase.