-
Supplier: Assured Automation
Description: Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 325
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Sharpe Valves
Description: Blowout proof stem, locking device handles, oval handles available
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
-
Supplier: Sharpe Valves
Description: Unibody design, blowout proof stem, locking device, 800 WOG
- Valve Size: 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 2
- Flow (Cv): 60
-
Supplier: Sharpe Valves
Description: ASTM-A216/A351, locking device, blowout proof stem
- Valve Size: 1 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 35
-
Supplier: Sharpe Valves
Description: Blowout proof stem, locking device, oval handle optional
- Valve Size: 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 241
-
Supplier: DynaQuip Controls
Description: done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged. Key Benefits: Meets NACE Standard MRO 175 Adjustable Stem packing Reinforced PTFE Seats Blowout Proof Stem Design Options: Latching
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction with optional nickel-plated finish (VES). STEAMIX 2032 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
Find Suppliers by Category Top
Featured Products Top
-
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
smoother and easier and extending valve life. Bonomi 355SNRL/365NSRL valves also feature forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
process from UV damage and degradation Plast-O-Matic trunnion design ball valves offer significant advantages and system safeguards: dual sliding seats provide smooth operation and repeatable, bubble-tight sealing blow-out proof (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. The valves feature lead-free forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals assure leak-free service. Maximum working pressure is 400 WOG. They are 100% electronically tested (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
unique specifications. The flagship of the ValvTechnologies’ product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral seats, RiTech® hard coatings, blowout-proof stem and live-loaded packing (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Components: Smooth operation in automotive, aerospace, and industrial machinery. Mechanical Assemblies: Precision ball screws, linear motion systems, and other motion-critical components. (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Hidden Champions in CEE and Turkey
The company utilizes a hydro-seal system; there is no moving valve or ball inside to impede bottle refill. .... Tamper - proof evidence is accompanied by a typical click sound.
-
Assembly of tea making machine and elongated filter cartridge, useful to contain tea to be infused, where machine comprises infusion chamber, hollow guiding co...
The electromagnetic valve comprises: a ball made of magnetizable material such as soft iron; a coil located around the opening. .... The fixing system is formed with a tamper proof system, which comprises: an inner ring integral with the plug equipped with a hook folded toward a surface of the plug; and an outer ring fixed to an end of the envelope wall.
Indicates content that may require registration and/or purchase.