Products/Services for Tangle Free Fishing Line Conditioners
-
Power or Line Conditioners - (197 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...PhaseFrequencyProtection -
Towers, Masts, and Poles - (275 companies)...stabilized support, or position control for personnel or equipment. They provide a line of sight for viewing and illumination as well as the transmission and reception of signals. Materials. Most towers, masts, and poles are made of: aluminum... -
Air Conditioners - (657 companies)...localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications. Air conditioners (also referred to as AC) provide thermal... -
Signal Conditioners - (1041 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable... -
Enclosure Air Conditioners - (157 companies)...dust, and rain. In terms of outdoor use, IP 54 is nominally equivalent to the NEMA 3 rating. Features. Enclosure air conditioners are available with a variety of special features. Electrical or electronic filters - Filters on the incoming power line... -
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
Line-shaft Spools - (5 companies)Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line...
-
Line/Load Reactors - (83 companies)Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power. Description. Line and load reactors, also known as line chokes, are current-limiting, inductive devices used to remove distortion and filter...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
-
Bridge Conditioners - (127 companies)...the input is transferred to the output by converting it to an optical or magnetic signal that is reconstructed on the output. In this way, bridge conditioners prevent unwanted signals from traveling along the input line. Types of Bridge Conditioners...
Product News
-
S. Himmelstein & Company
Model 700+ Signal Conditioners S. Himmelstein and Company announces the upgrade of their Signal Conditioners. The Model 700+ Series Signal Conditioning Instruments are powerful, yet flexible, one or two channel signal conditioners/displays. They feature fast, rock solid readings, user settable digital filters, real-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled +-5 and/or +-10 volt analog outputs. Newly enhanced... (read more)Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
RDP Electrosense
Signal Conditioning Electronics LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more) -
Essen Magnetics Pty Ltd
Custom Neodymium Fishing Magnets, Dual Eyelets Introduction. ESSEN Magnetics neodymium fishing magnets are high-pull-force NdFeB magnets for salvage, underwater recovery, infrastructure inspection, and treasure hunting in rivers, lakes, canals, and drains. Multi-eyelet designs make it easy to attach rope and control search patterns. Applications. Underwater salvage and recovery. Infrastructure and drain inspection. Treasure hunting. Key Features. High pull force from strong NdFeB magnetic material. Dual-direction eyelets for controlled... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Dataforth Corporation
What Is Signal Conditioning? Part 2 Signal conditioners are the vital link between analog input signals from sensors, and your process control equipment. Dataforth line of isolated analog signal conditioners includes two mechanical formats: plug-in-the-panel, and DIN rail mounted products. Watch the video here!. About Us. "Our passion at Dataforth Corporation is designing, manufacturing and marketing signal conditioning, data acquisition and data communication product solutions. Our mission is setting new standards of product... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Dataforth Corporation
SensorLex® - isolated analog signal conditioners SensorLex (R) 8B Series: Isolated Analog Signal Conditioners. 8B MODULES. Dataforth's SensorLex (R) 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that interface to a wide variety of voltage, current, temperature, position, frequency, and strain measuring devices. Housed in a package only one-fifth the size of competing products, the 8B offers fully functional Instrument Class (R) performance with superior specifications such as +-0.05%... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning Engineered for High-Efficiency Fluid Conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed for continuous-duty operation, units provide variable flow rates --up to 125 gpm --enabling multiple reservoir turnovers per day depending on system size and oil temperature. This high-frequency circulation supports rapid decontamination, especially after seal failures or water ingress events... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
RDP Electrosense
Robust Signal Conditioning for Strain Gages Robust Signal Conditioning for Strain Gages - DIN Rail Mountable. Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier --engineered specifically for strain gages and strain gage-based transducers. Designed for demanding industrial environments, this amplifier provides accurate signal conditioning and robust electrical isolation to ensure clean, interference-free outputs. With easy DIN rail installation, it integrates... (read more)Browse Signal Conditioners Datasheets for RDP Electrosense -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
RDP Electrosense
DPMs & Multi Chanel Signal Conditioning LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more)Browse Digital Panel Meters Datasheets for RDP Electrosense -
Cincinnati Sub-Zero Products
Remote Conditioners Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
-
Springer Handbook of Marine Biotechnology
…cream, makeup remover, body polish, bath soaks, antiaging products, shaving lo- tion, shampoo, conditioner , and serums [6 … antiherbivore de- fense [6.305, 306], and flavonoids with protective effect action against free radicals, protecting collagen … that helps revitalize stressed and fatigued skin; able to diminish the appearance of fine lines and wrinkles. .... Perennial red seaweed which forms dense, tangled tufts (Fig. 6.12). .... in Hawaii as limu kohu (generic name for seaweed) to flavor meat and fish dishes [6.341…
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
…harter Trinidadasphalt land plaster [Gypsite and anhydrite as applied to the soil as conditioner and fertilizer] ● … Lu¨ftergeba¨ude [Tunnel unter einem Gewa¨sser] landward(s) ● landseitig, landwa¨rts landwash, high-water line , high tide line … mit horizontaler Sattellinie level formation, flat formation (⚒) ● flache Lagerung f level- free (⚒) ● gelo¨st … f [Havariewerkzeug zum Zerkleinern von Stahlteilen vor Einsatz eines Fangmagneten] milling up a fish , fish milling up … Therzaghi- Konsolidierungstheorie f Thetis hairstone [A variety of hairstone containing or penetrated by tangled or ball-like…
-
Encyclopedia of Metalloproteins
…acetate proposed by Gallyas is now the standard of Gallyas silver impregna- tion method for neurofibrillary tangles . .... In the early days, completely in line with the his- tological reactions involving silver, the favorite sensitizing … does not work with sulfide producing sensitizers such as sodium thiosulfate, as the free silver ion concentra .... Silver nano denotes an antibacterial technology used in washing machines, refrigerators, air conditioners , air purifiers, and vacuum .... ▶ Zinc Regulation in Fish Biology .
-
Handbook of Materials Modeling
…in Ta single crystals consisted of primary and secondary screw dislocations and of tangles of dislocations of .... Equation (1) applies to every infinitesimal length along the dislocation line . .... Gc and µ denote the activation free energy and the shear modulus, respectively (From Hiratani and Zbib .... Fish , tree leaves, flagellae, and rigid polymers all come to mind. .... choice of (multi- point) inner product (·, ·)X – in effect, a “bound conditioner ” [21].
-
Encyclopedia of Polymeric Nanomaterials
…ther increasing the molecular weight could cause distortion of the backbone due to tangled side chains and … P3HT:PCBM active layer usually consists of different phases, both amorphous and semicrystal line with large phase … reference blend is in agreement with previous results for LEDs incorporating either ion- free [34] or electrolytic .... Recently, Kim et al. reported a supramolecular fishing method for membrane proteins using the synthetic. .... equipment (e.g., exteriors of copy, printer), home electronic products (e.g., air conditioner , televi- sion), toys…
-
Molecular Detection of Human Parasitic Pathogens
…examina- tion or by using a fine-toothed nit comb (after applying hair conditioner to untangle hairs .... The hair is first combed or brushed to remove tangles , and the fine-toothed louse comb is .... The itching resolved 2 weeks later, and the eyelashes and pubic area remained free of parasites. .... characteristics of both arthropods and annelids, whose closest known rela- tives are branchiuran fish lice (e.g .... The fact that typical porocephalids (e.g., the genus Armillifer) have hooks horizontally lined up whereas cephalobaenids…
-
Springer Handbook of Nanotechnology
…African hair undergoes considerable cuticle damage and fatigue due to its tendency to tangle , even during normal .... Nonuniform swelling due to presence of conditioner . .... square root of the arithmetic mean of the square of the vertical deviation from the mean line . .... do not contain any functional groups; therefore, most of the silicone molecules are free and mobile except .... A model surface for superoleophobicity and self- cleaning is provided by fish , which are known to be…
-
Encyclopedia of Aerospace Engineering, 9 Volume Set
High order meshes: (a) uses naive vertex snapping (one element is tangled ); (b) internal edges are curved .... Next, the unknown or ‘ free ’ displacement increments can be calculated by eliminating ap : af = −K−1 … in load-controlled processes, one tries to find an intersection between the horizontal line in the load .... Among the main references, one can mention Devries et al. (1989), Feyel (2003), Fish et al. (1997 .... Sensors convert measurements into electrical signals using conditioners and analog-to-digital converters.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
…with its molecular chains resembling cooked spaghetti (or, more vividly, wriggling long worms) tangled up on a .... Foil, free from small voids as in polymers, is a perfect barrier to migrating molecules. .... Packaging line speeds can also be increased as the sealing pressure can be transmitted to the interface .... It is also used as bird net, protecting fruit trees, berry bushes, and fish ponds from predator … closures, designed to be connected to valve-and-hose assemblies for such purposes as air- conditioner refills.
-
Encyclopaedia of the History of Science, Technology, and Medicine in Non-Western Cultures
…value are species used as fumigants or insect repellants, soap substitutes, shampoos or hair conditioners , and antitoxins. .... uses, including for house, canoe, and boat building, tool and weapon making, woodcarving, fishing equipment, food utensils .... Cordage and fiber for lashings on crafts, housing, weapons, fishing lines , stringing fish nets, and in various .... Mathematics as the culture- free or culture-neutral intellectual contribution of Western civilization was first challenged by .... As with weaving, we will see that Inka mathematics is intimately tangled with Inka culture.
Indicates content that may require registration and/or purchase.