-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage was designed to a
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains
- Maximum Operating Pressure: 53.3738736 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Plastic-Mart
Description: producing wells or potable water storage. The unique molded through structure eliminates the need for metal bracing commonly associated with tanks of this type. Tanks are molded in natural color (translucent) to allow liquid level viewing without the need for a separate
- Volume Capacity: 300 gallons
- Height: 49 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: producing wells or potable water storage. The unique molded through structure eliminates the need for metal bracing commonly associated with tanks of this type. Tanks are molded in natural color (translucent) to allow liquid level viewing without the need for a separate
- Volume Capacity: 400 gallons
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Continental Hydraulics
Description: rate. The readily removable tank cover simplifies cleaning or replacing suction strainers. L-Shaped Power Units are the perfect choice for demanding high production industrial applications. Typical Applications - Door Panel Hemming Machines - Machine Tools and Machining Centers - Chassis Lift
- Operating Pressure: 2,000 to 3,500 psi
- Flow: 6 to 75 GPM
- Total Power: 1 to 125 HP
- Reservoir Capacity: 10 to 210 gallons
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors
- Flow Capacity: 11.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 15.5 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors
- Flow Capacity: 18.1 to 15.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Engine: Industrial Subaru OHC engine (Electric start standard - battery and cables not included) · Cable throttle control to conserve fuel Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use
- Flow Capacity: 13.1 SCFM
- Horse Power: 6.5 HP
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Gilson Company, Inc.
Description: • Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for
- Features: All Centrifugal Separators
-
Supplier: Mile-X Equipment, Inc.
Description: pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump. Features: Large 24 gallon steel recovery tank with 6' drain hose Tank-mounted oil-level sight gauge and convenient tool tray Standard 15¾" drain
-
Description: (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: increased cooling surface area to provide significantly more cooling capacity than conventional systems. Separate Circuit Aftercooler AMOCS features a new Separate Circuit Aftercooler and aftercooler water pump, along with a variable fan drive. It also has a ground level sight
- Horsepower: 474 HP
- Operating Weight: 107,548 lbs
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable,
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY OIL
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when there are
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT Tier 4i Standard Equipment Air Inlet System Heavy-duty dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
solutions typically consist of level sensors, network devices, and integration with house controls, on-site digital displays, and/or IoT software. Automated sensors eliminate tedious manual measurements and ensure employee safety. Workers can easily prevent (read more)
Browse Network Gateways Datasheets for BinMaster, Inc. -
safeguard against corrosion. Moreover, Cygnus gauges work with a selection of Cygnus’ single-crystal and twin-crystal probes to suit varying corrosion levels and different materials. In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
outlet pressure to the desired level. With a single stage regulator, when the supply pressure gets low, the lower inlet pressure causes the outlet pressure to climb. If the diaphragm loading spring compression is not adjusted to compensate, the poppet can remain open and allow the tank to rapidly dump (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
are difficult to reach, such as a piping galley or on the side of a tank create safety concerns. Not just because they may require crawling out on a pipe or some other structure, but climbing ladders outdoors during winter in icy conditions can create hazards and be dangerous. Valves that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Handling Hydrogen sulfide : Calibration Best Practices for Safety and Accuracy Hydrogen sulfide is a silent threat, undetectable by sight and (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
mapped out a path that would allow them to work around dips, curves, and narrow spaces without losing sight of the measurement field. Groundbreaking 3D Scanning Accuracy Regardless of Harsh Conditions The decision to use (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM
More Information Top
-
LLW Dumpster study: Task 009
o, level sight gauge in tank .
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
It provides some indication of operability (see Point 7 below) by show- ing hand-switches, indicator lights, gauges , tank - level sight glasses, and annunciator points among other items.
-
borosilicate level gauge glass,China borosilicate level gauge glass Manufacturers, Suppliers - ECOL
... sight glass level gauge 2. reflex type, transparent type 3. low maintenance 4. tank level indicator Sight glass level gauges , level measuring instrumentstype: transparent type ... developed double color glass sheet liquid level gauges, defrost glass sheet liquid level gauges and steam thermal…
-
Model 3650 20-gallon (75 l) used fluid evacuator
• Easy-to-read sight gauge indicates fluid level in tank .
-
Model 3652 6-gallon (24 l) used fluid evacuator
• Easy-to-read sight gauge indicates fluid level in tank .
Indicates content that may require registration and/or purchase.