-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power.
- Capacity: 330.75 lbs
- Resolution: 0.0000441 lbs
- Width / Diameter: 11.81 inch
- Length: 11.81 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power.
- Capacity: 330.75 lbs
- Width / Diameter: 11.81 inch
- Length: 11.81 inch
- Features: Battery Powered, Selectable Units
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill
- Features: Bags / Pouches, Boxes / Carton, Cans, Cases, Drums / Pails / Kegs, Trays
- Type: Check Weighing Scale, Other Balance, Platform Scale (Drum, Tank, etc.)
- Display: Digital Display, None
- Material: Steel
-
-
Supplier: Parco Scientific Company
Description: This simple scale allows students to investigate mass and volume in the translucent pans. Calibrated in 200mL increments, each pan can hold up to 1L of liquid. This set includes five 1g, five 5g, and five 10g stackable weights that can be stored with ease in the base of the scale. This
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Meridian Scale
Description: Summary: LCD Display. Check Weigh Function. Battery (six c-cell) or AC Operation. AC Adapter Included. Kg / Lb Switchable. IP65 Sealing.
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Parco Scientific Company
Description: Primary Bucket/Pan Balance
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Parco Scientific Company
Description: This 8½" tall balance teaches students the relationship between numbers in a visual and concrete way. Students can easily see the change in relationship between numbers as they manipulate the balance. Set includes twenty 10g weights. Grades 3-6.
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Parco Scientific Company
Description: Designed to teach the concept of balance, it helps students easily learn about weight and measurement. The plastic buckets can be removed for easy washing or loading purposes. Sensitivity: 1g. Suitable for grades K-6.
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Meridian Scale
Description: Summary: Heavy-Duty Steel Construction. Live Side Rails Weigh Larger Objects. Optional Portability Kit Adds Wheels.
- Type: Platform Scale (Drum, Tank, etc.)
-
Supplier: Minebea Intec GmbH
Description: High-resolution weighing platforms available in various sizes and designs. They feature a choice of digital interface ports and can be supplied as High-Resolution Weighing Platforms from 0.001 g to 300 kg. Connected to an isi industrial terminal, these weighing platforms can be
- Capacity: 1.3671 to 13.4505 lbs
- Width / Diameter: 10.4724466 to 11.023628 inch
- Length: 9.2913436 to 9.842525 inch
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
The CHARON2 platform is built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. It starts from a standalone X axis to a (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Novel 6-Axis Motorized Automation Platform Features High-Dynamic Direct Drive Motors and Ultra-Fast Alignment Routines New SpaceFAB system delivers (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Unveil the high-precision LSP Series, a cost-effective, low capacity single point bending beam load cell. Ideal for OEM applications like electronic scales and weighing machines. Its design resists eccentric loading for direct mounting to scale bases and platforms. Enjoy the bonus of (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
under rapidly changing AI and high-performance computing (HPC) workloads dictates a shift from static flow networks to active circuit tuning. To deliver the critical final lever for loop performance, GF has introduced the Multi Control Valve into its Technology Cooling System (TCS) infrastructure (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
focus on performance stability and energy efficiency, the MC1035 is suitable for use in computing platforms, consumer electronics, and industrial electronic systems that require reliable processing and scalable (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Colocation Data Centers High-Performance Computing (HPC) GPU Computing Platforms Power Electronics Cooling Manufacturing Expertise ToneCooling specializes in liquid cooling solutions for high-performance computing and (read more)
Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
broader architecture. These capabilities are becoming increasingly important as AI platforms move toward larger, pod-scale deployments. Next-generation systems bring together high-density racks, continuous workloads and increasingly demanding thermal requirements, making reliable (read more)
Browse Quick Couplers Datasheets for STAUBLI Fluid Connectors -
electronics for defense applications — for use in mobile platforms, field equipment and base installations. Our products are designed for long service life, integration into existing systems and reliable operation across varied environments and mission profiles. We work with defense (read more)
Browse DC-DC Converters Datasheets for Micropower LLC
More Information Top
-
Full Stainless Steel Electronic Platform Scale from Jinan Jinzhong Electronic Scale Co., Ltd., China
TCS series electronic platform scale consists of scale frame and instrument.
-
Engineering Decisions for Manufacturing Systems
Electronic platform scale ( TCS -100, maximum weighing 100kg, Minimum weighing 1000g, .
-
Treatment of Cr(VI)-containing nanowastes via the growth of nanomaterial
The ex- perimental instruments are TCS -PC-150 electronic platform scale , B20 stirrer, stainless steel tank with a capacity of 30 L, YXQ-LS-50SII autoclave, SSC450 centrifuger, QHPE400 × 600 jaw breaker, QHZM-1 vibrating mill, etc.
-
Sea view: MPA mission systems cast an eye over littoral waters
… command and display subsystem offering functionality (as appropriate) for maritime surveillance, ASW, ASuW, electronic intelligence, synthetic aperture … According to Thales, AMASCOS is a scalable mission avionics suite suitable for a range of airborne platforms and easily customised according to mission needs with a wide range of equipment. At its core is a Tactical Command Subsystem ( TCS ) that performs correlation, association and fusion of data …
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/14057/Peter%20Zimri%20-%20SN%200517527J%20-%20PADM5160%20Research%20Report%2023Sept2013%20Final%20Version.p...
… important to note that the country will benefit from economies of scope and scale from larger markets. … 36 of the ECA the mandate to prescribe standards for radio apparatus and electronic communications facilities (RSA … SABS is geared to provide a platform for standards development and is mandated to be the depository … The SABS radiocommunications standards developments are done through various technical committees ( TCs ) and subcommittees groups.
-
http://vbn.aau.dk/ws/files/77725657/ENC05_GZRHOA_fin.pdf
In this way TCS can request to AS the name of the voter which is associated to … SELES has been designed and implemented for medium scale electronic elections, i.e., limited to several tenths of thousands voters. This application can run in a variety of platforms such as Personal Computer, Laptops, or even a …
-
Lockheed Martin AC/C/KC-130 intelligence, surveillance and reconnaissance and armed ISR variants
Lockheed Martin SC-130J 'Sea Hercules' Lockheed Martin has promoted a scalable maritime/land surveillance, anti-surface warfare … As briefed, the Level 1 'Sea Hercules' would be a maritime/land surveillance platform that would combine a combat delivery capability with a SAR/ISAR radar, an EO/IR sensor, an electronic support (ES) system, a wideband datalink, International Maritime Satellite (INMARSAT) connectivity and RORO … … 15HD and MX-20HD EO/IR sensors, the ADRP ES system, the Ultra Electronics TCS C-Eagle COMINT …
-
Neuromorphic Electronic Circuits for Building Autonomous Cognitive Systems
… the eMorph (ICT-FET 231467) project that delivered the unique neuromorphic iCub humanoid platform , developing both hardware … … of neuro- morphic cognitive systems, using full custom analog and digital very large- scale integration (VLSI) technology. Dr. Indiveri is a member of several Technical Committees ( TCs ) of the IEEE Circuits and Systems society … Chicca et al.: Neuromorphic Electronic Circuits for Building Autonomous Cognitive Systems .
-
Japanese naval electronic support measures/threat warning systems
It is also believed to be a derivative of an Ultra Electronics TCS Inc product, the Signals- Electronic Acquisition Gathering Locating Equipment (S-EAGLE) integrated electronic support (ES) receiver system. The S-EAGLE is a deployable system that can be exchanged between platforms on a mission-to … … be on a par with equivalent US systems and procured in similar time scales to meet the …
-
Selex ES to Supply Radar Systems and Control Centres for Indian Navy and Air Force
… domain, the Company is involved in some of India’s biggest tactical communications programmes: TCS (Tactical Communications Systems … In the land domain Selex ES designs and develops full situational awareness and force protection systems integrating its Electronic Warfare (EW) equipment and its wide range of Electro-Optical (EO) solutions for land platforms and dismounted infantry. They use a scalable architecture that shares a set of common modules allowing installation on a wide …
Indicates content that may require registration and/or purchase.