-
Supplier: Infineon Technologies AG
Description: for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system
- Supply Voltage (VS): 40 volts
- tON: 115,000 ns
- tOFF: 218,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC 100 amperes at 32V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire:
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrical, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard
- Voltage Rating: 5,500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 63,000 amps
- Features: Other
-
Supplier: VICFUSE
Description: Approval UL Listed 10mA~20A Recognized Component for Canada and U.S. 10mA~30A Interrupting Rating 10mA~20A: 10,000 amperes at 125V AC 10mA~20A: 1000 amperes at 150V DC 10mA~30A: 1500 amperes at 250V AC Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø0.8 mm 15A and less.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class RK5 Slow Blow Acting 6A 600V Holder Cartridge 20.57 X 127mm Carton CE/CSA/UL Product overview: FRS-R-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 300 volts
- Current Rating: 6 amps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Eaton 16D27Q Tag Fuse
- Voltage Rating: 500 volts
- Current Rating: 16 amps
-
Supplier: RS Components, Ltd.
Description: Eaton
- Voltage Rating: 500 volts
- Current Rating: 2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 6.3A, Circuit Protection Fuse,
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed according to UL2579, IEC60269, GB13539 . Complying
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOV 510VAC 670VDC 4.5kA 145J Radial Bulk Product overview: VDRS14T510BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Voltage Rating: 670 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: VICFUSE
Description: Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all overloads, current limiting, low I2T for improved, semiconductor protection, excellent
- Voltage Rating: 1,500 volts
- Current Rating: 2,800 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 100 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator.
- Voltage Rating: 380 volts
- Current Rating: 20 amps
- Approvals / Standards: IEC (UMF) Approval
- Fuse Type: Protective
-
Supplier: RS Components, Ltd.
Description: TRF600-150
- Voltage Rating: 600 volts
- Current Rating: 3 amps
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high current applications up to 50 A
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -40 C
-
Supplier: Waytek, Inc.
Description: Littelfuse Glass AGC Fuse 0312002.MXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Interpower
Description: Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Powell Electronics, Inc.
Description: Fuse,NH00,gG,M,160A,500VAC
- Voltage Rating: 500 volts
- Current Rating: 160 amps
-
Supplier: BARTEC
Description: The increasing automation of functions and processes make it necessary to install the standard protective devices on-site. Fused modules are required to protect equipment and power circuits in potentially explosive atmospheres. An advantage of control components is that they are fitted in
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Operating Temperature: -40 to 10 C
-
Supplier: WAGO
Description: Miniature metric fuse; without indicator; 5 x 20 mm; medium-slow
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series S-8301-12 Break Apart Fuse Block Category: Fuse Blocks Manufacturer: Eaton S-8000 Series Use with AGC fuses Snap-in mounting Tight cluster mounting Customizable terminal configuration Clips made of bright tin-plated spring-bronze Anti-rotational pin
- Voltage Rating: 300 volts
- Current Rating: 25 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 1500A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: 70 C
-
Supplier: Waytek, Inc.
Description: Littelfuse Ceramic MDA Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long Time Delay UL listed product meets standard 248-14
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Win Source Part Number: 1101802-FRS-R-3-2/10 Packaging: Bulk Current Rating: 3.2A Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Approvals: CE, CSA, UL Applications:
- Voltage Rating: 600 volts
- Current Rating: 3.2 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Interpower
Description: Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: 70 C
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and DVD's
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 750 amps
- Operating Temperature: 70 C
-
Supplier: Waytek, Inc.
Description: Littelfuse Glass AGC Fuse 0312004.MXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Sensata Technologies
Description: GigaFuse is the world's only hermetically sealed electromechanical fuse designed for high voltage and high power fuse application requirements. The GigaFuse is a bi-directional device capable of handling system voltages up to 1000V and features both passive and active triggering
- Voltage Rating: 1,000 volts
- Current Rating: 400 amps
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
unit simultaneously during the measurement. Thus, the ultrasonic flow meter is used, for example, in the inspection of heating systems. The LC colour display of the ultrasonic flow meter has a size of 2.8" and is therefore easy to read. Optionally (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
: 1, 2, 3 Class CC/CD Fuse Blocks (V60030C / VFC600601 series) Voltage Rating: 600V AC/600V DC Current Rating: 30A (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse PV10 Series fuses are made for solar photovoltaic (PV) systems. As PV installations grow, they give effective overcurrent protection for the circuit and the equipment connected to it. Why it matters: a rated PV fuse helps protect PV wiring and components from (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Series Semiconductor Protection Fuse is specifically designed for semiconductor protection applications where low I²t characteristics and fast interruption capability are required. The VSP-0000IGBT Series provides protection for IGBT modules and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
requiring 1000V-class semiconductor protection, the VICFUSE VC10 (1000V series) offers a compact, fast-acting fuse with low I²t characteristics intended to protect discrete semiconductor devices from short-circuit and overcurrent damage. AEC-Q200 qualification supports applications with elevated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Industrial Instrumentation and Control Systems
250V /2200 µF electrolytic capacitors connected in parallel were chosen for filter at DC bus. .... Yang, J. Wang, C.Y. Pan: Code acquisition and symbol timing method in TDS -OFDM for broadcast .... Fig. 2a shows a starter has the feature of "one-drive-1", it requires 2 switches. .... circuit is used in many LDCS and these LDCS are used in laser fusion capsules measurement, optical…
-
Frontiers of Advanced Materials and Engineering Technology
where Tds refers to the transmittivity after superposition of dot color ink. .... is also called glass ceramic which is a solid composite material with mutual fusion and permeation of .... ( 2a ). .... The type of the switch S is z-15p and its parameter is 15A, 250V .
-
Advanced Measurement and Test III
…ednosulfan measurement in THz wave band, absolutely different absorption peaks prove that THz- TDS can be applied .... A distinctive feature of the Fourier spectra for the contact surface, Fig. 2a is the presence of .... (1) The intelligent fault diagnosis strategy based on the multi-sensor information fusion is studied. .... 250V /1000uF .
-
Sustainable Development of Natural Resources
…Cl -, SO42+, HCO3-, NO3-, total hardness (TH), total alkalinity (Alk), total dissolved solids( TDS ) are tested by … the synthesized Fe2O3/Al2O3 and Fe2O3/Coal-Ash were performed in TGA at 850℃. Fig. 2a shows the conversion .... A convenient synthesis of novel bi/tricyclic azasugars fused thiazolidin-4-one and thiazinan-4-one by the .... There was a passivation area from -1.350V to-1. 250V on the anode polarization curve of…
-
PISCES Program: Plasma-materials interactions and edge-plasma physics research
…20 eV, a normal plasma heat flux of 35 MW/m 2 at a - 250V bias on the .... Fusion Technol. 19(1991)2059. .... The thermal desorption spectrometry ( TDS ) technique is widely used to measure outgassing characteristics of materials. .... is drawn, the radial electric field is peaked near the aperture radius (Figure 2a ) and the central…
Indicates content that may require registration and/or purchase.