-
Supplier: Edmund Optics Inc.
Description: silhouette. The TECHSPEC® Telecentric Backlight Illuminator increases edge contrast and measurement accuracy by decreasing diffuse reflections from the object under inspection. Based on design principals of our TECHSPEC® Silver Series Telecentric Lenses, this illuminator
- Features: Telecentric Lens
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: JENOPTIK Optical Systems, Inc. is a stocking distributor for JENOPTIK standard products in North America. Products include JENmetar™ machine vision lenses. Precision Telecentric Lenses The JENmetar™ telecentric lens series is distinguished by precision performance reaching less
- Active Area Diameter or Length: 5.905515 inch
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Edmund Optics Inc.
Description: Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port
- Working Distance: 120 mm
- Magnification: 2 X
- Distortion: 0.05 %
- Features: Telecentric Lens
-
-
Supplier: Edmund Optics Inc.
Description: Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port
- Working Distance: 120 mm
- Magnification: 0.19 X
- Distortion: 0.02 %
- Features: Telecentric Lens
-
Supplier: Edmund Optics Inc.
Description: Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port
- Working Distance: 120 mm
- Magnification: 1 X
- Distortion: 0.05 %
- Features: Telecentric Lens
-
Supplier: KEYENCE
Description: IM Series Instant Measurement System extracts measurement points with a large diameter lens and a specially designed CMOS camera. It can measure up to 99 points simultaneously and significantly reduce measurement time. Unlike optical comparators and measuring microscopes, the IM Series uses
- Screen Size / Field of View: 10.4 inch
- Vertical Measurement Range: 2.362206 inch
- Features: Automatic Edge Detection, Computer Interface, Digital Readouts, Electronic Angle Measurement, Integral Processor
- Mounting: Benchtop
-
Supplier: Marposs Corp
Description: container's weight. After Xing the recipe of the article to be measured and entering the mould numbers sequence, the measuring cycle is carried out automatically. BENEFITS Compact: Thanks to the use of a compact telecentric lens and collimated illuminator Flexible: No job change
- Mounting / Loading Options: Automatic / Inline
- Gage / Instrument Type: Gaging System / Station
-
Supplier: Marposs Corp
Description: DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as:
- Gage / Instrument Type: Gaging System / Station
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Nikon Metrology
Description: expansion glass scales) provide read-outs that are 10x finer than our other NEXIV Measuring Systems. Through-the-lens (TTL) Laser Focusing System Allows users to fully utilize the powerful optics to scan at 1,000 points per second on complex profiles of 3D precision parts and a 15X
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
More Information Top
-
OSA | High dynamic range optical projection tomography (HDR-OPT)
(d) Our experimental setup for HDR-OPT is the same as a traditional OPT setup, with camera, 2X telecentric lens , LED illuminator , rotating sample stage and agarose gel sample holder.
-
Automated optical inspection for the runout tolerance of circular saw blades
Similarly, as shown in Fig. 3b, the side vision module consisted of an Imaging Source DMK41BUC02 CMOS camera (referred to as the side CMOS camera thereinafter) coupled with a Moritex MML1-ST65 telecentric lens , a ring illuminator , and a vertical backlight illuminator.
-
Edmund Optics Updates Catalog And Enhances Website
Among new items the Edmund Optics' site and catalog offer and describe are broadband polarizing cube beamsplitters, telecentric illuminators and infrared aspheric lenses .
-
Edmund Optics Backlight Advances Machine Measurement
Product Line Engineer Bruce Butkus explains, "This backlit illuminator combined with a telecentric lens provides a powerful combination for a wide variety of machine vision applications."Â .
-
Telecentric zoom lens used in metrology applications
The choice of objective lens is determined by the telecentric illuminator .
-
Evaluation of intraocular lens implant location in the eyeball basing on the Purkinje images
The setup used in the actual experiment consists of illuminator , CCD camera with telecentric lens and optomechanical model of eye (artificial eye) 19 , which stands for the object of measurement.
-
Fiber Optic Replacement LED Spot Lights | Edmund Optics
Fiber Optic Replacement LED Spot Lights are ideal for use with our TECHSPEC® Telecentric Backlight Illuminator or In-Line Illumination Telecentric Lenses .
-
Lightning Arrestor Connectors Production Readiness
The optical unit subsystem consists of a CCD camera (Allied model Oscar F- 810C), 0.125X telecentric lenses (Edmund Optical 55348), axial diffuse illuminator (Advance Illumination model DL2449) and mounting mechanisms.
-
Direct-Referencing Automatic Two-Points Reticle-To-Wafer Alignment Using A Projection Column Servo System
The illuminator is defocussed to make the lens non telecentric at the wafer side and the wafer is repositioned for image scale adjustment.
-
A vision-aided automation system for destructive web thickness measurement of microdrills
1-6030-2X adapter tube (called side-view telecentric lens ), and a Moritex MCBP-CW3430 backlight illuminator .
Indicates content that may require registration and/or purchase.