-
Supplier: RCD Components, Inc.
Description: protected by flame-retardant molding for excellent environmental performance. Alpha-numeric marking is standard. PRM resistors are cost effective in a wide variety of pulse applications including telecom line feed resistors, snubber circuits, inrush currents,
- Resistance Range: 0.1 to 100,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 120 to 200 ±ppm/°C
- Power Rating: 0.5 to 4 watts
-
Supplier: RCD Components, Inc.
Description: LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a
- Resistance Range: 0.01 to 10,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Ohmite Manufacturing Co.
Description: 120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 119.9999999999997 watts
- Operating DC Voltage: 500 to 1,000 volts
- Dielectric Strength: 4 kilovolts
-
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 18 to 68,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 75,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators.
- Resistance Range: 5 to 3,500 ohms
- Power Rating: 10 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the
- Resistance Range: 2.2 to 680 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 4,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of
- Resistance Range: 0.1 to 100 ohms
- Operating DC Voltage: 28,300 volts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: AVX Corporation
Description: Discrete Thin Film Resistors Our discrete resistors are single thin film resistors made with high reliability processes and materials and available in multiple termination types. AVX Precision resistors are key when size is critical and precision values are needed to meet
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: High-Voltage Resistor, Industrial, Medical, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: AVX Corporation
Description: amplifier Mixers Directional couplers Ultra broadband splitters and combiners The Ultra Broadband Resistor Series provides the best combination of thin film resistor technology in a proprietary SMT package originally designed and qualified for the stresses of automotive applications.
- Mounting / Packaging: 0402
- Category / Application: Automotive, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: AVX Corporation
Description: RF/Communication Industrial Scientific Precision resistor networks are a core technology that provide our customers with a unique solution to complex circuit protection, voltage regulation, instrument matching, RF impedance, and circuit miniaturization needs. Our resistors have been
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Ohmite Manufacturing Co.
Description: Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic
- Resistance Range: 0.01 to 0.976 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.25 to 1 watts
-
Supplier: Ohmite Manufacturing Co.
Description: market. The LVR series great stability translates to TCR values down to 150ppm. With values down to 2.5m ohms, the LVR series stands as an amazing current sense resistor.
- Resistance Range: 0.005 to 0.02 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 0.1 to 0.12499999999999964 watts
-
Supplier: Samsung Electro-Mechanics
Description: The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: RCD Components, Inc.
Description: HIGH FREQUENCY AXIAL MICROWAVE APPLICATIONS RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty products.
- Resistance Range: 10 to 10,000 ohms
- Mounting / Packaging: Axial Leads
- Category / Application: High-Frequency Resistor, Precision Resistor, Telecom Resistor
- Technology / Construction: Metal Film
Find Suppliers by Category Top
Featured Products Top
-
Learn more about our CSA/UL-recognized line of braking resistors Follow us on: (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
Eteily Technologies introduces the N Male to SMA Male RF Cable Assembly, which is intended for high-performance signal transmission across RF and telecom systems. This assembly, made of 5-meter-long RG58 bare copper wire, offers dependable communication over long (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp.
More Information Top
-
Application Guide for PPTC Thermistor
The telecom networks are potentially exposed to AC power crosses, thunder hazard, induced over current in the .... The PPTC devices which are in series with line feed resistor and in paralleled with MOV will protect against these faults and prevent network equipments from damage.
-
Dual-Ended PWM Controller Provides Design Flexibility
…speed that makes it ideal for designing compact high power isolated off-line and telecom power supplies. .... peak current mode or in voltage mode by programming the slope compensation using a single external resistor . .... Operating in voltage mode feed forward allows fast line transient response and eliminates the need for current sensing elements.
-
Page 7. Semiconductor parts with 010 in root number
Line Feed Resistors w/Thermal Fuse & Overvoltage Protectors. .... Telecom PTC Resettable Fuses .
-
SMC Corporation - ZSE2-T1-15C - Instrumentation - Pressure/Vacuum Switches - Allied Electronics
Data/Ethernet/ Telecom Connectors > Connectors. .... Coupler, Feed -Thru; RJ45 (8x8). .... Passive Components > Resistors . .... Power Cables > Power, Line .
-
:: New Materials Zone ::
Designed to provide a compact and efficient solution for fixed telecom applications requiring power supplies in the .... Voltage-mode control with voltage feed -forward compensation provides for excellent line transient response. .... An external resistor sets the switching frequency from 200 kHz to 600 kHz.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Such a resistance value could be provided by fusible resistors or PTC resistors . .... Both telecom and cable service providers are changing their networks to meet this need. .... POTS delivery can be done over broadband cable feeds by using triaxial cable. .... 9J.5.1 Digital subscriber line (DSL) .
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment
Such a resistance value could be provided by fusible resistors or PTC resistors . .... Both telecom and cable service providers are changing their networks to meet this need. .... POTS delivery can be done over broadband cable feeds by using triaxial cable. .... 9J.5.1 Digital subscriber line (DSL) .
-
Frick / Knöll building construction lesson 1
9.25b9.25a 9.25 Bivalve facade a) details facade web ( Telecom PTT Lausanne) 1 glass plate .... 9.26 Bivalve facade with large, permanently open cross-sections with low flow resistance [47] 9.27 … clean and dry air is supplied to the FZR (filtered) (compressed air ring line in abgehängten ceilings .... All revision and control devices as well as wear and maintenance parts (e.g., electric drives for…
-
Vlsi solutions for voice and channel coders
On the other hand, world Telecom customers are fast to request more and wider programmability to address .... For instance, world administrations typically re- quest TLC impedance-matching (return-loss over 26 dB in-band) and echo-cancellation (30 dB typical) with line models that vary from simple resistors to 6 component RC networks [17]. .... programmable hybrid (B) filter which cancels the RX signal leaving the TX signal feeding the Gray- Markel…
-
Manual of the Mess- and automation technique in the automobile
Through use of a larger feed cross-section, the line resistance and therewith heating can be lowered. .... VDE compartment report 55, 61-69 2.11 JohlerW (1998) Extended Life of Telecom Relays by using…
Indicates content that may require registration and/or purchase.