-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter with the
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Columbus McKinnon Corporation
Description: Our sophisticated XLTX bellybox incorporates the latest wireless control technology in a lightweight, comfortably contoured, yet durable case. It’s available with several options to meet the needs of a variety of applications and industries; including Crane and Hoist, Fluid Power, and Surface
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
Description: interferences Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio Controls
- Number of Transmitters: 8
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad
-
-
Supplier: R. STAHL, Inc.
Description: Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished
- Number of Transmitters: 2 to 54
- Number of Inputs / Outputs: 2 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits include one
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection (DRC-10)
- Number of Transmitters: 8
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 122 F
- Features: Battery Powered, Emergency Stop Switch
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s)
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Description: controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio Controls
- Number of Transmitters: 13
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
-
Supplier: R. STAHL, Inc.
Description: available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure
- Number of Transmitters: 1 to 54
- Number of Inputs / Outputs: 1 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
Supplier: R. STAHL, Inc.
Description: for use up to SIL 2 and SIL 3, respectively The control device system ConSig Series 8040 makes it possible to assemble different control units in a clear layout. Due to the three available sizes and the modular design, the devices can be used for almost every application. As an option,
- Number of Transmitters: 1 to 2
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 104 F
- Transmitter Interface: Analog Indicators
Find Suppliers by Category Top
More Information Top
-
industrial relay - offers from industrial relay manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : radio remote control, telecrane remote control , crane remote, hoist radio remote ] .
-
Radio Control - Radio Control Manufacturers, Suppliers
Pushbutton Switch :: Telecrane radio remote control :: F21-E1B telecrane radio control We are the supplier and exporter of low & medium voltage electric equipements: Electric Connectors, Industrial Plugs, XAC Pendent...
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 9)
F23-BB Telecrane Industrial Radio Remote Controller F23-BB radio remote controls for MD electric hoist .easy to operate to keep workers safety Products Application: All kind of industrial application such as double...
-
G Shock - G Shock Manufacturers, Suppliers (Page 14)
F24-60 Telecrane Industrial Dual Joystick Controller for Cranes Products Application: Overhead cranes or concrete pumps truck … [ Related Keywords : industrial joystick, industrial dual joysticks, radio remote controls , industrial joystick remote control ] .
Indicates content that may require registration and/or purchase.