-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE TELEPHONE Product overview: WER-10 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Current Rating: 10 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Description: telephone cable facilities 3) in the limiting of voltages on equipment intended to coordinate with the gas tube surge arresters covered by this standard This standard applies to the arrester only and not to the arrester with associated mounting, fuses, or thermal protection
-
Supplier: L-com, Inc.
Description: pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application Balanced audio lines DSL Lines T1/E1/J1 lines Telephone lines
- Device Type: Lightning Arrestor
-
-
Supplier: L-com, Inc.
Description: Protection for up to three pairs of lines plus provisions for shielded cables High power 3-stage surge protection, superior to diode or TVS only based designs NEMA rated enclosure with gasketed cover and concealed mounting holes Removable screw terminals Application DSL
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: tab. Features 3-Stage surge protection Field replaceable modules Superior to diode or TVS only based designs Protects 2 telephone/DSL lines RJ11 Jacks with provision for shielded cables Application DSL/Telephone lines T1/E1/J1 Telco lines
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables RJ11 Jacks Application
- Device Type: Lightning Arrestor
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: TelephoneStuff.com
Description: Features: - For telephone line/modem line protection - Real time diagnostics monitor power and suppression status - Six protected outlets - Industrial grade - Resettable circuit breaker and internal fusing
- Protection: Circuit Breaker, Transient Voltage Surge Suppression
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: NEMA5-15P/Output: 6 NEMA5-15R/4-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip SUPPRESSION: AC: 150V RMS Clamping/790 joules/400V UL1449 Let-through Phone: Single telephone line surge suppression (RJ11
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: UL1449 Let-through Rating PHONE: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and line noise 2 AC outlets with room for 2 transformer plugs without blocking
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Retractable plug prevents scratching of expensive portable electronics. Set of RJ45 Ethernet or telephone line suppression jacks protect network lines or dialup and DSL modem lines. TRAVELER100BT offers 2 total outlets in a space saving direct plug-in format and
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: joules/400V UL1449 Let-through Phone: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 1080 joules AC surge suppression shields equipment from the strongest surges and line noise 7 AC outlets with room for 3 transformer plugs without blocking
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: UL Standards & Engagement
Description: television-receiving appliances. c) Lightning conductor and air terminals for connection of lightning rods for building protection. d) Protective devices to be used on telephone lines or telephone lines connecting to the telecommunication networks. 1.4 A product
-
Supplier: UL Standards & Engagement
Description: television-receiving appliances. c) Lightning conductor and air terminals for connection of lightning rods for building protection. d) Protective devices to be used on telephone lines or telephone lines connecting to the telecommunication networks. 1.4 A product
-
Supplier: Microchip Technology, Inc.
Description: The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low cost, high performance, fully software programmable line
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: ±0.5 V 15 ADC peak,12 ADC continuous Current fold back overload protection Short circuit protection Reverse polarity protection Convenient cigar lighter output Specifications: Load Regulation (0 to rated current): ≤ 0.8% Line Regulation (110-132 VAC): ≤ 0.8% Ripple and
- DC Output Power: 400 watts
- Type: DC Power Supply
-
Supplier: UL Standards & Engagement
Description: gas tube arresters, or solid state arresters, with or without fuses or other voltage-limiting devices. A circuit protector is intended to protect equipment, wiring, and personnel against the effects of excessive potentials and currents in telephone lines caused by lightning,
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE PV Series is a family of fuses specially designed for solar photovoltaic (PV) systems. As PV installations and system capacities increase, effective overcurrent protection of string and array conductors becomes necessary to prevent conductor damage and isolate faulted PV (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and (read more)
Browse Fuse Holders Datasheets for Waytek, Inc. -
. Available for use with Cylindrical Fuses sizes 1AG thru 8AG, Midget and Solar Protection (SPF) style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
printed circuit boards without manual soldering. These new Keystone holders are designed to bridge the gap between traditional glass fuse reliability and modern SMT production lines. Holders feature a durable (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
SCHURTER launches its AEO 10.3x38mm midget-fuse series, particularly suited for battery protection in electric vehicles. The AEO series safely interrupts short circuits up to 20kA at 1000/800 VDC, with a current rating range of 10-50 A. The series offers mounting versatility in addition to its (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Class CC current-limiting fuses. The rejection-style clip design helps prevent misapplication of incorrect fuse types, while the DIN-rail mounting, universal mounting holes, and multiple termination options simplify both new panel design and field replacement. This makes the product line a practical choice for engineers standardizing on Class CC protection across industrial control and OEM platforms. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
capacity. Compact Class G dimensions and rejection-style design prevent mismatched fuse ratings in the field. Matching Class G fuse blocks (480V and 600V, DIN-rail mountable) are available from the same product line for a complete circuit-protection solution. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE