-
Supplier: Newark, An Avnet Company
Description: 8 Pin Ivory RJ-45/31/38X Surface Mount Telephone Jack; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes
-
Supplier: Central Components Mfg.
Description: Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option FCC and AT&T approved palladium plating Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple plating selections available Span-in board retention tab design Available in 4, 6,
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Central Components Mfg.
Description: Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option Designed with pre-loaded contacts for mass termination Available for flat, oval or round cable with stranded or solid wire Optional shielded version available Multiple plating selections available
- Voltage Rating: 200 volts
- Current Rating: 2 amps
- Connector Type: Phone Jack / Plug
-
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 6P4C Right Angle Printed Circuit Board (PCB) Modular Telephone Jacks
- Voltage Rating: 1,000 volts
- Current Rating: 1.5 amps
- Features: Modular Connector and RJ Connector
-
Supplier: Central Components Mfg.
Description: Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple plating selections available Snap-in board retention tab design Available in 6 and 8 position
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: TELEPHONE CORD, MODULAR, 4WAY, 6FT; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:
-
Supplier: Legrand
Description: Four conductor Surface mount modular RJ11 Telephone Jack. Ivory. Nickel-plated steel screws and washers. Brass terminals. Comes with mounting screws and adhesive pad. Snap-on cover and base constructed of high-impact thermoplastic
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Legrand
Description: Four conductor modular wall mount telephone jack for hanging phones. White. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Newark, An Avnet Company
Description: TELEPHONE CORD MODULAR, 4WAY, 14FT, GRAY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TELEPHONE CORD MODULAR, 4WAY 12FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors 8P FEM R/A THRU-HOLE TELEPHONE/TELECOM
- Number of Contacts: 8 #
- Features: Modular Connector and RJ Connector, Right Angle
-
Supplier: New Yorker Electronics Co., Inc.
Description: TELEPHONE PLUG 8P8C
- Features: Modular Connector and RJ Connector
-
Supplier: Powell Electronics, Inc.
Description: MODULAR TELEPHONE JACK, 8P8C, 6uSG VERT
- Features: Modular Connector and RJ Connector
-
Supplier: Tripp Lite by Eaton
Description: The N033-001-10PK Telephone Straight-Through Modular In-Line Couplers (F/F) connect two RJ45 telephone cables to create one longer cable. Not Cat5/6 rated, these couplers provide a female-to-female feed-through connection for use with telephone-type applications.
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RJ45 straight inline coupler provides a female-to-female feed-through connection. It allows you to extend the length of an RJ45 patch cable by adding on another RJ45 patch cable. This coupler is not Cat5/Cat5e rated - for use with telephone type applications. For Cat5/Cat5e rated
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: ODG (Origin Data Global)
Description: TELEPHONE PLUG 4P4C
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
-
Supplier: Computer Network Accessories, Inc.
Description: Telephone handset cord detangler adapter.
- Features: Modular Connector and RJ Connector
-
Supplier: TelephoneStuff.com
Description: for longer life - Modular parts for easy service - Mounting plate for easy installation - Hearing aid compatible - Electronic ringer for reliability - Easily connects to any telephone network for acceptance on any single line analog CO or PBX telephone line - Handset retainers
- Phone Type: Telephone
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Round Cable, Stranded, Single-Pack Connectors for modular telephone or data interfaces.
- Connector Type: Audio / Video Connector
-
Supplier: TelephoneStuff.com
Description: Watertight Telephone with Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Connector/adapter used to convert the SMDR connector on your telephone system to a 25 pin serial port connector on your computer. Also used for WinSPM connection. Available in male or female. Most PCs would use a female connector.
- Features: Modular Connector and RJ Connector
-
Telephones and Cellular Phones - Guardian Telecom Watertight Telephone with Metal Keypad.. -- WTT-30Supplier: TelephoneStuff.com
Description: Watertight Telephone with Metal Keypad and Curly Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight
- Phone Type: Telephone
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connector for modular telephone or data interfaces.
- Connector Type: Audio / Video Connector
-
Description: TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: Plantronics telephone connection cable for Adapters/Amplifiers. One side of this short cable has a modular plug that plugs into the Adapter, the other side has a modular plug that connects to the telephone This product is also known as: 4097401, Telephone, Cable
-
Supplier: Tele-Communication, Inc.
Description: Plantronics S12 Telephone Headset System Convertible Headset: Headset can be configured for over-the-head stability or over-the-ear convenience Easy Installation Plug-and-play system with seamless telephone integration sets up in minutes Handsfree Mobility. Improve your
-
Supplier: Waldom Electronics
Description: MODULAR JACK TYPE
- Connector Type: Phone Jack / Plug
-
Description: telephones for harsh conditions. Both models are watertight telephones that feature an armored handset cord. Both models are watertight telephones with an armored handset cord. Model FT300A-A also features a metal keypad, whereas model FT350A-A is a ringdown telephone
- Phone Type: Telephone
-
Supplier: Allied Electronics, Inc.
Description: Hand Crimping Tool, Ratchet Type, Aluminum Frame Ratchet type tool Does not release until crimp is complete Frame made of heavy duty light weight aluminum Hand crimping tool with interchangeable dies.
-
Supplier: Computer Network Accessories, Inc.
Description: RJ11/12 modular phone "T". Reverse wired for voice/telephone applications. 3-6 microinch Gold Plated Contacts. ABS housing.
- Features: Modular Connector and RJ Connector
-
Supplier: Heilind Electronics, Inc.
Description: RJF CAT6A RJ45 RECP CAD O/D
- Features: Modular Connector and RJ Connector
-
Supplier: Allied Electronics, Inc.
Description: Economy Non-Ratchet Modular Crimper, For RJ Keyed and Non-Keyed Type Connectors Strips and crimps the wire to plug. For round or flat cable. The crimper is UTPEconomy crimp tools family.
-
Supplier: Advance Security Products
Description: Eavesdropping and “bugging” telephone lines is illegal, but for many businesses and private citizens it is a common practice. Now you can virtually assure your privacy with the all new totally automatic 1004 telephone analyzer and tap deactivator. The 1004 offers more levels of
-
Supplier: Allied Electronics, Inc.
Description: Modular Surface Jack Surface mounts to baseboard or wall. Dual jacks for hook-up of telephone and answering machine, auto dialer. Screw terminals for easy installation. 4 conductor. Modular surface jack
-
Supplier: Black Box
Description: RJ-45 Stranded Modular Connectors (FM010) are for use with flat satin cable or oval stranded cable. RJ-45 Solid-Wire Modular Connectors (FM110) are for use with modular telephone or data interfaces; use with 8-conductor solid wire.
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
Find Suppliers by Category Top
More Information Top
-
Extreme NXT: Extending the LEGO MINDSTORMS NXT to the Next Level
The NXT port plugs are similar to RJ-12 modular telephone connectors with six contacts.
-
ISA IND ETHRNT PLNT FLR - INDUSTRIAL ETHERNET ON THE PLANT FLOOR A PLANNING AND INSTALLATION GUIDE
In fact, the RJ-11 ( modular telephone ) connector was introduced about 25 years ago into standard telephone systems.
-
New products
Models are available for standard four-pin telephone modular connec- tors and the wider eight-pin connec- tors.
-
Federal Register > Wednesday, April 1, 1998 > [63 FR 15861] Advice Concerning APEC Sectoral Trade Liberalization
Other electric connectors, for a voltage exceeding 80 V but not exceeding 1,000 V, other than fitted with modular telephone connectors and other than a kind used for telecommunications.
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-13] 0...
The modem must be, at a minimum, designed to connect to the CO-OBD-TAS with a modular telephone connector that has a standard wiring configuration.
Indicates content that may require registration and/or purchase.