Products/Services for Telescopic Loading Chute
-
Chutes - (37 companies)Chutes are assemblies that are used for the quick evacuation of materials from an elevated work location. They use gravity to guide the flow of materials into a bin. Specifications Most chutes consist of: an intake section with an integral door...
-
Industrial Conveyors - (2376 companies)...of the cleats, these conveyors can carry articles up steep inclines. Push-bar conveyors are a variation of the slat type. In this conveyor, two endless chains are cross-connected at intervals by pusher bars that propel the load along a stationary bed... -
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws... -
Loading Arms - (46 companies)Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made... -
Load Cells - (405 companies)Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one... -
Load Centers - (47 companies)Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes. Typically, load centers mount on a wall. Power from the mains enters the breaker box and is connected...
-
Electronic Loads and Load Banks - (128 companies)Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes. Types of Electronic Loads and Load Banks. There are four basic types of electronic loads...
-
Force and Load Sensors - (590 companies)Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces. How to Select Force and Load Sensors. Image Credit: ABB Measurement Products. Force and load sensors are electrical sensing devices...
-
Dumpers, Tilters, and Inverters - (329 companies)...with a chute either on the side or bottom for dispensing its contents. They are also called "Tipsters." Drop bottom. The box dumper line of products includes vertical lift and dump equipment, totally enclosed dust containment units, floor level...
-
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps...
Product News
-
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Arjay Engineering
The 2852-PCD Plugged Chute Detector Manual. Drawing. Brochures. Sample Specifications. 2852-PCD Plugged Chute Detector. The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel. Plugged Chute Detectors monitor a chute or vessel... (read more)Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
Arjay Engineering
Plugged Chute Detection for Wastewater Flow Manual. Drawing. Brochures. Sample Specifications. 2852-PCD Plugged Chute Detector. The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel. Plugged Chute Detectors monitor a chute or vessel... (read more)Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
BinMaster, Inc.
Point-Level Detector for Bins, Chutes BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple and convenient way to stop overflowing products or prevent wasting... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Advance Lifts, Inc.
Heavy Duty Container Dumpers with Optional Chutes Heavy Duty Container Dumpers (HDDP). 10 Year/250,000 Cycle Warranty. Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty container dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These heavy duty container dumpers are... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Transducer Techniques, LLC
Load cells Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)Browse Load Cells Datasheets for Transducer Techniques, LLC -
Actuonix Motion Devices
Static Load vs. Dynamic Load Load capacity is a critical factor when selecting a linear actuator. Different applications require different load capabilities, and understanding the distinction between static and dynamic load helps ensure proper actuator selection and long-term reliability. In this article, we 'll break down what static and dynamic load mean, how they affect performance, and what to consider when evaluating load capacity for your application. Keep Reading (read more)Browse Linear Actuators Datasheets for Actuonix Motion Devices
-
Sicard
The blower casts the snow over a variable distance via a telescopic loading chute .
-
Pinon Pine Power Project. Annual report, August 1992--December 1993
The silo is equipped with a bin discharger, discharge valve and a telescopic loading chute with a bag filter and fan to minimize dusting during the truck loading operation.
-
telescopic slides KIPP
The dynamic load capacity of telescopic slides represents the maximum stress of a pair of slides mounted vertically for an use of the entirety of the stroke of extension.
-
Structural Failure of a Telescopic Shiploader during Installation
A rotating chute attached to the telescopic loading pipe helps to fill the hatch corners.
-
Manipulators for the automatic transfer-line machining of balls for ball valves
The parts are loaded into the chute of the washer by a special telescopic pneumatic hand with the aid of a catch which puts the machined balls on one of the flat faces.
-
Transport and storage logistics
Lorry-side pickup : coil slip movable girdling conveyor pivotably of rotating and height adjustable telescopic belt conveyors (side view and plan view .
-
States > Michigan > Wayne County > Regulations > [MI Wayne Reg 89] 89 - Air Pollution
All conveyor loading operations to storage piles specified in subsection i. above shall utilize spray systems, telescopic chutes , stone ladders, or other equivalent methods in accordance with the operating program required by subsection 89-181(a)(4).
-
States > Michigan > State > Statutes > Chapter 324 - Natural Resources and Environmental Protection > 451 - Natural Resources and Environmental Protection Act ...
(ii) All conveyor loading operations to storage piles specified in subparagraph (i) shall utilize spray systems, telescopic chutes , stone ladders, or other equivalent methods in accordance with the operating program required by subsection (4).
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle B - Air Pollution > Chapter I - Pollution Control Board > [35 Ill. Adm...
All conveyor loading operations to storage piles specified in Section 212.304 of this Subpart shall utilize spray systems, telescopic chutes , stone ladders or other equivalent methods in accordance with the operating program required by Sections 212.309, 212.310 and 212 …
-
The new telescopic slide KIPP: a better functionality and a large durability-Technical of the Ingénieur
The telescopic slides KIPP comprising of 2 to 4 separate sections ensure a very great same stability when they fully went out an important load .
Indicates content that may require registration and/or purchase.