Products/Services for Telescopic Stage Screw Jack
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...Jack TypeActuationTelescoping -
Linear Actuators - (789 companies)Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws... -
Scaffolding - (182 companies)...include: Independent or birdcage scaffolding. Single pole scaffolding. Baker 's scaffolding. Cantilever scaffolding. Frame scaffolding. Hanging or swing stage scaffolding. Pump jack scaffolding. Roll and fold scaffolding. Tube and clamp scaffolding... -
Lifts - (1632 companies)...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts...
-
Screws - (1401 companies)...sheet rock to wall studs. Eye screw. Image credit: Bangxin Fastener. Eye screws have a looped head. They serve as an attachment point. Jack screw. Image credit: Fastenal. Jack screws are mainly used in computer and electronic components for D-type cable...
-
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
-
Stage Lamps - (52 companies)Stage lamps are used for stage, studio, or television lighting. They are often made of quartz instead of glass to provide higher pressure ratings, higher melting temperatures, and more energy-efficient designs. Specifications for stage lamps include...
-
Rotary Stages - (135 companies)...on a yoke-like device which allows both rotation and inclination. Bare-slide rotary stages do not include a lead screw and are suitable for basic applications. Manually-powered devices use a screw or shaft and are actuated with a hand crank. Devices...
Product News
-
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
NB Corporation of America
Why the Ball Screw Actuator called a linear stage Why is the BG Ball Screw Actuator called a linear stage?. Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw Actuator presents a compact single axis actuator with a unique "U " shaped integrated slide guide and ball screw. The BG Actuator 's highly rigid structure may be one-end supported. The 4 ball circuits contained in its slide... (read more)Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Aerzen USA Corp.
Oil-free Multi-stage Screw Compressor Oil-free Multi-stage Screw Compressor. Series 2C. AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product. The advantages of AERZEN Screw Compressor Units at a glance: oil-free compressing screw compressors. variety of highly demanding areas of application. Broad control range via variable-speed operation... (read more)Browse Air Compressors Datasheets for Aerzen USA Corp. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Shenzhen Milvent Technology Co., Limited
Dual-Stage Battery Pack Vents Automotive battery designers face critical challenges such as overpressure, internal condensation, and thermal runaway, which can reduce battery life, compromise safety, and increase maintenance risks. These dual-stage battery pack vents provide a robust solution to these issues: Pressure Equalization: First-stage porous membrane maintains stable internal pressure during normal operation. Thermal Safety: Second-stage burst or flex mechanism rapidly releases gases in case of thermal runaway... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
PI (Physik Instrumente) L.P.
US Linear Stage w/ Encoder & Precision Guide ACS-based A-8xx electronics. 3-phase motors for higher dynamics and friction-free, maintenance-free operation. The 3-phase linear motors driving the V-573 stage family transfer their force directly and friction-free to the motion platform. This eliminates backlash and play that can result from mechanical components like gears and screws in the drivetrain. Ideal for high-velocity, high-acceleration applications, these motors feature a maintenance-free, friction-free design, ensuring longevity... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'telephone circuit'),(130339,'telephone company'),(130340,'telephone conversation'),(130341,'telephone cord'),(130342,'telephone dial'),(130343,'telephone directory'),(130344,'telephone exchange'),(130345,'telephone extension'),(130346,'telephone interview'),(130347,'telephone jack '),(130348,'telephone kiosk' … … 130377,'telescoped'),(130378,' telescopic '),(130379,'telescopic sight' … … 'texas tortoise'),(131079,'text'),(131080,'text edition'),(131081,'text editor'),(131082,'text file'),(131083,'text-matching'),(131084,'textbook'),(131085,'textile'),(131086,'textile machine'),(131087,'textile mill'),(131088,'textile screw pine'),(131089,'textual'),(131090 … … 'theater prompter'),(131231,'theater stage '),(131232,'theater ticket' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… input_signal_N|6 woodwind_N|6 crossbar_N|9 whiffletree_N|2 lavage_N|2 birdhouse_N|1 ipecac_N|1 tenon_N|5 mortise_N|4 dovetail_joint_N|1 ventilation_shaft_N|2 cardura_N|1 tricyclic_antidepressant_N|2 adapin_N|1 sinequan_N|1 dry_mouth_N|1 anticancer_J|2 pertussis_N|1 whooping_cough_N|1 tetanus_N|7 toxoid_N|1 early_childhood_N|9 regulator_N|9 draftsman_N|2 conventionally_R|11 sugar-coated_J|2 sniper_rifle_N|1 telescopic _sight_N|1 watercourse_N|3 sink_N|12 pass_water_V|1 … … formalwear_N|1 fishnet_N|6 power_drill_N|2 electric_motor_N|19 screw _V|6 drilling_platform_N|1 drilling_mud_N|1 drilling_rig_N|1 … … fiberglass_N|2 bolt_V|4 table_knife_N|2 spatula_N|4 upstream_J|1 pull_in_V|2 food_turner_N|1 smudge_V|2 fizz_V|1 stratify_V|2 fipple_flute_N|3 flagstone_N|2 threshing_N|1 flaming_N|2 torch_N|7 gaius_flaminius_N|1 gaul_N|13 flannel_N|3 tweed_N|3 limber_J|1 drag_N|6 airstrip_N|1 airplane_pilot_N|4 photoflash_N|1 battery-powered_J|2 dry_battery_N|1 nonvolatile_storage_N|2 stage _setting_N|2 stage_set_N|3 deflated_J|2 voussoir_N|2 … … forecastle_N|2 inward_R|23 shelve_V|4 active_application_N|1 jack _plane_N|1 jointer_plane_N|1 topsail_N|2 geometrical_J|3 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 telephone_directory_N 1,0,0,0,0 telephone_exchange_N 0,0,0,0,0 telephone_extension_N 0,0,0,0,0 telephone_interview_N 0,0,0,0,0 telephone_ jack _N 0,0,0 … … 0,0,0,0 telescopic _sight_N 1,0,0 … … textile_machine_N 0,0,0,0,0 textile_mill_N 0,0,0,0,0 textile_ screw _pine_N 0,0 … … theater_of_war_N 0,0,0,0,0 theater_prompter_N 0,0,0,0,0 theater_ stage _N 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0 telephone_directory_N 1,0,0,0,0 telephone_exchange_N 0,0,0,0,0 telephone_extension_N 0,0,0,0,0 telephone_interview_N 0,0,0,0,0 telephone_ jack _N 0,0,0 … … 0,0,0,0 telescopic _sight_N 1,0,0 … … textile_machine_N 0,0,0,0,0 textile_mill_N 0,0,0,0,0 textile_ screw _pine_N 0,0 … … theater_of_the_absurd_N 0,0,0,0,0 theater_prompter_N 0,0,0,0,0 theater_ stage _N 0,0 …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Single-box beam: Two outrigger beams housed in one outrigger box, with individual telescopic outrigger cylinders, to … Two- stage control: A means of reducing the pos- sibility of accidental outrigger actuation by employing a … OUTRIGGER JACK • OVERFIRE AIR OUTRIGGER JACK Hydraulic cylinder or screw jack on the outer point of the outrigger beam that extends …
-
noun.artifact (finlayson-gwc2014.zip)
… tap_wrench, wrench,@ (a wrench for turning a tap to create an internal screw thread) } { tare, counterweight … … signal a call) } { telephone_booth, phone_booth, call_box, telephone_box, telephone_kiosk, booth,@ (booth for using a telephone) } { telephone_cord, phone_cord, telephone_wire,@ (the telephone wire that connects to the handset) } { telephone_ jack , phone_jack, jack4,@ (a … … telescope, adj.all:visible^ telescopic ,+ adj.all:farsighted^telescopic,+ ] scope2 … … shows can be presented; "the house was full") } { theater_curtain, theatre_curtain, curtain,@ theater_ stage ,#p (a hanging …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(104231568,1,'telephone_cord',n,1,0). s(104231568,2,'phone_cord',n,1,0). s(104231689,1,'telephone_jack',n,1,0). s(104231689,2,'phone_ jack ',n,1,0 … … s(104233611,1,' telescopic _sight',n,1,1 … … 1,0). s(104248190,1,'theater_light',n,1,0). s(104248364,1,'theater_ stage ',n,1 … … 0). s(104415375,2,'wing-nut',n,2,0). s(104415375,3,'wing_ screw ',n,1 …
-
data.noun (edu.mit.mwe2011.zip)
… n 0000 | a wrench for turning a tap to create an internal screw thread 03472714 06 … … an additional telephone operating on the same line 03479169 06 n 02 telephone_ jack 0 phone_jack 0 … … an instrument that magnifies the image of distant objects 03480963 06 n 02 telescopic _sight 0 telescope_sight … … n 0000 ~ 03267758 n 0000 | a hanging cloth that conceals the stage ; rises at the …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104401828,1,'telephone_cord%1:06:00::'). sk(104401828,2,'phone_cord%1:06:00::'). sk(104401949,1,'telephone_jack%1:06:00::'). sk(104401949,2,'phone_ jack %1:06:00::' … … sk(104403925,1,' telescopic _sight%1:06:00::' … sk(104418644,1,'theater_light%1:06:00::'). sk(104418818,1,'theater_ stage %1:06:00::'). sk … … '). sk(104593185,2,'wing-nut%1:06:00::'). sk(104593185,3,'wing_ screw %1:06:00 …
Indicates content that may require registration and/or purchase.