Products/Services for Telescopic Valve Boxes
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower...
-
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Air Cylinders - (643 companies)...is encased in a rectangular, box-shaped frame. In a multiple-bore cylinder, two or more bores and pistons combined or stacked in same air cylinder. The cylinder can be single or double action. In a single acting air cylinder, the cylinder contains... -
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Butterfly Valves - (1275 companies)...stem fasteners are eliminated and covered discs can be used. The disc is held in position by the stem which must stand beyond the bottom of the disc to the bottom of the valve body. The seal is accomplished with an O-ring or standard stuffing box...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box window+PFA internal pipe valve components, leakage alarm. Optional. *UPW. *EMO. *Operating instructions. *Exhaust Pressure Monitor. *Door Sensor... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
Vooner FloGard LLC
Vooner uhle/suction boxes CROCKETT TM UHLE BOXES, STRIPS & COVERS. Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated "open throat " design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett TM Suction and Uhle Boxes. Wear Surfaces. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard LLC
Enhancing Vacuum Box Applications Enhancing Vacuum Box Applications with Vooner's Inlet Separators. In the world of paper production, maintaining consistent vacuum levels is crucial for operational efficiency. Vooner 's inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators. Inlet separators are pivotal in ensuring that only processed water reaches your vacuum pump... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Hammond Manufacturing Company Inc.
EJ Series Junction Boxes by Hammond Hammond Manufacturing 's series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches include quarter turn slots for added safety in the field. Constructed of formed mild steel with smooth, continuously... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Columbus McKinnon Corporation
Shaw-Box® SK Wire Hoist When you need quality and performance in a wire rope hoist, turn to the Shaw-Box (R) SK TM hoist from Columbus McKinnon. Based on German technology, the SK delivers the industry-leading technology and safety you need for your lifting applications in a compact and easy-to-maintain design. Precision engineered for optimal performance, these monorail units are built for reliable operation, high efficiency, and long service life and are competitively priced for the U.S. market. Features & Benefits... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Instrumentation Troubleshooting
Comparison of liquid levels in sludge-withdrawal boxes (for submerged telescopic valve ).
-
CR4 - Thread: Instrumnt junction boxes with captive clams and screw
You might be interested in: Terminal and Junction Boxes, Valve Boxes and Curb Boxes, Conical Screw Covers and Telescopic Screw Covers .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Primary Treatment
Depending on the type of tank scum, removal mechanisms may consist of a scum beach and box , scum troughs, paddle wheel removal mechanism, a telescopic valve , or other such mechanism.
-
Renault Trucks Defense TRM 10 000 CLD (6 × 6) heavy wrecker
The telescopic box -section jib is raised by a double-acting cylinder equipped with a balancing valve and check valve.
-
Status of the ITER heating neutral beam system
The conceptual design that has been developed uses a telescopic system of cooled, rectangular cross section, protection ‘ boxes ’ that are deployed as the valve is opened to cover the valve entrance and exit, and the sealing surfaces.
-
Design of Mobile Auto-alternating System for Industrial Films
Servo drive 1: Film proof box motor Servo drive 2: Lifting motor Servo drive 3: Telescopic boom motor Servo drive 4: Rotary motor Solenoid valve : Pneumatic gripper Power-on Soft emergency stop Lifting motor brake .
-
Manual motor vehicle electronics
There is a cleaning system of stationary or over telescopes of extendable swirling chamber nozzles that generate different water distributions; low-loss, pressure or weggesteuerten switching valves , a hose group, a water container with centrifugal pump and a consumption control in form…
-
FAUN FS 42.75/42 (8 × 6) FRANZISKA (SLT-56) tractor truck
…model ZF Transmatic Ecosplit-gearbox 16 S 190 A type forward gears 16 reverse gears 2 alternate option Transfer box Steering ZF semi-block … parking pneumatically operated exhaust valve engine front rear Axles … elliptic leaf springs and telescopic shock-absorbers, front and…
-
Hydraulic system
…fineness 288 filtering size 286 filtration ratio 288 flange connection 285 fluid controlling 297 wing cell machine 132 liquid containers cycle closed 271 liquid … circuit 200 running equal telescopic cylinders 164 limit load … basic circulations with throttle valves 196 accuracy class of…
Indicates content that may require registration and/or purchase.