-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 1.3125 inch
- O.D. Spline Shaft Diameter: 0.281 inch
- Dynamic Torque: 1 In-lbs
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 4.5 inch
- O.D. Spline Shaft Diameter: 2 inch
- Dynamic Torque: 600 In-lbs
-
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Overall Shaft Length: 1.5 inch
- O.D. Spline Shaft Diameter: 0.375 inch
- Dynamic Torque: 4 In-lbs
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49919/31017646-MIT.pdf?sequence=2
GTC telescoping ball spline allows for axial play, and the drive is attached .
-
Bushings, Ball Nuts, Collars, Bore Reducers, Sleeves, Shafts, Tolerance Rings
Telescoping Ball Splines .
-
https://www.sdp-si.com/ss/pdf/79004026.pdf
Telescoping Miniature Ball Splines .
-
Double Universal Joints From SDP/SI
New Hyde Park, NY -- A series of 12 stainless steel double universal joints with ball splines from Sterling Instrument (An AS9100 Registered Manufacturer) feature telescoping extension slides designed for use where, due to axial motion, the distance between driver and driven shafts …
-
Modernization of a 250 continuous wire mill
The splined shafts and in- termediate supports of the drive reducer were removed and in their place ball telescoping spindles (Fig. 2) were installed.
-
Chassis Handbook
For applications where operating temperatures and steer- ing torques are within an acceptable range, telescop- ing and collapsible systems are designed using poly- gonal shaft and tube profiles ( splines , flat shaft, trian- gular splines, square-cut splines, etc.) with plastic coatings or … … steering with column drive), all-steel systems such as complex (and costly) linear ball bearings are used.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104256520,3,'lounge%1:06:01::'). sk(104256758,1,'soffit%1:06:00::'). sk(104256891,1,'softball%1:06:00::'). sk(104256891,2,'playground_ ball %1:06:00::' … … sk(104258618,1,'solar_ telescope %1:06:00::' … … 00::'). sk(104282231,1,'splicer%1:06:00::'). sk(104282379,1,' spline %1:06:01 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,5). s(104256520,3,'lounge',n,1,0). s(104256758,1,'soffit',n,1,0). s(104256891,1,'softball',n,1,0). s(104256891,2,'playground ball ',n,1,0 … … s(104258618,1,'solar telescope ',n,1,0 … … 1,1). s(104282231,1,'splicer',n,3,0). s(104282379,1,' spline ',n,1 …
-
Agricultural Implement Drivelines
The recent developments in machining splines have produced low friction spline tooth surfaces which are an economical alternative to ball splines . The thrust forces of a telescoping member are a function of friction between the mating surfaces due …
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
… so it was hoped mechanics in rural India would be familiar with the technology of telescoping shafts. Many patents share similar design features such as splining , teeth, or axially-oriented linear ball bearings to transfer torque between shaft segments (e.g. United States patents 4,103,514 [49]; 6,241,616 [50]; 7,238,113 [51]; and 5,697 …
Indicates content that may require registration and/or purchase.